- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
pSemi Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Memory Width | Standby Current-Max | Memory Density | Screening Level | Memory IC Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAA4955TJ NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | 21 ns | NXP SEMICONDUCTORS | 245772 words | 245772 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | e3 | EAR99 | TIN | IT ALSO REQUIRES 3 TO 5.5V SUPPLY | 8542.32.00.71 | DUAL | J BEND | 1 | 1.27 mm | compliant | 40 | R-PDSO-J40 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.07 mA | 245772X12 | 12 | 0.01 A | 2949264 bit | - | MEMORY CIRCUIT | ||
![]() S82S141F883C NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | 90 ns | SIGNETICS CORP | 512 words | 512 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-CDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.185 mA | 512X8 | 8 | - | 4096 bit | MIL-STD-883 | MEMORY CIRCUIT |