- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
pSemi Serial Device Servers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD5042H NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | NXP SEMICONDUCTORS | 70 °C | -25 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | - | - | No | 3 V | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | unknown | - | R-PQFP-G64 | Not Qualified | OTHER | 12 mA | 3.2 mm | CORDLESS TELEPHONE BURST MODE CONTROLLER | 20 mm | 14 mm | ||
![]() TEA1118M/C2 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 75 °C | -25 °C | - | PLASTIC/EPOXY | LSSOP | PLASTIC, SOT-369, SSOP-16 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | 2.9 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL EXTENDED | 1.4 mA | 1.5 mm | CORDLESS TELEPHONE BASEBAND CIRCUIT | 5.2 mm | 4.4 mm | ||
![]() PCF7926ATT/C1AC0700 NXP Semicon | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UBA1707TS NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | 75 °C | -25 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SSOP | - | - | 3.3 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL EXTENDED | 3.2 mA | 2 mm | CORDLESS TELEPHONE SUPPORT CIRCUIT | 10.2 mm | 5.3 mm |