- Packaging
- Part Status
- Insertion Loss
- Package / Case
- Circuit
- Frequency Range
- Operating Temperature
- Supplier Device Package
- RoHS Status
- Series
- Test Frequency
- Impedance
Attribute column
Manufacturer
pSemi RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Operating Supply Voltage | Circuit | Test Frequency | Impedance | Throw Configuration | Topology | Frequency Range | Insertion Loss | Isolation | Insertion Loss (dB) | RF Type | P1dB | IIP3 | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE42720LGBB-Z pSemi | In Stock | - | - | - | 20-TFLGA Exposed Pad | - | 20-LGA (4x4) | -40°C~85°C | Cut Tape (CT) | UltraCMOS®, HaRP™ | Obsolete | 3 (168 Hours) | 85°C | -40°C | 2.7V~5.5V | - | - | SPDT | 3GHz | 75Ohm | SPDT | Absorptive | 5MHz~3GHz | 1dB | 63dB | - | CATV | - | - | - | RoHS Compliant | ||
![]() PE42552MLIB-CAZ pSemi | In Stock | - | - | - | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | -40°C~85°C | Bulk | UltraCMOS®, HaRP™ | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | - | - | SPDT | 7.5GHz | 50Ohm | SPDT | Absorptive | DC~7.5GHz | 1dB | 28dB | - | General Purpose | 34dBm | 65dBm | - | RoHS Compliant | ||
![]() PE42556DBI pSemi | In Stock | - | Datasheet | - | 14-XFBGA, FCDSBGA | - | 14-FlipChip (1.1x2) | -40°C~85°C | Tray | UltraCMOS® | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | - | - | SPDT | 13.5GHz | 50Ohm | SPDT | Absorptive | 9kHz~13.5GHz | 1.74dB | 26dB | - | - | 33dBm | 56dBm | - | RoHS Compliant | ||
![]() PE42441C-Z pSemi | 3000 | - | Datasheet | 16 Weeks | 32-VFQFN Exposed Pad | - | 32-LGA (5x5) | -40°C~85°C | Tape & Reel (TR) | UltraCMOS® | Active | 3 (168 Hours) | - | - | 3V~3.55V | - | - | SP4T | 3GHz | 50Ohm | - | Absorptive | 10MHz~8GHz | 0.8dB | 45dB | - | WLAN | - | 58dBm | - | RoHS Compliant | ||
![]() PE42556DI pSemi | In Stock | - | Datasheet | - | 14-XFBGA, FCDSBGA | 14 | 14-FlipChip (1.1x2) | -40°C~85°C | Strip | UltraCMOS® | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 13.5GHz | 3.3V | SPDT | 13.5GHz | 50Ohm | SPDT | Absorptive | 9kHz~13.5GHz | 1.74dB | 26dB | 2.65 dB | - | 33dBm | 56dBm | No | RoHS Compliant | ||
![]() PE42556DI-Z pSemi | In Stock | - | Datasheet | - | 14-XFBGA, FCDSBGA | 14 | 14-FlipChip (1.1x2) | -40°C~85°C | Tape & Reel (TR) | UltraCMOS®, HaRP™ | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3V~3.6V | 13.5GHz | 3.3V | SPDT | 13.5GHz | 50Ohm | SPDT | Absorptive | 9kHz~13.5GHz | 1.74dB | 17.5dB | 2.65 dB | Cellular | 33dBm | 56dBm | No | RoHS Compliant | ||
![]() 4246-51 pSemi | In Stock | - | Datasheet | - | 6-VDFN Exposed Pad | - | 6-DFN (3x3) | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 3V | - | - | SPST | 5GHz | 50Ohm | - | Absorptive | 1MHz~5GHz | 1.3dB | 44dB | - | - | - | 50dBm (min) | - | - |