- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Output Type
- Number of Pins
- Lead Free
- Max Supply Voltage
- Accuracy
- Pressure Type
- Weight
- Max Pressure
Attribute column
Manufacturer
pSemi Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Accuracy | Response Time | Halogen Free | Pressure Type | Port Style | Resolution | Max Pressure | Ambient Temperature Range High | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX2200A NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 4 | 1.607843 g | SIP | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 10 V | Bulk | - | PCB | - | 125 °C | -40 °C | 40 mV | Wheatstone Bridge | - | - | 16 V | 10 V | - | 6 mA | - | 1 % | - | Not Halogen Free | Absolute | No Port | - | 116.03 PSI | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() MPX5100GP NXP Semiconductors | In Stock | - | Datasheet | Gold | Through Hole | 6 | 3.376286 g | SIP | Compliant | 8542310000, 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Bulk | - | PCB | - | 125 °C | -40 °C | 4.7 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | - | 7 mA | - | 2.5 % | - | Not Halogen Free | Gauge | Barbed | - | 58.02 PSI | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPXM2102AS NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 5 | 527.811422 mg | SMD/SMT | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Bulk | - | PCB | - | 125 °C | -40 °C | 40 mV | Wheatstone Bridge | - | - | 16 V | 10 V | - | 6 mA | - | 0.5 % | 1 ms | Halogen Free | Absolute | Barbless | - | 58.02 PSI | - | - | - | - | - | No | No SVHC | - | ||
![]() MPXV7002DP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | 2.222886 g | SMD/SMT | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | PCB | - | 60 °C | -10 °C | 4.5 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | - | 10 mA | 10 mA | 2.5 % | 1 ms | Not Halogen Free | Differential | Barbed | - | 10.88 PSI | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPX5700D NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 6 | 1.865058 g | SIP | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Bulk | - | PCB | - | 125 °C | -40 °C | 4.7 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | - | 7 mA | - | 2.5 % | - | - | Differential | No Port | - | 406.11 PSI | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPXHZ6116A6T1 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | 374.695647 mg | SOIC | Compliant | - | - | - | - | PCB | - | 125 °C | -40 °C | 4.645 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | - | 10 mA | - | 1.5 % | - | - | Absolute | No Port | - | 58.02 PSI | - | - | - | - | - | - | - | - | ||
![]() MPXV2202DP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | 2.222886 g | SMD/SMT | Compliant | 8542390000 | - | - | - | PCB | - | 125 °C | -40 °C | 40 mV | Wheatstone Bridge | 10 V | - | 16 V | - | - | 6 mA | - | 0.5 % | - | Halogen Free | Differential | Barbed | - | 58.02 PSI | - | - | - | - | - | No | - | Lead Free | ||
![]() SA56004ED NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOT-96-8 | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | Digital | - | 2-Wire, I2C, SMBus | - | - | - | - | - | - | - | - | - | - | 1.375 B | - | - | - | - | - | - | - | - | Lead Free | ||
![]() KTY84/150,153 NXP Semiconductors | In Stock | - | Datasheet | Tin | Through Hole | - | - | - | Compliant | - | - | - | - | - | - | 300 °C | -40 °C | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MPXM2202A NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 374.809045 mg | SMD/SMT | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Bulk | - | PCB | - | 125 °C | -40 °C | 40 mV | Wheatstone Bridge | 10 V | - | 16 V | - | - | 6 mA | - | 0.5 % | - | - | Absolute | No Port | - | 58.02 PSI | - | - | - | - | - | No | - | Lead Free | ||
![]() MPXV7025DP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | 2.222886 g | SMD/SMT | Compliant | 8542310000, 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | PCB | - | 125 °C | -40 °C | 4.7 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | - | 7 mA | - | 5 % | - | Not Halogen Free | Differential | Barbed | - | 29.01 PSI | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPX2200AP NXP Semiconductors | In Stock | - | Datasheet | - | Screw | 4 | 3.183198 g | SIP | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 10 V | Bulk | - | PCB | - | 125 °C | -40 °C | 40 mV | Wheatstone Bridge | - | - | 16 V | 10 V | - | 6 mA | - | 1 % | 1 ms | Not Halogen Free | Absolute | Barbed | - | 116.03 PSI | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() NE1617ADS/G NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SSOP | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MPX5700AP NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 6 | 3.376286 g | SIP | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | PCB | - | 125 °C | -40 °C | 4.7 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | 7 mA | 7 mA | - | 2.5 % | 1 ms | Not Halogen Free | Absolute | Barbed | - | 102 PSI | 125 °C | - | 33.09 mm | - | - | No | No SVHC | Lead Free | ||
![]() LM75AD NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SO | Compliant | - | - | - | - | - | - | 125 °C | -55 °C | - | Digital | - | 2-Wire, I2C, Serial | 5.5 V | 2.8 V | - | - | - | - | - | - | - | - | 1.375 B | - | - | - | - | - | - | No | - | Lead Free | ||
![]() KTY81/210 NXP Semiconductors | In Stock | - | Datasheet | - | - | 2 | - | SOD | Compliant | - | - | Bulk | 1 % | - | 2 kΩ | 150 °C | -55 °C | - | Analog | - | - | 20.2 V | 19.8 V | - | - | - | 1.3 % | - | - | - | - | - | - | - | 4 mm | 5.2 mm | - | 4.2 mm | No | No SVHC | Lead Free | ||
![]() PCT2075D,118 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOT-96-1 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | 125 °C | -55 °C | - | Digital, I2C | - | 2-Wire, I2C, Serial | 5.5 V | 2.7 V | - | 125 µA | - | - | - | - | - | - | 1.375 B | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPL115A2 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | 31.297874 mg | LGA | Compliant | - | - | - | - | PCB | - | 105 °C | -40 °C | - | I2C | 3.3 V | - | 5.5 V | - | - | 5 µA | - | 1 % | - | - | Absolute | No Port | - | 145.04 PSI | - | - | 1.2 mm | 5 mm | 3 mm | No | No SVHC | - | ||
![]() MPXV5004DP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | 2.222886 g | SMD/SMT | Compliant | 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | PCB | - | 85 °C | 0 °C | 4.9 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | 10 mA | 10 mA | - | 1.5 % | - | Not Halogen Free | Differential | Barbed | - | 2.32 PSI | 85 °C | - | 9.906 mm | - | - | No | No SVHC | Lead Free | ||
![]() MPX2200D NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 4 | 1.607843 g | SIP | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Bulk | - | PCB | - | 125 °C | -40 °C | - | Wheatstone Bridge | - | - | 16 V | 10 V | - | 6 mA | - | 0.25 % | - | - | Differential | No Port | - | 116.03 PSI | - | - | - | - | - | No | No SVHC | Lead Free |