- Housing
- Ihs Manufacturer
- Mounting Feature
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Output Interface Type
- Output Range
- Output Type
- Package Shape/Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Equivalence Code | Package Shape/Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | ECCN Code | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Screening Level | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Operating Current-Max | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMZ80 NXP Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | NXP SEMICONDUCTORS | 150 °C | -40 °C | PLASTIC/EPOXY | SOP8,.24 | RECTANGULAR | Obsolete | 5.5 V | 4.5 V | EAR99 | - | unknown | 4.9 mm | 3.9 mm | DIGITAL VOLTAGE | SOLDER | AEC-Q100; ISO 26262 | ANGLE SENSOR | PLASTIC | 1-4V | 1-WIRE INTERFACE | 13 mA | 1.75 mm | ||
![]() KMA310 NXP Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | NXP SEMICONDUCTORS | 180 °C | -40 °C | - | - | RECTANGULAR | End Of Life | 5.5 V | 4.5 V | - | AEC-Q100; ISO 26262 | unknown | - | - | DIGITAL VOLTAGE | SOLDER | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | PLASTIC | 1-4V | 1-WIRE INTERFACE | 13 mA | - |