- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Surface Mount
- Analog IC - Other Type
- JESD-30 Code
Attribute column
Manufacturer
pSemi Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Accuracy-Max (Cel) | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Shape/Style | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Body Length or Diameter | Body Breadth | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Number of Bits | Seated Height-Max | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCT2075GV NXP Semiconductors | In Stock | - | Datasheet | YES | - | 6 | - | NXP SEMICONDUCTORS | 125 °C | -55 °C | PLASTIC/EPOXY | TSOP | TSOP6,.11,37 | - | RECTANGULAR | - | SMALL OUTLINE, THIN PROFILE | Obsolete | - | - | - | 3.3 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | R-PDSO-G6 | - | - | 5.5 V | MILITARY | 2.7 V | - | ANALOG CIRCUIT | - | 1.1 mm | - | - | - | - | 2.9 mm | 1.5 mm | - | ||
![]() PCT2075D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | SOP-8 | - | - | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCT2075TP NXP Semiconductors | In Stock | - | Datasheet | YES | - | 8 | - | NXP SEMICONDUCTORS | 125 °C | -55 °C | PLASTIC/EPOXY | HVSON | HWSON-8 | - | RECTANGULAR | - | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 3.3 V | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | unknown | R-PDSO-N8 | - | - | 5.5 V | MILITARY | 2.7 V | - | ANALOG CIRCUIT | - | 0.75 mm | - | - | - | - | 3 mm | 2 mm | - | ||
![]() SE97TP NXP Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | 3 Cel | NXP SEMICONDUCTORS | 125 °C | -40 °C | PLASTIC/EPOXY | - | 3 X 2 MM, 0.80 MM HEIGHT, PLASTIC, MO-229, SOT-1069, HWSON-8 | SOLCC8,.11,20 | - | RECTANGULAR | - | Obsolete | Yes | 3.6 V | 3 V | - | e3 | Matte Tin (Sn) | - | - | - | - | - | unknown | - | 3 mm | 2 mm | - | - | - | SOLDER | - | 11 | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | PLASTIC | 2-WIRE INTERFACE | 0.4 mA | - | - | 0.8 mm |