- Series
- Mounting Type
- Operating Temperature
- Driver Circuitry
- Height Seated (Max)
- Input Type
- Operating Mode
- Port Location
- Size / Dimension
- Termination
- Voltage Range
- Voltage Rated
Attribute column
Manufacturer
PUI Audio Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Frequency | Approval Agency | Operating Mode | Input Type | Current - Supply | Voltage Range | Sensing Method | Washable | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVW-15SBW-BL-12 PUI Audio, Inc. | In Stock | - | - | - | Base | Base Mount | - | 300.278149g | 12V | -10°C~55°C | Bulk | - | AVW | 3.622Dia 92.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 55°C | -10°C | White | IP54 - Dust Protected, Water Resistant | Multiple | - | Pin Selectable, Visual Indicator | DC | - | 9V~18V | - | - | Top | 83dB @ 12V, 100cm | Indicator, Internally Driven | Variable | 3.602 91.50mm | - | - | RoHS Compliant | IP54 | ||
![]() VW-35SBR-RL PUI Audio, Inc. | In Stock | - | - | - | Base, Flush | Base Mount | - | 99.790321g | 24V | -10°C~55°C | Bulk | - | VW | 3.661Dia 93.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 55°C | -10°C | Red | IP54 - Dust Protected, Water Resistant | - | - | Siren, Visual Indicator | DC | 6mA | 9V~28V | - | - | Top | - | Indicator, Internally Driven | - | 2.146 54.50mm | - | - | RoHS Compliant | IP42 | ||
![]() AW-10CSW PUI Audio, Inc. | In Stock | - | - | - | Base | Base Mount | - | 108.862169g | 24V | -25°C~70°C | Bulk | - | AW | 3.386Lx3.386W 86.00mmx86.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 70°C | -25°C | White | IP33 | Multiple | - | Pin Selectable | DC | 18mA | 9V~28V | - | - | Top | - | Indicator, Internally Driven | Variable | 1.673 42.50mm | - | - | RoHS Compliant | IP33 | ||
![]() AT-1220-TWT-5V PUI Audio, Inc. | In Stock | - | - | - | Panel | Through Hole | - | - | 5V | -20°C~60°C | Bulk | - | AT | 0.472Dia 12.00mm | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 2.048kHz | - | Single Tone | Peak-Peak Signal | 45mA | 3V~8V | Magnetic | No | Top | 85dB @ 5V, 10cm | Transducer, Externally Driven | - | 0.374 9.50mm | - | - | Non-RoHS Compliant | - | ||
![]() AT-1340-TT PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | Bulk | - | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 4kHz | - | - | - | - | - | Magnetic | No | - | - | Transducer, Externally Driven | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AI-420A PUI Audio, Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | 12V | - | Bulk | - | AI | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.8kHz | - | - | DC | - | - | - | No | - | - | Indicator, Internally Driven | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SMT-0927-S-3 PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 3.6V | - | Tape & Reel (TR) | - | SMT-09 | 0.354Lx0.354W 9.00mmx9.00mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | 2.67kHz | - | - | Zero-Peak Signal | - | - | Magnetic | No | Side | - | Transducer, Externally Driven | - | 0.177 4.50mm | 8.9916mm | 8.9916mm | Non-RoHS Compliant | - | ||
![]() AI-431 PUI Audio, Inc. | In Stock | - | - | - | - | Panel Mount, Flange | - | - | 12V | - | Bulk | 2012 | AI | 1.646Dia 41.80mm | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | Indicator, Internally Driven | - | 0.630 16.00mm | - | - | Non-RoHS Compliant | - | ||
![]() AI-380 PUI Audio, Inc. | In Stock | - | - | - | - | Panel Mount | - | - | 12V | - | Tray | 2012 | AI | 1.693Dia 43.00mm | Obsolete | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.256 (6.50mm) | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | Indicator, Internally Driven | - | 1.299 33.00mm | - | - | Non-RoHS Compliant | - | ||
![]() SMT-12 PUI Audio, Inc. | In Stock | - | - | - | - | Surface Mount | - | - | - | - | Tube | 2010 | SMT | 0.492Lx0.492W 12.50mmx12.50mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transducer, Externally Driven | - | 0.264 6.70mm | - | - | Non-RoHS Compliant | - | ||
![]() SMI-1027-TW-3V-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | - | - | 3V | -30°C~70°C | Tape & Reel (TR) | - | SMI | 0.382Lx0.382W 9.70mmx9.70mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | - | 2.7kHz | - | Single Tone | DC | 30mA | 2V~5V | - | - | Top | 80dB @ 3V, 10cm | Indicator, Internally Driven | - | 0.197 5.00mm | - | - | ROHS3 Compliant | Washable | ||
![]() AI-4228-P-C28D-R PUI Audio, Inc. | In Stock | - | - | - | - | Panel Mount | - | - | 12V | -30°C~85°C | Bulk | 2010 | AI | 1.673Dia 42.50mm | Obsolete | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.256 (6.50mm) | - | - | - | - | 2.8kHz | cUL, UL | Single Tone | DC | 10mA | 6V~28V | - | - | Top | 90dB @ 12V, 10cm | Indicator, Internally Driven | - | 1.299 33.00mm | - | - | - | - | ||
![]() AT-2532-ST-R PUI Audio, Inc. | In Stock | - | - | - | - | Through Hole | - | - | 10V | -30°C~115°C | Tray | 2010 | AT | 0.945Lx0.394W 24.00mmx10.00mm | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 3.2kHz | - | Single Tone | Peak-Peak Signal | 10mA | 5V~24V | - | - | Side | 90dB @ 10V, 10cm | Transducer, Externally Driven | - | 1.004 25.50mm | - | - | - | - | ||
![]() AI-4228-P-SP28D-R PUI Audio, Inc. | In Stock | - | - | - | - | Panel Mount | - | - | 12V | -30°C~85°C | Bulk | 2010 | AI | 1.673Dia 42.50mm | Obsolete | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.256 (6.50mm) | - | - | - | - | 2.8kHz | cUL, UL | Pulse, Slow | DC | 10mA | 6V~28V | - | - | Top | 90dB @ 12V, 10cm | Indicator, Internally Driven | 1.2 PPS | 1.299 33.00mm | - | - | - | - | ||
![]() AI-4228-P-SP18-R PUI Audio, Inc. | In Stock | - | - | - | - | Panel Mount | - | - | 12V | -30°C~85°C | Bulk | 2010 | AI | 1.673Dia 42.50mm | Obsolete | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.256 (6.50mm) | - | - | - | - | 2.9kHz | cUL, UL | Pulse, Slow | DC | 16mA | 7V~18V | - | - | Top | 108dB @ 12V, 10cm | Indicator, Internally Driven | 1.2 PPS | 1.299 33.00mm | - | - | - | - | ||
![]() SMT-1027-S-2-R PUI Audio, Inc. | In Stock | - | - | - | - | Surface Mount | - | - | 3.6V | -30°C~70°C | Tape & Reel (TR) | 2006 | SMT | 0.335Lx0.402W 8.50mmx10.20mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | 2.7kHz | - | Single Tone | Zero-Peak Signal | 90mA | 2.5V~4.5V | - | - | Side | 87dB @ 3.6V, 10cm | Transducer, Externally Driven | - | 0.126 3.20mm | - | - | - | - | ||
![]() AI-1450-TW-LW80-WP-R PUI Audio, Inc. | In Stock | - | - | - | - | Custom | - | - | 12V | -30°C~85°C | Bulk | 2010 | AI | 0.551Dia 14.00mm | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | - | 5kHz | - | Single Tone | DC | 35mA | 9V~16V | - | - | Top | 90dB @ 12V, 10cm | Indicator, Internally Driven | - | 0.394 10.00mm | - | - | - | - | ||
![]() AT-5030-TF-2-LW100-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | - | Panel Mount, Flange | - | - | 24V | -20°C~80°C | - | - | AT | 1.181Dia 30.00mm | Active | Not Applicable | Wire Leads | - | - | - | - | 3kHz | - | Single Tone | Peak-Peak Signal | 12mA | - | - | - | Top | 106dB @ 24V, 30cm | Transducer, Externally Driven | - | 0.728 18.50mm | - | - | ROHS3 Compliant | - | ||
![]() SMT-901 PUI Audio, Inc. | In Stock | - | - | - | - | Surface Mount | - | - | 5V | - | Tape & Reel (TR) | 2012 | SMT | 0.335Lx0.335W 8.50mmx8.50mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | - | - | - | Zero-Peak Signal | - | - | - | - | - | - | Transducer, Externally Driven | - | 0.157 4.00mm | - | - | Non-RoHS Compliant | - | ||
![]() AI-185 PUI Audio, Inc. | In Stock | - | - | - | - | Through Hole | - | - | 5V | - | Tray | 2012 | AI | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | Indicator, Internally Driven | - | - | - | - | Non-RoHS Compliant | - |