- Series
- Type
- Packaging
- Shape
- Height Seated (Max)
- Size / Dimension
- Termination
- Port Location
- Frequency
- Impedance
- Operating Temperature
- Product
Attribute column
Manufacturer
PUI Audio Speakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shape | Material - Cone | Material - Magnet | Cone Material | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Magnet Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Sound Pressure Level | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power Rating | Technology | Ingress Protection | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Impedance | Operating Mode | Input Type | Power - Max | Current - Supply | Voltage Range | Frequency Range | Self Resonant Frequency | Power - Rated | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Efficiency - dBA | Efficiency - Type | Efficiency - Testing | Product | Distortion Rating | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMTB-0927-TW-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Round | - | - | - | 800 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 95 dBA | 3 V | 3 V | -40°C ~ 105°C | Cut Tape | SMTB | 0.362 Dia (9.20mm) | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | 4.5 mm | 80 mA | 2.7 kHz | Solder Pad | - | 16 Ohms | - | Zero-Peak Signal | - | 80mA | 2 ~ 5V | - | 2.7 kHz | - | Top | 95dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | 9.2 mm | 4.5 mm | 0.189 (4.80mm) | - | - | Washable | ||
![]() SMT-0540-T-9-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 2500 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 80 dBA | 3 V | 3 V | -20°C ~ 70°C | Cut Tape | SMT-0540 | 0.197 L x 0.197 W (5.00mm x 5.00mm) | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | 2 mm | 100 mA | 4 kHz | Gullwing Lead | - | 12 Ohms | - | Zero-Peak Signal | - | 100mA | 2 ~ 5V | - | 4 kHz | - | Top | 80dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 2 mm | 0.087 (2.20mm) | 5 mm | 5 mm | - | ||
![]() AT-1620-TWT-HT-R PUI Audio, Inc. | In Stock | - | - | Through Hole | - | - | - | - | 50 | - | - | + 85 C | PUI Audio, Inc. | - 40 C | - | Tray | Active | - | 90 dBA | 6 V | 6 V | -40°C ~ 85°C | Tray | AT | 1.890 L x 1.122 W (48.00mm x 28.50mm) | PC Pins | Electromagnetic | - | Electromechanical/Magnetic | - | - | 40 mA | 2.048kHz | - | - | - | - | Zero-Peak Signal | - | 40mA | 3 ~ 8V | - | 2048 kHz | - | Top | 90dB @ 6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | - | 1.280 (32.50mm) | - | - | Washable | ||
![]() AT-3045-TF-LW110-2-R PUI Audio, Inc. | In Stock | - | - | Panel Mount, Flange | - | - | - | - | 300 | - | - | + 70 C | PUI Audio, Inc. | - 20 C | - | Bag | Active | - | 90 dBA | 10 V | 10 V | -20°C ~ 70°C | - | AT | 1.181 Dia (30.00mm) | Wire Leads | Electromagnetic | - | Piezo | - | - | 10 mA | 4kHz | - | - | - | - | Peak-Peak Signal | - | 10mA | 1 ~ 30V | - | 4 kHz | - | Top | 90dB @ 10V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | - | 0.197 (5.00mm) | - | - | - | ||
![]() SMTB-1240-S-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 1000 | - | - | + 85 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 75 dBA | 3 V | 3 V | -40°C ~ 85°C | MouseReel | SMTB | 0.472 L x 0.472 W (12.00mm x 12.00mm) | Solder Pads | Piezoelectric | - | Piezo | - | 3 mm | 3 mA | 4 kHz | Solder Pad | - | - | - | Peak-Peak Signal | - | 3mA | 1 ~ 25V | - | 4 kHz | - | Side | 75dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.130 (3.30mm) | 12 mm | 12 mm | - | ||
![]() AS11508AR-R PUI Audio, Inc. | In Stock | - | - | - | Round | Aluminum (AI) | Ferrite | Aluminum | 12 | 80Hz | Ferrite | + 60 C | PUI Audio, Inc. | - 20 C | - | Box | Active | - | 84 dBA | - | - | -20°C ~ 60°C | Bulk | AS | 4.528 Dia (115.00mm) | Quick Connect | Speaker | - | Magnetic | - | - | - | 80 Hz to 15 kHz | Quick Connect | - | 8 Ohms | - | - | 40 W | - | - | 80 Hz ~ 15 kHz | 80 Hz | 20 W | Top | - | - | - | 84.00 | Sound Pressure Level (SPL) | 1M | Speakers | - | - | 115 mm | - | 2.185 (55.50mm) | 55.5 mm | - | - | ||
![]() SMTB-0940-T-3V-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 2000 | - | - | + 85 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 70 dBA | 3 V | 3 V | -40°C ~ 85°C | Cut Tape | SMTB | 0.354 L x 0.354 W (9.00mm x 9.00mm) | Solder Pads | Piezoelectric | - | Piezo | - | 1.8 mm | 3 mA | 4 kHz | Solder Pad | - | - | - | Peak-Peak Signal | - | 3mA | 1 ~ 25V | - | 4 kHz | - | Top | 65dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 1.8 mm | 0.091 (2.30mm) | 9 mm | 9 mm | - | ||
![]() AS05004MR-3-R PUI Audio, Inc. | In Stock | - | - | - | Round | Polyester, Polyethylene Terephthalate (PET) | Nd-Fe-B | Mylar | 40 | 350Hz | Neodymium (Nd) | + 60 C | PUI Audio, Inc. | - 20 C | - | Tray | Active | - | 100 dBA | - | - | -20°C ~ 60°C | Tray | AS | 1.969 Dia (50.00mm) | Solder Pads | Speaker | - | Magnetic | - | - | - | 0 Hz to 20 kHz | SMD/SMT | - | 4 Ohms | - | - | 2 W | - | - | 350 Hz ~ 20 kHz | 350 Hz | 1.5 W | Top | - | - | - | 100.00 | Sound Pressure Level (SPL) | 1.5W/100mm | Speakers | 5% Max | - | 50 mm | - | 0.283 (7.20mm) | 7.2 mm | - | - | ||
![]() AS04032PR-R PUI Audio, Inc. | In Stock | - | - | - | Round | Paper | Nd-Fe-B | Paper | 25 | 600Hz | Neodymium Iron Boron (NdFeB) | - | PUI Audio, Inc. | - | - | Tray | Active | Details | 78 dBA | - | - | -20°C ~ 60°C | Tray | AS | 1.575 Dia (40.00mm) | Solder Eyelet(s) | Electromagnetic | 200 mW | Magnetic | - | 2.4 mm | - | 5 kHz | Solder Lug | - | 32 Ohms | - | - | 2 W | - | - | 600 Hz ~ 5 kHz | - | 1 W | Top | - | - | - | 78.00 | Sound Pressure Level (SPL) | 1W/1M | Speakers | 5% Max | - | 40 mm | - | 0.417 (10.60mm) | - | - | - | ||
![]() SMT-1027-S-HT-2-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 1000 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 95 dBA | 3.6 V | 3.6 V | -40°C ~ 105°C | Cut Tape | SMT-10 | 0.394 L x 0.394 W (10.00mm x 10.00mm) | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | 3.3 mm | 100 mA | 2.7 kHz | Gullwing Lead | - | 18 Ohms | - | Zero-Peak Signal | - | 100mA | 2 ~ 5V | - | 2.7 kHz | - | Top | 95dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3.3 mm | 0.142 (3.60mm) | 10 mm | 10 mm | - | ||
![]() AS04008MR-21-R PUI Audio, Inc. | In Stock | - | - | - | Round | Polyester, Polyethylene Terephthalate (PET) | Nd-Fe-B | Mylar | 25 | 630Hz | Neodymium (Nd) | + 60 C | PUI Audio, Inc. | - 20 C | - | Box | Active | - | 89 dBA | - | - | -20°C ~ 60°C | Bulk | AS | 1.575 Dia (40.00mm) | Solder Pads | Speaker | - | Magnetic | - | - | - | 0 Hz to 6 kHz | SMD/SMT | - | 8 Ohms | - | - | 1.5 W | - | - | 630 Hz ~ 6 kHz | 630 Hz | 1 W | Top | - | - | - | 89.00 | Sound Pressure Level (SPL) | 1W/1M | Speakers | - | - | 40 mm | - | 0.197 (5.00mm) | 5 mm | - | - | ||
![]() SMT-0825-S-HT-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 1000 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 83 dBA | 3.6 V | 3.6 V | -20°C ~ 70°C | Cut Tape | SMT-08 | 0.335 L x 0.335 W (8.50mm x 8.50mm) | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | - | 80 mA | 2.5kHz | Gullwing Lead | - | - | - | Zero-Peak Signal | - | 80mA | 2 ~ 5V | - | 2.5 kHz | - | Side | 83dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.130 (3.30mm) | 8.5 mm | 8.5 mm | - | ||
![]() AS09008PO-11-WR-R PUI Audio, Inc. | In Stock | - | - | - | Rectangular | - | Ferrite | - | 40 | 180Hz | Ferrite | + 65 C | PUI Audio, Inc. | - 20 C | Panel Mount | Tray | Active | Details | 85 dBA | - | - | -20°C ~ 65°C | - | AS | 3.543 L x 1.969 W (90.00mm x 50.00mm) | Solder Eyelet(s) | Water Resistant Cone | 5 W | Magnetic | Water Resistant | 38.5 mm | - | 180 Hz | Solder Lug | - | 8 Ohms | - | - | 8 W | - | - | 180 Hz ~ 10 kHz | 180 Hz | 5 W | Top | - | - | - | 85.00 | Sound Pressure Level (SPL) | 1W/500mm | Speakers | - | - | - | 38.5 mm | 1.516 (38.50mm) | 90 mm | 50 mm | - | ||
![]() SMT-1427-S-5V-HT-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Rectangular | - | - | - | 750 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 90 dBA | 5 V | 5 V | -40°C ~ 105°C | Cut Tape | SMT-14 | 0.551 L x 0.433 W (14.00mm x 11.00mm) | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | 3.2 mm | 60 mA | 2.7 kHz | Solder Pad | - | 40 Ohms | - | Zero-Peak Signal | - | 60mA | 3 ~ 7V | - | 2.7 kHz | - | Side | 90dB @ 5V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3.2 mm | 0.138 (3.50mm) | 14 mm | 11 mm | - | ||
![]() SMT-0830-T-HT-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 1000 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 90 dBA | 3.6 V | 3.6 V | -40°C ~ 105°C | MouseReel | SMT-08 | 0.335 L x 0.335 W (8.50mm x 8.50mm) | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | 4 mm | 100 mA | 3 kHz | Gullwing Lead | - | 16 Ohms | - | Zero-Peak Signal | - | 100mA | 2 ~ 5V | - | 3 kHz | - | Top | 90dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 4 mm | 0.169 (4.30mm) | 8.5 mm | 8.5 mm | - | ||
![]() SMT-1820-T-12V-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 250 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 90 dBA | 12 V | 12 V | -40°C ~ 105°C | Cut Tape | SMT-18 | 0.709 L x 0.709 W (18.00mm x 18.00mm) | Solder Pads | Electromagnetic | - | Piezo | - | - | 15 mA | 2kHz | Gullwing Lead | - | - | - | Peak-Peak Signal | - | 15mA | 1 ~ 25V | - | 2 kHz | - | Top | 90dB @ 12V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 8 mm | 0.335 (8.50mm) | 18 mm | 18 mm | - | ||
![]() SMT-0540-T-10-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 2000 | - | - | + 70 C | PUI Audio, Inc. | - 30 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 78 dBA | 3 V | 3 V | -30°C ~ 70°C | Cut Tape | SMT | 0.197 L x 0.197 W (5.00mm x 5.00mm) | Solder Pads | Electromagnetic | - | - | - | 3 mm | 45 mA | 4 kHz | Gullwing Lead | - | 35 Ohms | - | DC | - | 45mA | 2 ~ 4V | - | 4 kHz | - | Top | 78dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.126 (3.20mm) | 5 mm | 5 mm | - | ||
![]() SMT-0827-S-10-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 1000 | - | - | + 70 C | PUI Audio, Inc. | - 30 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 82 dBA | 3.6 V | 3.6 V | -30°C ~ 70°C | Cut Tape | SMT | 0.315 L x 0.299 W (8.00mm x 7.60mm) | Solder Pads | Electromagnetic | - | - | - | 3 mm | 45 mA | 2.731 kHz | Gullwing Lead | - | 52 Ohms | - | DC | - | 45mA | 2.5 ~ 4.5V | - | 2.731 kHz | - | Top | 82dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.126 (3.20mm) | 8 mm | 8 mm | - | ||
![]() SMT-0927-S-14-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | - | 1000 | - | - | + 70 C | PUI Audio, Inc. | - 30 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 87 dBA | 3.6 V | 3.6 V | -30°C ~ 70°C | Cut Tape | SMT | 0.335 L x 0.335 W (8.50mm x 8.50mm) | Solder Pads | Electromechanical | - | - | - | 4 mm | 45 mA | 2.731 kHz | Gullwing Lead | - | 52 Ohms | - | DC | - | 45mA | 2.5 ~ 4.5V | - | 2.731 kHz | - | Top | 87dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.165 (4.20mm) | 8.5 mm | 8.5 mm | - | ||
![]() SMS-2030MS PUI Audio, Inc. | In Stock | - | - | - | Square | Polyimide (PI) | - | Mylar | - | 760Hz | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 91 dBA | - | - | -40°C ~ 105°C | Reel | SMS | 0.787 L x 0.787 W (20.00mm x 20.00mm) | Solder Pads | Electromagnetic | 500 mW | - | - | 4.7 mm | - | 760 Hz | Solder Pad | - | 30 Ohms | - | - | 800 mW | - | - | 760 Hz ~ 10 kHz | - | 500 mW | Top | - | - | - | 91.00 | Sound Pressure Level (SPL) | 500mW/100mm | Speakers | - | - | - | 7 mm | 0.185 (4.70mm) | 20 mm | 20 mm | - |