- Series
- Type
- Packaging
- Shape
- Height Seated (Max)
- Size / Dimension
- Termination
- Port Location
- Frequency
- Impedance
- Operating Temperature
- Product
Attribute column
Manufacturer
PUI Audio Speakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shape | Material - Cone | Material - Magnet | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Magnet Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Sound Pressure Level | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Power Rating | Technology | Ingress Protection | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Impedance | Operating Mode | Input Type | Power - Max | Current - Supply | Voltage Range | Frequency Range | Self Resonant Frequency | Power - Rated | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Efficiency - dBA | Efficiency - Type | Efficiency - Testing | Product | Distortion Rating | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMT-1320-T-HT-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | 250 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 90 dBA | 12 V | 12 V | -40°C ~ 105°C | Cut Tape | SMT-13 | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | - | 40 mA | 2kHz | Gullwing Lead | - | - | - | Zero-Peak Signal | - | 40mA | 8 ~ 16V | - | 2 kHz | - | Top | 90dB @ 12V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 10 mm | 0.406 (10.30mm) | 13 mm | 13 mm | - | ||
![]() SMT-0827-S-HT-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | 1000 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 85 dBA | 3.6 V | 3.6 V | -40°C ~ 105°C | Cut Tape | SMT-08 | 0.335 L x 0.335 W (8.50mm x 8.50mm) | - | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | - | 100 mA | 2.7kHz | Gullwing Lead | - | - | - | Zero-Peak Signal | - | 100mA | 2 ~ 5V | - | 2.7 kHz | - | Side | 85dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.130 (3.30mm) | 8.5 mm | 8.5 mm | - | ||
![]() SMT-1640-S-4-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | 600 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 85 dBA | 5 V | 5 V | -40°C ~ 105°C | Cut Tape | SMT-16 | 0.630 L x 0.630 W (16.00mm x 16.00mm) | - | Solder Pads | Electromagnetic | - | Piezo | - | - | 5 mA | 4kHz | Gullwing Lead | - | - | - | Peak-Peak Signal | - | 5mA | 1 ~ 25V | - | 4 kHz | - | Side | 85dB @ 5V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 2.5 mm | 0.110 (2.80mm) | 16 mm | 16 mm | - | ||
![]() AT-3411-T-HT-LW110-R PUI Audio, Inc. | In Stock | - | - | Panel Mount, Flange | - | - | - | 300 | - | - | + 85 C | PUI Audio, Inc. | - 30 C | - | Tray | Active | - | 85 dBA | 9 V | 9 V | -30°C ~ 85°C | Tray | AT | 0.913 Dia (23.20mm) | - | Wire Leads | Electromagnetic | - | Piezo | - | - | 9 mA | 1.1kHz | - | - | - | - | Peak-Peak Signal | - | 9mA | 1 ~ 30V | - | 1.1 kHz | - | Top | 85dB @ 9V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | - | 0.366 (9.30mm) | - | - | - | ||
![]() AB1541B-LW100-4-R PUI Audio, Inc. | In Stock | - | - | - | Round | - | - | - | - | - | + 60 C | - | - 20 C | Flush Mount | - | - | - | - | - | - | - | - | - | - | - | - | Piezoelectric | - | - | - | 0.18 mm | - | 4.1 kHz | Wire Leads | - | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Benders | - | - | 15 mm | - | - | - | - | - | ||
![]() SMT-1427-S-7-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Rectangular | - | - | 750 | - | - | + 105 C | PUI Audio, Inc. | - 40 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 90 dBA | 3 V | 3 V | -40°C ~ 105°C | Cut Tape | SMT-14 | 0.551 L x 0.433 W (14.00mm x 11.00mm) | - | Solder Pads | Electromagnetic | - | Electromechanical/Magnetic | - | - | 80 mA | 2.7kHz | Gullwing Lead | - | - | - | Zero-Peak Signal | - | 80mA | 2 ~ 5V | - | 2.7 kHz | - | Side | 90dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3.2 mm | 0.138 (3.50mm) | 14 mm | 11 mm | - | ||
![]() ASE02008MS-LW100-R PUI Audio, Inc. | In Stock | - | - | - | Square | Polyacrylonitrile Butadiene Styrene (ABS) | Nd-Fe-B | 40 | 950Hz | Neodymium Iron Boron (NdFeB) | + 70 C | PUI Audio, Inc. | - 20 C | Panel Mount | Tray | Active | - | 97 dBA | - | - | -20°C ~ 70°C | Tray | - | 0.787 L x 0.787 W (20.00mm x 20.00mm) | - | Wire Leads | Enclosed | 1 W | Magnetic | - | 7.15 mm | - | 950 Hz | Wire Leads | - | 8 Ohms | - | - | 1.3 W | - | - | 500 Hz ~ 20 kHz | - | 1 W | Top | - | - | - | 97.00 | Sound Pressure Level (SPL) | 100mm | Speakers | - | - | - | - | 0.281 (7.15mm) | 20 mm | 20 mm | - | ||
![]() AT-3050-TT-R PUI Audio, Inc. | In Stock | - | - | Through Hole | Round | - | - | 100 | - | - | + 85 C | PUI Audio, Inc. | - 40 C | PCB Mount | Tray | Active | - | 90 dBA | 18 V | 18 V | -40°C ~ 85°C | Tray | AT | 1.181 Dia (30.00mm) | - | PC Pins | Electromagnetic | - | Piezo | - | 6.8 mm | 80 mA | 5 kHz | Solder Pin | - | - | - | Peak-Peak Signal | - | 80mA | 1 ~ 85V | - | 5 kHz | - | Top | 115dB @ 18V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | 30 mm | - | 0.287 (7.30mm) | - | - | - | ||
![]() SMT-0927-T-3-R PUI Audio, Inc. | In Stock | - | - | Surface Mount | Square | - | - | 1000 | - | - | + 70 C | PUI Audio, Inc. | - 30 C | Board Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 87 dBA | 3.6 V | 3.6 V | -30°C ~ 70°C | Cut Tape | SMT | 0.335 L x 0.335 W (8.50mm x 8.50mm) | - | Solder Pads | Electromagnetic | - | - | - | 4 mm | 45 mA | 2.731 kHz | Gullwing Lead | - | 52 Ohms | - | DC | - | 45mA | 2.5 ~ 4.5V | - | 2.731 kHz | - | Top | 87dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | - | Transducers | - | - | - | 3 mm | 0.165 (4.20mm) | 8.5 mm | 8.5 mm | - | ||
![]() AS04504PR-F-WP-R PUI Audio, Inc. | In Stock | - | - | - | Round | Paper, Rubber | Nd-Fe-B | - | 110Hz | Neodymium Iron Boron (NdFeB) | + 60 C | PUI Audio, Inc. | - 20 C | Flange Mount | Tray | Active | Details | 108 dBA | - | - | -20°C ~ 60°C | Tray | AS | 1.772 Dia (45.00mm) | - | - | Waterproof | 5 W | Magnetic | IP65 - Dust Tight, Water Resistant | 24 mm | - | 110 Hz | Solder Pad | - | 4 Ohms | - | - | 6 W | - | - | 11 kHz ~ 20 kHz | - | 5 W | Top | - | - | - | 108.00 | Sound Pressure Level (SPL) | 5W/100mm | Speakers | - | IP65 | 45 mm | 24 mm | 0.945 (24.00mm) | - | - | - | ||
![]() AS05004PS-2-F-WP-R PUI Audio, Inc. | In Stock | - | - | - | Round | Copper, Paper | Nd-Fe-B | - | 200Hz | Neodymium Iron Boron (NdFeB) | + 60 C | PUI Audio, Inc. | - 20 C | Flange Mount | Tray | Active | Details | 80 dBA | - | - | -20°C ~ 60°C | Tray | AS | 1.969 L x 1.969 W (50.00mm x 50.00mm) | - | - | Waterproof | 3 W | Magnetic | IP65 - Dust Tight, Water Resistant | 18.5 mm | - | 200 Hz | Solder Pad | - | 4 Ohms | - | - | 4 W | - | - | 200 Hz ~ 19 kHz | - | 3 W | Top | - | - | - | 80.00 | Sound Pressure Level (SPL) | 1W/500mm | Speakers | - | IP65 | 50 mm | 18.5 mm | 0.728 (18.50mm) | 50 mm | 50 mm | - | ||
![]() AS02008MR-7 PUI Audio, Inc. | In Stock | - | Datasheet | - | Round | Polyethylene Terephthalate (PET) | Nd-Fe-B | - | 580Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 0.787" Dia (20.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 8 Ohms | - | - | 500 mW | - | - | 350 Hz ~ 6 kHz | - | 300 mW | Top | - | - | - | 71.00 | Sensitivity | 300mW/500mm | - | 5% @ 1kHz, 300mW | - | - | - | 0.104" (2.65mm) | - | - | - | ||
![]() AS02404PO PUI Audio, Inc. | In Stock | - | Datasheet | - | Oval, Rectangular Frame | Paper | Nd-Fe-B | - | 650Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 0.945" L x 0.472" W (24.00mm x 12.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 4 Ohms | - | - | 2.5 W | - | - | 450 Hz ~ 20 kHz | - | 2 W | Top | - | - | - | 78.00 | Sensitivity | 1W/500mm | - | 5% @ 1kHz, 1W | - | - | - | 0.189" (4.80mm) | - | - | - | ||
![]() AS03208AS-HT PUI Audio, Inc. | In Stock | - | Datasheet | - | Round, Square Frame | Aluminum (AI) | Nd-Fe-B | - | 230Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 1.248" L x 1.248" W (31.70mm x 31.70mm) | Active | None | General Purpose | - | - | IPX5 | - | - | - | - | - | 8 Ohms | - | - | 4 W | - | - | 150 Hz ~ 20 kHz | - | 3 W | Top | - | - | - | 85.00 | Sensitivity | 1W/500mm | - | 5% @ 1kHz, 1W | - | - | - | 0.667" (16.95mm) | - | - | - | ||
![]() AS03604AR PUI Audio, Inc. | In Stock | - | Datasheet | - | Round | Aluminum (AI) | Nd-Fe-B | - | 180Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 1.417" Dia (36.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 4 Ohms | - | - | 4 W | - | - | 180 Hz ~ 20 kHz | - | 3 W | Top | - | - | - | 88.00 | Sensitivity | 1W/500mm | - | 5% @ 230Hz, 3W | - | - | - | 0.358" (9.10mm) | - | - | - | ||
![]() AS02208MO PUI Audio, Inc. | In Stock | - | Datasheet | - | Oval, Rectangular Frame | Polyethylene Naphthalate (PEN) | Nd-Fe-B | - | 1.05kHz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 0.866" L x 0.354" W (22.00mm x 9.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 8 Ohms | - | - | 1.2 W | - | - | 1.05 kHz ~ 20 kHz | - | 1 W | Top | - | - | - | 76.00 | Sensitivity | 1W/500mm | - | 5% @ 1kHz, 1W | - | - | - | 0.146" (3.70mm) | - | - | - | ||
![]() AS04204PR-2 PUI Audio, Inc. | In Stock | - | Datasheet | - | Round | Paper, Polyurethane (PU) | Nd-Fe-B | - | 160Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 1.661" Dia (42.20mm) | Active | Solder Eyelet(s) | General Purpose | - | - | - | - | - | - | - | - | 4 Ohms | - | - | 12 W | - | - | 90 Hz ~ 20 kHz | - | 10 W | Top | - | - | - | 83.50 | Sensitivity | 1W/500mm | - | 5% @ 1kHz, 1W | - | - | - | 1.067" (27.10mm) | - | - | - | ||
![]() AS02204CR PUI Audio, Inc. | In Stock | - | Datasheet | - | Round | Aluminum (AI), Cloth | Nd-Fe-B | - | 850Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 0.866" Dia (22.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 4 Ohms | - | - | 3.5 W | - | - | 850 Hz ~ 20 kHz | - | 3 W | Top | - | - | - | 83.00 | Sensitivity | 1W/100mm | - | 10% @ 1kHZ, 1W | - | - | - | 0.406" (10.30mm) | - | - | - | ||
![]() AS02504AR PUI Audio, Inc. | In Stock | - | Datasheet | - | Round | Aluminum (AI) | Nd-Fe-B | - | 320Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 0.984" Dia (25.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 4 Ohms | - | - | 3.5 W | - | - | 320 Hz ~ 20 kHz | - | 3 W | Top | - | - | - | 81.00 | Sensitivity | 1W/500mm | - | 5% @ 1kHz, 1W | - | - | - | 0.378" (9.60mm) | - | - | - | ||
![]() AS04004MO-SP40 PUI Audio, Inc. | In Stock | - | Datasheet | - | Rectangular | Aluminum (AI) | Nd-Fe-B | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 1.575" L x 0.512" W (40.00mm x 13.00mm) | Active | None | General Purpose | - | - | - | - | - | - | - | - | 4 Ohms | - | - | 2.5 W | - | - | 400 Hz ~ 20 kHz | - | 2 W | Top | - | - | - | 75.00 | Sensitivity | 1W/500mm | - | 5% @ 1kHZ, 2W | - | - | - | 0.185" (4.70mm) | - | - | - |