- Connections
- Content
- Depth
- Dim
- Height
- Output current (details)
- Output voltage (max.)
- Power
- RoHS
- Type
- Weight
- Width
Attribute column
Manufacturer
PULS DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Thermal Resistance of Package | Base Product Number | CCT(K) | Connections | Contact Finish Mating | Content | Dim | Frequency-Max | Mfr | Output current (details) | Output voltage (max.) | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Ingress Protection | Depth | Base Part Number | Output | Shell Finish | Shell Size - Insert | Output Type | Number of Circuits | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Input | Ratio - Input:Output | Differential - Input:Output | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Power | Features | Height | Height Seated (Max) | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | 425g | - | SJS87 | - | Screw terminals | Gold | 1pc(s) | (W x H x D) 32 x 124 x 102 mm | - | Amphenol PCD | 8A | 12V DC | Bulk | Plastic | Active | Non-Compliant | - | -65°C ~ 125°C | - | Luminus | - | - | Crimp | Receptacle, Female Sockets | CD5.121 | 5 | - | Bayonet Lock | 5A | - | - | Environment Sealed | 102mm | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96W | - | 124mm | - | 32mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | 435g | - | - | - | Screw terminals | - | 1pc(s) | (W x H x D) 32 x 124 x 102 mm | - | - | 4A | 24V DC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | CD5.243 | - | - | - | - | - | - | - | 102mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96W | - | 124mm | - | 32mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | 425g | - | - | - | Screw terminals | - | 1pc(s) | (W x H x D) 32 x 124 x 102 mm | - | - | 5A | 24V DC | - | - | - | Non-Compliant | - | - | - | HGDFPA | - | - | - | - | Switching (Connector connection) | - | - | - | - | - | - | - | 102mm | - | - | - | - | Open-collect type | - | - | - | - | - | - | - | - | - | - | - | - | - | 120W | - | 124mm | - | 32mm | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 425g | 35°C/W | L130 | 5000K | Screw terminals | - | 1pc(s) | (W x H x D) 32 x 124 x 102 mm | - | Lumileds | 5A | 24V DC | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | LUXEON 3014 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | - | - | - | CD5.241 | - | White, Cool | - | - | - | - | - | 102mm | - | - | - | - | - | - | - | 2.95V | 116° | 60mA | 164 lm/W | 80 | 120mA | - | - | - | 29lm (Typ) | - | 120W | - | 124mm | 0.028 (0.70mm) | 32mm | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.5x11.5) | 450g | - | - | - | Spring cage terminals | - | 1pc(s) | (W x H x D) 32 x 124 x 102 mm | 2GHz | - | 5A | 24V DC | - | - | - | Non-Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | Fanout Buffer (Distribution) | - | - | - | - | 3 V ~ 3.8 V | - | - | 102mm | ICS853111-01 | ECL, LVPECL | - | - | - | 1 | - | - | - | - | - | - | - | CML, LVDS, LVPECL, SSTL | 1:9 | Yes/Yes | - | - | 120W | - | 124mm | - | 32mm |