- Operating Temperature
- Number of Outputs
- Type
- Mounting Type
- Series
- Efficiency
- Features
- Part Status
- Power (Watts)
- Size / Dimension
- Applications
- Approval Agency
Attribute column
Manufacturer
PULS AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Max Output Power | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT40.242 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | 24V | -10°C~70°C With Derating | DIMENSION Q (960W) | 5.00Lx4.33W x 4.88 H 127.0mmx110.0mmx124.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 960W | 1 | CB, cCSAus, CE, cULus, cURus | 95.2% | 500V | - | 40A | - | - | Adjustable Output, Load Sharing, PFC | RoHS Compliant | ||
![]() SL10.305 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | 48V | -25°C~70°C With Derating | SilverLine (240W) | 4.61Lx3.50W x 4.88 H 117.0mmx89.0mmx124.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 240W | 1 | CB, CE, cULus, cURus | 93.8% | - | - | 5A | - | - | Adjustable Output, Load Sharing | RoHS Compliant | ||
![]() SL5.105 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 752g | 24V | -25°C~70°C With Derating | SilverLine (120W) | 4.06Lx2.52W x 4.88 H 103.0mmx64.0mmx124.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CB, CE, cULus, cURus | 88% | - | 28V | 5A | 5A | 120W | Adjustable Output, DC Input Capable, PFC | RoHS Compliant | ||
![]() QS10.481-A1 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | 48V | -10°C~70°C With Derating | DIMENSION Q (240W) | 4.61Lx2.36W x 4.88 H 117.0mmx60.0mmx124.0mm | Active | Not Applicable | Enclosed | Hazardous Locations, ITE (Commercial) | 240W | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 500V | - | 5A | - | - | Adjustable Output, Load Sharing, PFC | RoHS Compliant | ||
![]() CP20.241-C1 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | 24V | -25°C~70°C With Derating | DIMENSION CP (480W) | 5.00Lx1.89W x 4.88 H 127.0mmx48.0mmx124.0mm | Active | Not Applicable | Enclosed, Conformal Coated | Hazardous Locations, Industrial, ITE (Commercial) | 480W | 1 | cCSAus, CE, cULus, cURus, EAC | 95.6% | 3kV | - | 20A | - | - | Adjustable Output, PFC, Universal Input | RoHS Compliant | ||
![]() CP20.481 PULS, LP | In Stock | - | Datasheet | - | - | DIN Rail | - | 48V | -25°C~70°C With Derating | DIMENSION CP (480W) | 5.00Lx1.89W x 4.88 H 127.0mmx48.0mmx124.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Laboratory | 480W | 1 | CE, cULus | 96.3% | 500V | - | 10A | - | - | Adjustable Output, IP20, Load Sharing, PFC, Universal Input | RoHS Compliant | ||
![]() CP20.241-V1 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | 24V | -25°C~70°C With Derating | DIMENSION CP (480W) | 5.00Lx1.89W x 4.88 H 127.0mmx48.0mmx124.0mm | Active | Not Applicable | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 480W | 1 | cCSAus, CE, cULus, cURus, EAC | 95.6% | - | - | 20A | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | RoHS Compliant | ||
![]() CP10.241-M1 PULS, LP | In Stock | - | Datasheet | - | - | DIN Rail | - | 24V | -25°C~70°C With Derating | DIMENSION CP (240W) | 4.61Lx1.54W x 4.88 H 117.0mmx39.0mmx124.0mm | Active | 1 (Unlimited) | Enclosed | Industrial, ITE (Commercial), Medical | 240W | 1 | CB, CE, cULus, cURus | 95.2% | 500V | - | 10A | - | - | Adjustable Output, IP20, PFC | - |