- Additional Feature
- Applications
- Backshell Material, Plating
- Base Product Number
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Current Rating (Amps)
- DC Resistance-Max
Attribute column
Manufacturer
Pulse Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | DC Resistance-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | Fastening Type | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Physical Dimension | Inductance | Shell Size, MIL | Cable Opening | Filter Type | Features | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 030-7300-0 Pulse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B8102 Pulse | In Stock | - | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | TVP00RW | Gold | Copper Alloy | 13.6 Ω | PULSE ELECTRONICS CORP | Pulse Electronics Corporation | B8102 | B8102 | Amphenol Aerospace Operations | 85 °C | -40 °C | Bulk | Active | Metal | Active | 5.65 | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | EAR99 | Receptacle, Male Pins | 56 | Olive Drab | Aviation, Marine, Military | COMMON MODE CHOKE | Threaded | - | TRAY | D | Shielded | 2 | Environment Resistant | compliant | Olive Drab Cadmium | 25-4 | L14.99XB14.99XH12.83 (mm)/L0.59XB0.59XH0.505 (inch) | 9350 µH | - | - | TELECOM FILTER | - | 12.83 mm | 14.99 mm | 14.99 mm | 100.0µin (2.54µm) | - |