Filters
  • Ihs Manufacturer
  • Manufacturer Part Number
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Diode Type
  • Breakdown Voltage-Min
  • Configuration
  • Diode Element Material
  • Number of Elements
  • Number of Terminals
  • Operating Temperature-Max

Attribute column

Manufacturer

Pulse TVS - Diodes

View Mode:
181 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Diode Element Material

Number of Terminals

Breakdown Voltage-Nom

Ihs Manufacturer

Manufacturer

Manufacturer Package Code

Manufacturer Part Number

Number of Elements

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Power Dissipation (Max)

Risk Rank

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Polarity

Configuration

Diode Type

Case Connection

Rep Pk Reverse Voltage-Max

JEDEC-95 Code

Non-rep Peak Rev Power Dis-Max

Breakdown Voltage-Min

Clamping Voltage-Max

Breakdown Voltage-Max

LCE10A
LCE10A

Pulse

In Stock

-

-

NO

SILICON

2

11 V

LITTELFUSE INC

Littelfuse Inc

CASE 8

LCE10A

1

175 °C

-55 °C

PLASTIC/EPOXY

O-PALF-W2

ROUND

LONG FORM

Active

6.5 W

1.54

Yes

e3

No

EAR99

Matte Tin (Sn)

UL RECOGNIZED

8541.10.00.50

Transient Suppressors

AVALANCHE

AXIAL

WIRE

260

unknown

40

2

O-PALF-W2

Not Qualified

UNIDIRECTIONAL

SINGLE

TRANS VOLTAGE SUPPRESSOR DIODE

ISOLATED

10 V

DO-201AD

1500 W

11.1 V

17 V

12.3 V