- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Pulse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Samacsys Description | T | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA120CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | GOOD-ARK ELECTRONICS CO LTD | - | - | 15KPA120CA | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | - | 2.23 | Yes | - | NOT SPECIFIED | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 120 V | - | 15000 W | 134 V | - | - | ||
![]() 5.0SMDJ60A Pulse | In Stock | - | - | 14 Weeks | YES | SILICON | 2 | - | BOURNS INC | - | - | 5.0SMDJ60A | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 6.5 W | NOT SPECIFIED | 1.65 | Yes | - | - | - | - | - | - | PRSM-MIN | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 60 V | DO-214AB | 5000 W | 66.7 V | - | 73.7 V | ||
![]() 1.5SMC110A Pulse | In Stock | - | - | 16 Weeks | YES | SILICON | 2 | - | BOURNS INC | - | - | 1.5SMC110A | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 0.69 | Yes | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 94 V | DO-214AB | 1500 W | 105 V | - | 116 V | ||
![]() 15KPA70CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | LITTELFUSE INC | - | CASE P600 | 15KPA70CA | 2 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 40 | 2.08 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 70 V | - | 15000 W | 78.2 V | 114 V | 85.6 V | ||
![]() 3KP120A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 140 V | LITTELFUSE INC | - | - | 3KP120A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | 40 | 5.65 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 120 V | - | 3000 W | 133 V | 193 V | 147 V | ||
![]() 20KPA44CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | LITTELFUSE INC | - | - | 20KPA44CA | 2 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 30 | 2.12 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 44 V | - | 20000 W | 49.1 V | 72.7 V | - | ||
![]() 5KP210A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 245.5 V | LITTELFUSE INC | - | - | 5KP210A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 40 | 1.5 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 210 V | - | 5000 W | 233 V | 349.5 V | 258 V | ||
![]() 3KP110A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 128.5 V | LITTELFUSE INC | - | - | 3KP110A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | 40 | 5.63 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 110 V | - | 3000 W | 122 V | 177 V | 135 V | ||
![]() 3KP12A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 14 V | LITTELFUSE INC | - | - | 3KP12A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | 40 | 8.44 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 12 V | - | 3000 W | 13.3 V | 19.9 V | 14.7 V | ||
![]() 3KP11A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 12.85 V | LITTELFUSE INC | - | - | 3KP11A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | 40 | 5.64 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 11 V | - | 3000 W | 12.2 V | 18.2 V | 13.5 V | ||
![]() 15KPA120A Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | LITTELFUSE INC | - | CASE P600 | 15KPA120A | 2 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 40 | 1.49 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 120 V | - | 15000 W | 134 V | 193 V | 146.8 V | ||
![]() 15KPA130CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | GOOD-ARK ELECTRONICS CO LTD | - | - | 15KPA130CA | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | NOT SPECIFIED | 2.25 | Yes | - | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 130 V | - | 15000 W | 145.2 V | - | - | ||
![]() 1.5KE130A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 130 V | LITTELFUSE INC | - | - | 1.5KE130A | 2 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-201 | 6.5 W | 30 | 0.54 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 111 V | DO-201 | 1500 W | 124 V | 179 V | 137 V | ||
![]() 5KP13A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 15.2 V | LITTELFUSE INC | - | - | 5KP13A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 40 | 1.43 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 13 V | - | 5000 W | 14.4 V | 21.5 V | 15.9 V | ||
![]() 15KPA78CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | GOOD-ARK ELECTRONICS CO LTD | - | - | 15KPA78CA | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | NOT SPECIFIED | 2.23 | Yes | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 78 V | - | 15000 W | 87.1 V | - | - | ||
![]() 3KP150CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | 176 V | LITTELFUSE INC | - | - | 3KP150CA | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | 40 | 5.67 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 150 V | - | 3000 W | 167 V | 243 V | 185 V | ||
![]() 5KP11CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | 12.9 V | LITTELFUSE INC | - | - | 5KP11CA | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 40 | 2.03 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 11 V | - | 5000 W | 12.2 V | 18.2 V | 13.5 V | ||
![]() 1.5SMC220CA Pulse | In Stock | - | - | 16 Weeks | YES | SILICON | 2 | - | BOURNS INC | - | - | 1.5SMC220CA | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 0.76 | Yes | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 185 V | DO-214AB | 1500 W | 209 V | - | 231 V | ||
![]() 20KPA48CA Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | LITTELFUSE INC | - | - | 20KPA48CA | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | NOT SPECIFIED | 2.13 | Yes | - | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 48 V | - | 20000 W | 53.6 V | 79.4 V | - | ||
![]() 1.5SMC300A Pulse | In Stock | - | - | - | YES | SILICON | 2 | 300 V | LITTELFUSE INC | Littelfuse Inc | - | 1.5SMC300A | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 6.5 W | 40 | 0.93 | Yes | Transient Voltage Suppression Diodes | - | e3 | No | EAR99 | Matte Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | J BEND | 260 | not_compliant | 2 | - | R-PDSO-J2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 256 V | DO-214AB | 1500 W | 285 V | 414 V | 315 V |