- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Pulse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA180A Pulse | In Stock | - | - | NO | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 15KPA180A | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | - | NOT SPECIFIED | 2.25 | Yes | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 180 V | - | 15000 W | 201.1 V | - | - | ||
![]() 15KPA20A Pulse | In Stock | - | - | NO | SILICON | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | 15KPA20A | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | - | NOT SPECIFIED | 2.24 | Yes | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 20 V | - | 15000 W | 22.34 V | - | - | ||
![]() 1.5KE9.1CA Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20KPA48A Pulse | In Stock | - | - | NO | SILICON | 2 | - | - | LITTELFUSE INC | - | 20KPA48A | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 40 | 2.14 | Yes | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | - | - | AXIAL | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 48 V | - | 20000 W | 53.6 V | 79.4 V | - | ||
![]() HFD-066L Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP130A Pulse | In Stock | - | - | NO | SILICON | 2 | - | 151.5 V | LITTELFUSE INC | Littelfuse Inc | 5KP130A | - | 1 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 40 | 1.45 | Yes | - | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 260 | compliant | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 130 V | - | 5000 W | 144 V | 209 V | 159 V | ||
![]() 1.5KE530A Pulse | In Stock | - | - | NO | SILICON | 2 | SCS-2540 | 530 V | LITTELFUSE INC | Littelfuse Inc | 1.5KE530A | Omron Automation and Safety | 2 | 1 | 175 °C | -55 °C | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-201 | 6.5 W | Obsolete | 30 | 1.52 | Yes | * | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 477 V | DO-201 | 1500 W | 503.5 V | 725 V | 556.5 V | ||
![]() HFB-380C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-066C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE20A Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP160CA Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP11A Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP12A Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-042S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-190L Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-015S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-042S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-240S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-380S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-030C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |