- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Diode Type
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Pulse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFB-240C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-012S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-076C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-012S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-380C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA-066C Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE20A Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP160CA Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP11A Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP12A Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFD-066L Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP10A Pulse | In Stock | - | - | - | NO | SILICON | 2 | 11.7 V | LITTELFUSE INC | Littelfuse Inc | 5KP10A | 1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | 40 | 1.44 | Yes | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 260 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 10 V | - | 5000 W | 11.1 V | 17 V | 12.3 V | ||
![]() HFA-042S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-190L Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB-015S Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA48A Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | 15KPA48A | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | NOT SPECIFIED | 2.24 | Yes | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 48 V | - | 15000 W | 53.6 V | - | - | ||
![]() 15KPA130A Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | 15KPA130A | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | 8 W | NOT SPECIFIED | 2.25 | Yes | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 130 V | - | 15000 W | 145.2 V | - | - | ||
![]() 1.5SMC120A Pulse | In Stock | - | - | 16 Weeks | YES | SILICON | 2 | - | BOURNS INC | Bourns Inc | 1.5SMC120A | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 0.61 | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 102 V | DO-214AB | 1500 W | 114 V | - | 126 V | ||
![]() 5.0SMDJ30A Pulse | In Stock | - | - | - | YES | SILICON | 2 | 35.05 V | LITTELFUSE INC | Littelfuse Inc | 5.0SMDJ30A | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 6.5 W | 40 | 1.48 | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | J BEND | 260 | not_compliant | 2 | IEC-61000-4-2; IEC-61000-4-4 | R-PDSO-J2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 30 V | DO-214AB | 5000 W | 33.3 V | 48.4 V | 36.8 V | ||
![]() HFB-066L Pulse | In Stock | - | - | - | NO | SILICON | 2 | - | PULSE ELECTRONICS CORP | Pulse Electronics Corporation | HFB-066L | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | - | Active | - | - | 10 | 5.8 | Yes | - | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | AVALANCHE | - | THROUGH-HOLE | 265 | unknown | - | IEC-61000-4-5 | - | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 66 V | - | - | 70 V | - | - |