- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Trigger Device Type
- Breakover Voltage-Max
- Configuration
- DC Off-state Voltage-Max
- HTS Code
- JEDEC-95 Code
- JESD-30 Code
- Non-Repetitive Pk On-state Cur
Attribute column
Manufacturer
Pulse TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Breakover Voltage-Max | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Configuration | JEDEC-95 Code | Trigger Device Type | Non-Repetitive Pk On-state Cur | Holding Current-Max | On-State Voltage-Max | DC Off-state Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3100AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 350 V | PULSE ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | 4 V | 275 V | ||
![]() P2600TA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 300 V | PULSE ELECTRONICS CORP | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 20 A | 150 mA | 4 V | 220 V | ||
![]() P2600AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 300 V | PULSE ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | 4 V | 220 V | ||
![]() P0640AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 77 V | PULSE ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | 4 V | 58 V | ||
![]() P2300AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 260 V | PULSE ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | 4 V | 190 V | ||
![]() P0900AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 98 V | PULSE ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | 4 V | 75 V | ||
![]() P0300SD Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | Active | EAR99 | - | - | - | unknown | - | - | - | - | THYRISTOR SURGE PROTECTOR | - | - | - | - | ||
![]() P3500AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | 400 V | PULSE ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.30.00.80 | DUAL | C BEND | unknown | IEC-60950; UL CERTIFIED | R-PDSO-C2 | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | 4 V | 320 V |