- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Packaging
- USOC Codes
- Configuration
- Mfr
- Package
- Product Status
- Series
- Applications
- Shielding
- Product
Attribute column
Manufacturer
Pulse Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Number of Terminals | Shield Material | Base/Housing Material | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Package | Performance Category | Product Status | RoHS | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Pin Count | Contact Finish | Termination Style | Number of Contacts | Configuration | Insulation Resistance | Number of Ports | Mating Cycles | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Product Length | Contact Finish Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J1L-0103NL Pulse Electronics | 120 |
| - | Production (Last Updated: 2 years ago) | Gold | Board Edge, Through Hole | Thermoplastic | 16 | Copper Alloy | Thermoplastic | Right Angle | Copper Alloy | 40 | - | Pulse Electronics | - | Through Hole | - | - | Tray | - | Active | Details | Solder | - | - | 0 to 70 °C | Tray | PULSEJACK™ J1L | Solder | RJ45 | RJ-45 | - | - | 1G Base-T, AutoMDIX | 1 | Receptacle | 1.2700 mm | 90° Angle (Right) | Shielded, EMI Finger | - | - | 16 | Gold | - | 8 POS | 1x1 | - | 1 | - | - | - | Green - Green | Up | 8 | - | - | Board Lock | RJ45 | 17.58 mm | 50.0µin (1.27µm) | 0.376 (9.55mm) | - | - | ||
![]() JTL-0003NL Pulse Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | 25 | - | Pulse Electronics | - | - | - | - | Tray | - | Active | Details | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() E5J88-14CJ25-L Pulse Electronics | 7 |
| - | - | - | Through Hole | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Phosphor Bronze | 800 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | Cat 3 | Active | Details | - | - | 125 VAC | -40°C ~ 85°C | Tray | - | Solder | Jack | Modular | - | Black | 10 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | 1.5 A | - | Gold | Solder Pin | - | 1x4 | - | 4 | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | Connectors | Right Angle | - | RJ45 | - | 50.0µin (1.27µm) | - | - | - | ||
![]() JXD7-0V05NL Pulse Electronics | 300 |
| - | - | Gold | Through Hole | Thermoplastic (TP) | - | Stainless Steel | - | - | Phosphor Bronze | 50 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | Cat 5 | Active | Details | - | PulseJack | - | -40°C ~ 85°C | Tray | JXD | Solder | RJ45 | Modular | - | Black | 10/100 Base-TX PoE 75 W | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | Solder Pin | - | 1x1 | - | 1 | - | - 40 C to + 85 C | - | Yellow - Green | Up | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | 30.0µin (0.76µm) | 0.531 (13.49mm) | UL 94V-0 | - | ||
![]() JXD1-1V07NL Pulse Electronics | 750 |
| - | - | Gold | Through Hole | Thermoplastic (TP) | - | - | - | - | Phosphor Bronze | 60 | + 85 C | Pulse Electronics | - 40 C | - | Cable Mount | - | Tray | - | Active | Details | - | - | - | -40°C ~ 85°C | Tray | JXD1 | Solder | RJ45 | - | 8 Position | - | 10/100 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | Solder | 8 Contact | - | 500 MOhms | 1 Port | 750 Cycle | - | - | Green - Orange, Yellow | Up | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | - | - | - | - | ||
![]() JT5-2610CNL Pulse Electronics | 2741 |
| - | - | - | Through Hole | Thermoplastic | - | Copper Alloy | - | - | Phosphor Bronze | 30 | - | Pulse Electronics | - | - | - | - | Tray | - | Active | Details | - | - | - | 0°C ~ 70°C | Tray | PULSEJACK™ JT5 | Solder | RJ45 | - | - | - | 10G Base-T, AutoMDIX | 2 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | - | 2x6 | - | 12 Port | - | - | - | Does Not Contain LED | Up and Down | 8 | - | - | Board Guide | RJ45 | - | 50.0µin (1.27µm) | 1.007 (25.58mm) | - | - | ||
![]() JXT5-2004NL Pulse Electronics | 32 |
| - | - | - | - | - | - | - | - | - | - | 20 | - | Pulse Electronics | - | - | - | - | Tray | - | Active | Details | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() JX20-0237NL Pulse Electronics | 41 |
| - | - | - | - | - | - | - | - | - | - | 15 | - | Pulse Electronics | - | - | - | - | Tray | - | Active | Details | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() JT4-1158HL Pulse Electronics | 20000 | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() E5J88-61LJB5-L Pulse Electronics | 1922 |
| - | - | - | - | - | - | - | - | - | - | 2100 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | Cat 3 | Active | Details | - | - | 125 VAC | - | Tray | * | - | - | Modular | - | Black | 10 Base-T | - | - | - | - | Shielded | - | 1.5 A | - | - | Solder Pin | - | 1x1 | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | ||
![]() E5J88-41AHS4-LT Pulse Electronics | 185 |
| - | - | - | Through Hole | Thermoplastic | - | - | - | - | Phosphor Bronze | 900 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tape & Reel (TR);Cut Tape (CT); | Cat 5e | Active | Details | - | - | - | -40°C ~ 85°C | Cut Tape | E5J88 | Solder | Jack | Modular | - | Black | 10/100/1000 Base-T PoE | 1 | - | - | 90° Angle (Right) | Shielded | - | 1.5 A | - | Gold | Solder Pin | - | 1x2 | - | 2 | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Down | - | Connectors | Right Angle | - | RJ45 | - | 30.0µin (0.76µm) | - | - | Cat5e | ||
![]() JTH-0093NL Pulse Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | 60 | - | Pulse Electronics | - | - | - | - | Tray | - | Active | Details | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() JXD1-0024NL Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | ||
![]() E5J88-1HLJD2-L Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2100 | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | Cat 3 | - | Details | - | - | 125 VAC | - | Tray | - | - | - | Modular | - | Black | 10 Base-T | - | Jack (Female) | - | - | - | - | 1.5 A | - | - | Solder Pin | - | 1x1 | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | ||
![]() JXT4-2008HL Pulse Electronics | 257 |
| - | - | - | - | - | - | - | - | - | - | 250 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | Cat 5e | Active | Details | - | - | - | - | Tray | * | - | - | Modular | - | Black | 2.5G Base-T | - | - | - | - | Shielded, EMI Finger | - | - | - | - | Solder Pin | - | 1x1 | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | ||
![]() JX3V-9015NLT Pulse Electronics | 172 |
| - | - | Gold | Through Hole | Thermoplastic | - | Brass | - | - | Phosphor Bronze | 70 | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | PulseJack | - | -40°C ~ 85°C | MouseReel | JX3V | Solder | RJ45 | - | 12 Position | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | 2.54 mm | Vertical | Shielded | - | - | - | Gold | Solder Pin | - | - | - | 1 Port | - | - | - | Yellow - Green | User Selectable | 8 | Connectors | Vertical | Board Lock | RJ45 | - | 30.0µin (0.76µm) | 0.689 (17.50mm) | UL 94V-0 | - | ||
![]() JX3V-9001NLT Pulse Electronics | 194 | - | - | - | Gold | Through Hole | Thermoplastic | - | Brass | - | - | Phosphor Bronze | 70 | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | PulseJack | - | -40°C ~ 85°C | MouseReel | JX3V | Solder | RJ45 | - | 12 Position | - | 10/100 Base-T, AutoMDIX | 1 | - | 2.54 mm | Vertical | Shielded | - | - | - | Gold | Solder Pin | - | - | - | 1 Port | - | - | - | Does Not Contain LED | User Selectable | 4 | Connectors | Vertical | Board Lock | RJ45 | - | 30.0µin (0.76µm) | 0.689 (17.50mm) | UL 94V-0 | - | ||
![]() JXT7-1139NL Pulse Electronics | 224 |
| - | - | Gold | Through Hole | Thermoplastic (TP) | - | Copper Alloy | - | - | Phosphor Bronze | 50 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | - | -40°C ~ 85°C | Tray | JXT7-11 | Solder | RJ45 | Modular | 8 Position | Black | 10G Base-T PoE 140 W | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded, EMI Finger | - | 1.3 A | - | Gold | Solder Pin | 8 Contact | 1x1 | - | 1 Port | - | - 40 C to + 85 C | - | Yellow, Green - Green | Up | 8 | Connectors | Right Angle | Board Guide | RJ45 | - | 50.0µin (1.27µm) | 0.525 (13.33mm) | UL 94 V-0 | - | ||
![]() JXD7-0V06NL Pulse Electronics | 314 |
| - | - | Gold | Through Hole | Thermoplastic (TP) | - | Stainless Steel | - | - | Phosphor Bronze | 50 | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | 8P8C | Tray | - | Active | Details | - | PulseJack | - | -40°C ~ 85°C | Tray | JXD | Solder | RJ45 | Modular | - | - | 100 Base-TX | 1 | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | Solder Pin | - | 1x1 | - | 1 | - | - 40 C to + 85 C | - | Yellow - Green | Up | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | 30.0µin (0.76µm) | 0.531 (13.49mm) | UL 94V-0 | - | ||
![]() JXT7-1131NL Pulse Electronics | 97 |
| - | - | Gold | Through Hole | Thermoplastic (TP) | - | Copper Alloy | - | - | Phosphor Bronze | 50 | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | - | -40°C ~ 85°C | Tray | JXT7-11 | Solder | RJ45 | Modular | 8 Position | Black | 10G Base-T PoE 100 W | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded, EMI Finger | - | 900 mA | - | Gold | Solder Pin | 8 Contact | 1x1 | - | 1 Port | - | - 40 C to + 85 C | - | Yellow, Green - Green | Up | 8 | Connectors | Right Angle | Board Guide | RJ45 | - | 50.0µin (1.27µm) | 0.525 (13.33mm) | UL 94 V-0 | - |