- Series
- Mfr
- Package
- Product Status
- Type
- Shielding
- Contact Materials
- Number of Ports
- Operating Temperature
- USOC Codes
- Mounting Type
- Product Type
Attribute column
Manufacturer
Pulse Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Durability | Insulator Color | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5364-S00312-L Pulse Electronics Network | 477 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Phosphor Bronze | -40°C~85°C | Tray | 2006 | e4 | Active | 1 (Unlimited) | Solder | - | Jack | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | 0.52 inch | 6 | STAGGERED | - | 0.453 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 30mOhm | - | - | 1 | 750 Cycles | GRAY | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Lock | - | 6.00μin 0.152μm | - | No | RoHS Compliant | - | ||
![]() E5964-5DG132-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA FR52), Nylon FR52, Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2005 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | 48 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 16 | - | - | Up and Down | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up and Down | Board Lock | - | 6.00μin 0.152μm | - | No | RoHS Compliant | - | ||
![]() E5908-57C121-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2005 | e4 | Obsolete | 1 (Unlimited) | Solder | - | Jack | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | 64 | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 8 | - | - | Up and Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | - | 3.00μin 0.076μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5J88-04L0B5-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | COPPER ALLOY | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2012 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.04mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | NICKEL | - | Gold | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | 50.0μin 1.27μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5J88-L4TFC4-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | 0°C~70°C | Tray | 2005 | e0 | Active | 1 (Unlimited) | Solder | - | Jack | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | 64 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up and Down | Board Lock | - | 30.0μin 0.76μm | - | No | RoHS Compliant | Cat5 | ||
![]() E5344-000013-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2005 | e4 | Active | 1 (Unlimited) | Solder | - | Jack | - | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | Board Lock | - | 15.0μin 0.38μm | - | No | RoHS Compliant | - | ||
![]() E5J88-20L3R4-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | -40°C~85°C | Tray | 2010 | - | Active | 1 (Unlimited) | Solder | - | Jack | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | User Selectable | Board Lock | - | - | - | - | RoHS Compliant | - | ||
![]() E5J88-11CJ22-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2006 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Jack | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.04mm | - | 90° Angle (Right) | Shielded | 15.7mm | - | - | Gold | - | - | 32 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | NO | - | - | 30mOhm | 125V | 1.5A | 4 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | 63.8mm | 6.00μin 0.152μm | - | No | RoHS Compliant | - | ||
![]() E5364-00A512-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Phosphor Bronze | -40°C~85°C | Tray | 2006 | e4 | Active | 1 (Unlimited) | Solder | - | Jack | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | UL | Gold | COMMERCIAL | - | 4 | STAGGERED | - | - | - | - | - | NO | 0.07 inch | TELCOM, MODULAR | 30mOhm | - | - | 2 | 750 Cycles | BLACK | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Lock | - | 6.00μin 0.152μm | 6μin | No | RoHS Compliant | Cat3 | ||
![]() E5262-700045-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | GLASS FILLED POLYESTER | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2005 | e4 | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | Vertical | Unshielded | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 6p2c (RJ11) | Does Not Contain LED | User Selectable | Board Lock | - | - | - | - | RoHS Compliant | - | ||
![]() E5344-000512-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | BRASS | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | -40°C~85°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Jack | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | 4 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | 1 | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | Board Lock | - | 6.00μin 0.152μm | - | No | Non-RoHS Compliant | - | ||
![]() E5J88-02LJB2-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | 0°C~70°C | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | Jack | 1 | Female | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | 6.00μin 0.152μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5H64-20A212-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | - | Polyester, Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2002 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | ||
![]() E5R64-50L0H2-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2010 | - | Active | 1 (Unlimited) | Solder | - | Jack | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up | Board Lock | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | ||
![]() E6666-120212-L Pulse Electronics Network | In Stock | - | - | - | - | Board Edge, Cutout; Surface Mount | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | 0°C~70°C | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Guide, Solder Retention | - | 6.00μin 0.152μm | - | - | - | - | ||
![]() E5J88-00AJG3-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA FR52), Nylon FR52, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2005 | e4 | Active | 1 (Unlimited) | Solder | - | Jack | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | 8 | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | 2 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | 15.0μin 0.38μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5244-000032-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2006 | e4 | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Vertical | Unshielded | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | - | 15.0μin 0.38μm | - | - | RoHS Compliant | - | ||
![]() E6664-110262-L Pulse Electronics Network | 563 |
| - | 9 Weeks | Surface Mount | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Can | 2005 | e0 | Active | 1 (Unlimited) | Solder | - | Jack | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded | 11.1mm | - | - | Gold | - | - | 6 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | 30mOhm | 125V | 1.5A | 1 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | - | 14.7mm | 6.00μin 0.152μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5J88-34CJ24-L Pulse Electronics Network | 932 |
| - | 11 Weeks | - | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Bulk | 2006 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | 4 PORTS, 8-POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | Cat3 | ||
![]() E5288-32C142-L Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | GLASS FILLED POLYESTER | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2012 | e4 | Obsolete | 1 (Unlimited) | Solder | - | Jack | 1 | Female | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | Shielded | - | - | - | Gold | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | - | 4 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | - | 6.00μin 0.152μm | - | No | Non-RoHS Compliant | - |