- Series
- Mfr
- Package
- Product Status
- Type
- Shielding
- Contact Materials
- Number of Ports
- Operating Temperature
- USOC Codes
- Mounting Type
- Product Type
Attribute column
Manufacturer
Pulse Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Number of Decks | Terminal and Terminal Block Type | Direction | Number of Ways | Safety Approval | Number of Positions/Contacts | LED Color | Tab Direction | Fastening Method | Rated Voltage | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5908-57C122-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polyester, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 28.35mm | - | - | Gold | 64 | - | FEMALE | 94V-0 | Black | NO | 50mOhm | - | - | 125V | 1.5A | 8 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | Board Lock | 59.18mm | 6.00μin 0.152μm | No | RoHS Compliant | Cat3 | ||
![]() E5908-25C5Q2-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA FR52), Nylon FR52, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tray | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | NO | - | - | - | - | - | 4 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5908-67C152-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | COPPER ALLOY | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | - | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 8 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5566-D0LU22-L Pulse Electronics Network | In Stock | - | - | Gold | Through Hole | Through Hole | - | Polyamide (PA FR52), Nylon FR52, Glass Filled | Phosphor Bronze | 125V | -40°C~85°C | Tray | 2005 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 6 | 85°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | 2.04mm | - | 90° Angle (Right) | Unshielded | - | 1.5A | - | Gold | 6 | - | - | - | - | - | - | - | 1GOhm | - | - | 1 | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | - | - | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5908-0TG0U4-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tray | 2005 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | 128 | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 16 | - | - | Up and Down | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | Board Lock | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() E5908-0T0044-L Pulse Electronics Network | In Stock | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | - | 0°C~70°C | Tray | 2004 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | 70°C | 0°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Up and Down | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | Board Lock | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() E5908-17A133-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 8 | - | FEMALE | - | - | NO | - | - | - | - | - | 4 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | Board Lock | - | 15.0μin 0.38μm | No | RoHS Compliant | - | ||
![]() E5J88-E0L352-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | - | 0°C~70°C | Tray | 2012 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Red - Green | Up | - | - | Board Lock | - | 6.00μin 0.152μm | - | RoHS Compliant | - | ||
![]() E6588-200124-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | - | Polyester, Glass Filled | Phosphor Bronze | - | 0°C~70°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | Board Lock | - | 30.0μin 0.76μm | No | RoHS Compliant | Cat5 | ||
![]() E5244-P00772-L Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Vertical | Unshielded | - | - | - | Gold | 4 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | NO | - | - | - | - | - | 1 | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | - | - | Solder Retention | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5244-7007S2-L Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | TOP ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | Unshielded | - | - | - | Gold | 4 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | NO | - | - | - | - | - | 1 | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | - | - | Board Guide, Panel Stops, Solder Retention | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5344-HH05Y2-L Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | - | - | Solder Retention | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5908-2507Q2-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | BRASS | Polyamide (PA9T), Nylon 9T, Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | NICKEL | Gold | 8 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E4808-Q0061B-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | Solder | EAR99 | - | - | - | - | - | 1 | - | PC, 94V-0 | - | - | - | - | - | - | 3.81mm | - | Straight | - | - | - | - | - | 8 | - | - | - | - | - | - | 24 AWG | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL | - | - | - | IDC | 250V | - | - | - | No | Non-RoHS Compliant | - | ||
![]() E5364-3800YX-L Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5288-P00B74-L Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | - | -40°C~85°C | Tray | - | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | Gold | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | Solder Retention | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() E5262-000032-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | - | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | Unshielded | - | - | - | Gold | 2 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | - | - | 6p2c (RJ11) | Does Not Contain LED | User Selectable | - | - | Board Lock, Panel Stops | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5908-5VC144-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | COPPER ALLOY | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | - | 0°C~70°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | 64 | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 8 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | Board Lock | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() E5J88-41LJ25-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | COPPER ALLOY | Polyamide (PA), Nylon | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | Green, Yellow | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded | - | - | NICKEL | Gold | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Up | - | - | Board Lock | - | 50.0μin 1.27μm | - | RoHS Compliant | Cat3 | ||
![]() E5J88-21LJV2-L Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | COPPER ALLOY | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | - | -40°C~85°C | Tray | 2005 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded | - | - | NICKEL | Gold | 8 | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | - | - | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | - |