- Series
- Mfr
- Package
- Product Status
- Type
- Shielding
- Contact Materials
- Number of Ports
- Operating Temperature
- USOC Codes
- Mounting Type
- Product Type
Attribute column
Manufacturer
Pulse Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Ports | Contact Finish Termination | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E6588-J00025-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | - | - | - | - | Gold | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | - | 50.0μin 1.27μm | No | RoHS Compliant | Cat5 | ||
![]() E5J88-24EJ25-L Pulse Electronics Network | In Stock | - | - | - | - | - | Through Hole | COPPER ALLOY | Polyamide (PA FR52), Nylon FR52 | - | Phosphor Bronze | - | 0°C~70°C | Tray | 2012 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | NICKEL | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | 6 | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up | Board Guide, Board Lock | - | 50.0μin 1.27μm | - | RoHS Compliant | - | ||
![]() E5908-57C132-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | 64 | - | - | 94V-0 | NO | - | - | - | - | - | 8 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | Cat3 | ||
![]() E5244-P00774-L Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | Surface Mount | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Vertical | Unshielded | - | - | - | - | Gold | 4 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | - | - | - | - | 1 | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | Solder Retention | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() E5564-20LUN2-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyamide (PA FR52), Nylon FR52 | - | Phosphor Bronze | - | 0°C~70°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | 4 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | - | - | - | - | 1 | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up | Board Lock, Panel Stops | - | 6.00μin 0.152μm | No | RoHS Compliant | - | ||
![]() E5288-700045-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | Through Hole | PBT/NYLON | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2012 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | STANDARD: RJ45, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | Unshielded | - | - | - | - | Gold | 8 | - | FEMALE | 94V-0 | NO | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | - | 50.0μin 1.27μm | No | RoHS Compliant | - | ||
![]() E5J88-A4L3F4-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | Green | - | - | OTHER STACKING CONNECTOR: 8 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | 16 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | - | - | - | - | 2 | - | Up and Down | 8p8c (RJ45, Ethernet) | Green - Green | Up and Down | Board Lock | - | 30.0μin 0.76μm | No | RoHS Compliant | Cat3 | ||
![]() E5J88-A4L3F2-L Pulse Electronics Network | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | -40°C~85°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | 16 | - | - | - | - | - | - | - | - | - | 2 | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up and Down | Board Lock | - | 6.00μin 0.152μm | No | RoHS Compliant | Cat3 | ||
![]() E5388-300LY5-L Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5364-00A312-L Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E5388-EQ05Q5-L Pulse Electronics Network | 3135 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Polyamide (PA FR52), Nylon FR52 | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 85°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Unshielded | 18.1mm | 8 | - | - | Gold | 8 | - | - | - | - | 35mOhm | - | 125V | - | 1.5A | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Guide, Solder Retention | 15.1mm | 50.0μin 1.27μm | No | RoHS Compliant | Cat3 | ||
![]() E5J88-14LJD2-L Pulse Electronics Network | 866 |
| - | 11 Weeks | - | - | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Bulk | - | e3 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | - | - | 6.00μin 0.152μm | - | RoHS Compliant | Cat3 | ||
![]() E5288-R30B44-L Pulse Electronics Network | 789 |
| - | 9 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Bulk | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Vertical | Shielded, EMI Finger | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | 30.0μin 0.76μm | - | RoHS Compliant | Cat3 | ||
![]() E6588-A59125-L Pulse Electronics Network | 252 |
| - | 9 Weeks | - | - | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Bulk | - | e3 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 2 | - | 8 PORTS, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | 50.0μin 1.27μm | - | RoHS Compliant | Cat5 | ||
![]() E5J88-L4CJF2-L Pulse Electronics Network | 135 |
| - | - | - | - | BOARD | GLASS FILLED POLYESTER | - | GOLD (6) | - | RIGHT ANGLE | - | - | - | e3 | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | RJ45, OTHER STACKING CONNECTOR: 32 CONTACTS | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | JACK | - | SOLDER | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E5366-P002F2 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | BOARD | GLASS FILLED POLYESTER | - | GOLD (6) | - | RIGHT ANGLE | - | - | - | e0 | - | Obsolete | Vendor Undefined | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | compliant | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | SOLDER | - | - | TIN LEAD (150) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() E5908-1507Q2-L Pulse Electronics Network | 446 |
| - | 9 Weeks | - | - | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -40°C~85°C | Bulk | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | 1 | - | - | 10p8c | Does Not Contain LED | Down | - | - | 6.00μin 0.152μm | - | RoHS Compliant | Cat3 | ||
![]() E5908-00C7F2-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | GOLD (6) OVER NICKEL | NOT SPECIFIED | - | - | - | - | e4 | - | Obsolete | Vendor Undefined | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | JACK | - | - | - | - | GOLD (6) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() E5588-60LK22-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | PCB | Through Hole | - | Polyamide (PA FR50), Nylon FR50 | - | Phosphor Bronze | - | 0°C~70°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | 6.00μin 0.152μm | - | RoHS Compliant | - | ||
![]() E6588-52L185-L Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |