- Series
- Mfr
- Package
- Product Status
- Type
- Shielding
- Contact Materials
- Number of Ports
- Operating Temperature
- USOC Codes
- Mounting Type
- Product Type
Attribute column
Manufacturer
Pulse Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Durability | Insulator Color | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5J88-14L0B4-L Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2004 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 70°C | 0°C | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | 2.04mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Up | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | Board Lock | - | 30.0μin 0.76μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5908-4V0S54-L Pulse Electronics Network | 2087 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Up and Down | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | - | 30.0μin 0.76μm | - | - | RoHS Compliant | Cat3 | ||
![]() E5J88-44AJ22-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | COPPER ALLOY | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | 0°C~70°C | Tray | 2012 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | 1 | - | WITH LED | 8536.69.40.30 | NO | NO | NO | - | - | GENERAL PURPOSE | 2.04mm | - | 90° Angle (Right) | Shielded, EMI Finger | 15.7mm | - | NICKEL | UL | Gold | COMMERCIAL | - | 16 | STAGGERED | - | - | FEMALE | - | Black | - | - | TELCOM, MODULAR | 30mOhm | 125V | 1.5A | 2 | 750 Cycles | - | - | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Up | Board Lock | 32.2mm | 6.00μin 0.152μm | 6μin | No | RoHS Compliant | - | ||
![]() E5288-32G145-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | GLASS FILLED POLYESTER | Polyester, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2012 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | Shielded | - | - | - | UL | Gold | COMMERCIAL | 4.362 inch | 64 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | 0.65 inch | TELCOM, MODULAR | 30mOhm | - | - | 8 | 750 Cycles | BLACK | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock | - | 50.0μin 1.27μm | 50μin | No | RoHS Compliant | - | ||
![]() E5J88-19LJP5-L Pulse Electronics Network | 45 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2012 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 85°C | -40°C | Green, Orange | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Down | 8p8c (RJ45, Ethernet) | Green - Green, Orange | Down | Board Lock | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Cat3 | ||
![]() E5364-S00A12-L Pulse Electronics Network | 1557 |
| - | 9 Weeks | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | Female | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | 6 | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | Board Lock | - | 6.00μin 0.152μm | - | No | RoHS Compliant | - | ||
![]() E5908-1VC183-L Pulse Electronics Network | 148 |
| - | 17 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Phosphor Bronze | -40°C~85°C | Tray | 2006 | e3 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | 64 | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | - | 15.0μin 0.38μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5J88-A4LJB4-L Pulse Electronics Network | 146 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | GLASS FILLED POLYESTER | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2012 | e0 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | 8 | - | NO | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 2 | - | - | - | 8p8c (RJ45, Ethernet) | Green - Green | Up and Down | Board Lock | - | 30.0μin 0.76μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5584-20A512-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2005 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 8p4c | Does Not Contain LED | Up | Board Lock, Panel Stops | - | 6.00μin 0.152μm | - | No | RoHS Compliant | - | ||
![]() E5288-3A0C05-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | BRASS | Polyamide (PA FR50), Nylon FR50 | Phosphor Bronze | 0°C~70°C | Tray | 2006 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Vertical | Shielded | - | - | NICKEL | - | Gold | - | - | 8 | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | User Selectable | Board Lock | - | 50.0μin 1.27μm | - | No | RoHS Compliant | - | ||
![]() E5362-30A5F1-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | -40°C~85°C | Tray | - | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 2 | - | - | - | 6p2c (RJ11) | Does Not Contain LED | Up | Board Lock, Panel Stops | - | 3.00μin 0.076μm | - | - | RoHS Compliant | - | ||
![]() E5364-3005G1-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA FR52), Nylon FR52 | Phosphor Bronze | -20°C~85°C | Tray | 2005 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02mm | - | 90° Angle (Right) | Unshielded | - | - | - | UL | Gold | COMMERCIAL | 0.52 inch | 6 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.457 inch | - | 94V-0 | - | NO | - | RND PIN-SKT | 20mOhm | - | - | 1 | 750 Cycles | BLACK | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up | Board Lock | - | 3.00μin 0.076μm | 3μin | No | RoHS Compliant | - | ||
![]() E5588-20A512-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2004 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock, Panel Stops | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | ||
![]() E5908-15A2J4-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester, Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 10p8c | Does Not Contain LED | Down | Board Lock | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | ||
![]() E5364-30A0F2-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~85°C | Tray | 2012 | e4 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | NO | - | - | - | - | - | 2 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up | Board Lock | - | 6.00μin 0.152μm | - | No | RoHS Compliant | - | ||
![]() E5344-YK02F4-L Pulse Electronics Network | 5773 |
| - | 14 Weeks | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | - | e3 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | Female | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | NO | - | - | - | - | - | 1 | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | Board Lock | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | ||
![]() E5288-YCCB02-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | -40°C~85°C | Tray | 2012 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | Board Lock | - | 6.00μin 0.152μm | - | - | RoHS Compliant | - | ||
![]() E5366-FH05Y4-L Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | 90° Angle (Right) | Unshielded | - | - | - | - | Gold | - | - | 6 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Guide, Solder Retention | - | 30.0μin 0.76μm | - | No | RoHS Compliant | - | ||
![]() E5J88-14L2P2-L Pulse Electronics Network | 1431 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polyester, Glass Filled | Phosphor Bronze | 0°C~70°C | Tray | 2012 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 70°C | 0°C | - | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 21.4mm | 8 | - | - | Gold | - | - | 8 | - | - | - | - | - | - | - | - | - | 45mOhm | 125V | 1.5A | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Down | Board Lock | 15.8mm | 6.00μin 0.152μm | - | No | RoHS Compliant | Cat3 | ||
![]() E5J88-14LJP2-L Pulse Electronics Network | 1431 |
| Datasheet | 9 Weeks | - | - | Through Hole | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | -40°C~85°C | Bulk | - | e3 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Down | - | - | 6.00μin 0.152μm | - | - | Non-RoHS Compliant | Cat3 |