- Series
- Mounting Type
- Operating Temperature
- Connector Type
- Features
- Number of Ports
- LED Color
- Orientation
- Shielding
- Tab Direction
- Termination
- Contact Materials
Attribute column
Manufacturer
Pulse Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Board Mounting Option | Shield Material | Manufacturer Package Identifier | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Body/Shell Style | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JXD1-0001NL Pulse Electronics Network | 2850 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD1 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | 10 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Yellow - Green | Up | 8 | Board Guide | 14.05mm | - | - | 30.0μin 0.76μm | - | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() JT4-1108HL Pulse Electronics Network | 20000 | - | - | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2011 | PULSEJACK™ JT4 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10G Base-T, AutoMDIX | - | Female | PULSE JACK | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.04mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 28.57mm | 8 | - | NICKEL | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | 1 | - | - | - | - | - | Green - Yellow, Green | Down | - | Board Guide, Filter | - | 20.43mm | - | 50.0μin 1.27μm | - | 0.469 11.90mm | No | RoHS Compliant | - | - | ||
![]() JXD1-0008NL Pulse Electronics Network | 171 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | Copper Alloy | -40°C~85°C | Tray | 2011 | PULSEJACK™ JXD1 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Down | Green - Yellow | Up | 4 | Board Lock | - | - | - | 6.00μin 0.152μm | - | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() JXK0-0136NL Pulse Electronics Network | 300 | - | - | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | - | Phosphor Bronze | -40°C~85°C | Tray | 2012 | PULSEJACK™ JXK0 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Yellow, Green - Green | Up | 8 | Board Guide | - | - | - | 50.0μin 1.27μm | - | 0.546 13.87mm | - | RoHS Compliant | - | - | ||
![]() J1012F21CNL Pulse Electronics Network | 8853 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2009 | PULSEJACK™ J1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | - | Female | PULSEJACK, EMI SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 25.4mm | 8 | - | NICKEL | - | Gold | - | - | - | - | - | - | - | NO | - | - | 1 | - | - | - | - | - | Yellow - Green | Up | 4 | Board Guide | - | 16.26mm | 16.3mm | 15.0μin 0.38μm | - | 0.550 13.97mm | No | RoHS Compliant | - | Lead Free | ||
![]() JX80-0037NL Pulse Electronics Network | 793 |
| - | 12 Weeks | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | - | Phosphor Bronze | -40°C~85°C | Tray | 2015 | PULSEJACK™ JX80 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | 1 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 16 | 90° Angle (Right) | Shielded, EMI Finger | - | 21.36mm | 16 | unknown | NICKEL | - | Gold | - | - | - | - | - | FEMALE | - | NO | - | - | 2 | - | - | - | - | - | Green - Yellow | Down | 4 | Board Guide | - | 35.18mm | - | 30.0μin 0.76μm | - | 0.536 13.61mm | - | RoHS Compliant | - | - | ||
![]() JXK0-0190NL Pulse Electronics Network | 2735 |
| - | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | JXK0-0190NL | Phosphor Bronze | -40°C~85°C | Tray | 2012 | PULSEJACK™ JXK0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | 1 | - | PULSEJACK, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 33.02mm | - | not_compliant | NICKEL | UL | Gold | COMMERCIAL | - | 12 | STAGGERED | 0.546 inch | FEMALE | 94V-0 | NO | TELCOM, MODULAR | - | 1 | 500 Cycles | 22.24 N | 22.24 N | - | - | Yellow - Green, Green | Up | 8 | Board Guide | 15.5448mm | 16.79mm | - | 30.0μin 0.76μm | 30μin | 0.546 13.87mm | - | RoHS Compliant | - | - | ||
![]() JG0-0027NL Pulse Electronics Network | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2006 | PULSEJACK™ JG0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 25.41mm | - | - | NICKEL | UL | Gold | COMMERCIAL | - | 60 | STAGGERED | 0.545 inch | - | 94V-0 | NO | TELCOM, MODULAR | - | 6 | 750 Cycles | - | - | - | - | Green - Green | Up | 8 | Board Guide | - | 87.33mm | - | 30.0μin 0.76μm | - | 0.545 13.84mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JK0654219NL Pulse Electronics Network | 100000 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | - | Phosphor Bronze | 0°C~70°C | Tray | 2009 | PULSEJACK™ JK0 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | 8 | - | 10/100/1000 Base-T, AutoMDIX | - | Female | PULSEJACK, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 33.02mm | - | - | NICKEL | UL | Gold | COMMERCIAL | - | - | STAGGERED | 0.59 inch | - | 94V-0 | NO | TELCOM, MODULAR | RECEPTACLE | 1 | 750 Cycles | 22.24 N | - | - | - | Green - Green | Up | - | Board Guide | - | 18.64mm | - | 30.0μin 0.76μm | - | 0.546 13.87mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() JT4-1109HL Pulse Electronics Network | 153 |
| - | 12 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2011 | PULSEJACK™ JT4 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Orange | 10G Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Green, Amber - Green, Amber | Down | 8 | Board Guide, Filter | - | - | - | 50.0μin 1.27μm | - | 0.469 11.90mm | No | RoHS Compliant | - | - | ||
![]() J8064D628ANL Pulse Electronics Network | 2086 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Bulk | 2009 | PULSEJACK™ J8 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | 1 | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 16 | 90° Angle (Right) | Shielded, EMI Finger | - | 21.36mm | 16 | - | NICKEL | UL | Gold | COMMERCIAL | - | - | STAGGERED | 0.536 inch | - | - | NO | TELCOM, MODULAR | RECEPTACLE | 2 | 750 Cycles | - | - | - | - | Green - Yellow | Down | 4 | Board Guide | - | 31.18mm | 31.2mm | 30.0μin 0.76μm | 30μin | 0.536 13.61mm | No | RoHS Compliant | - | Lead Free | ||
![]() JXD1-0005NL Pulse Electronics Network | 312 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | Copper Alloy | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | 10/100 Base-TX, AutoMDIX | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | NICKEL | - | Gold | - | - | - | - | - | FEMALE | - | NO | - | - | 1 | - | - | - | - | - | Does Not Contain LED | Up | 4 | Board Lock | - | - | - | 30.0μin 0.76μm | - | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() J00-0051NL Pulse Electronics Network | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2008 | PULSEJACK™ J00 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10 Base-TX, AutoMDIX | - | Female | STARJACK, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 21.59mm | - | - | NICKEL | - | Gold | - | - | 8 | - | - | - | - | NO | - | - | 1 | - | - | - | - | - | Green - Yellow | Down | 4 | Board Guide | - | 16.26mm | - | 15.0μin 0.38μm | - | 0.545 13.84mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JG0-0025NL Pulse Electronics Network | 24 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2006 | PULSEJACK™ JG0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 32 | 90° Angle (Right) | Shielded, EMI Finger | - | 25.41mm | 40 | - | NICKEL | UL | Gold | COMMERCIAL | - | - | STAGGERED | - | FEMALE | - | NO | TELCOM, MODULAR | - | 4 | 750 Cycles | - | - | - | - | Green - Green | Up | 8 | Board Guide | - | 59.39mm | 59.4mm | 30.0μin 0.76μm | - | 0.545 13.84mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JK0-0145NL Pulse Electronics Network | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2002 | PULSEJACK™ JK0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100/1000 Base-TX, AutoMDIX | - | Female | PULSEJACK, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 33.02mm | 8 | - | NICKEL | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | 1 | - | - | - | - | - | Green - Yellow | Up | - | Board Guide | - | 19.99mm | - | 15.0μin 0.38μm | - | 0.546 13.87mm | No | RoHS Compliant | - | - | ||
![]() JXD0-0008NL Pulse Electronics Network | 100 |
| Datasheet | 15 Weeks | - | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | -40°C~85°C | Tray | 2016 | PULSEJACK™ JXD0 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | 10/100 Base-TX, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Green - Yellow | Down | 4 | Board Guide | - | - | - | 30.0μin 0.76μm | - | 0.531 13.49mm | - | RoHS Compliant | - | - | ||
![]() JKM-0001NL Pulse Electronics Network | 14724 | - | - | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | - | Phosphor Bronze | 0°C~70°C | Tray | 2010 | PULSEJACK™ JKM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | WITH TRANSFORMER, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | 22.1mm | 8 | - | NICKEL | - | Gold | - | - | - | - | - | - | 94V-0 | NO | - | - | 1 | - | - | - | - | - | Green - Yellow | Down | - | Board Guide | - | 18.7mm | - | 15.0μin 0.38μm | - | 0.545 13.84mm | No | RoHS Compliant | - | - | ||
![]() JXD1-0026NL Pulse Electronics Network | 841 |
| Datasheet | 19 Weeks | - | Through Hole | Thermoplastic | PEG | Brass | - | Phosphor Bronze | -40°C~85°C | Tray | 2017 | PULSEJACK™ JXD0 | e4 | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded | 2.54mm | - | - | - | NICKEL | UL | Gold | COMMERCIAL | 0.62 inch | - | STAGGERED | 0.543 inch | FEMALE | 94V-0 | NO | TELCOM, MODULAR | - | 1 | - | - | - | BLACK | - | Yellow - Green | Up | 8 | Board Guide | - | - | - | 30.0μin 0.76μm | 30μin | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() J8064D648ANL Pulse Electronics Network | 73 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2009 | PULSEJACK™ J8 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | 1 | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 32 | 90° Angle (Right) | Shielded, EMI Finger | - | 21.36mm | 32 | - | NICKEL | - | Gold | - | - | - | - | - | - | - | NO | - | - | 4 | - | - | - | - | - | Green - Yellow | Down | - | Board Guide | - | 59.12mm | 59.1mm | 30.0μin 0.76μm | - | 0.536 13.61mm | No | RoHS Compliant | - | Lead Free | ||
![]() J1026F01NL Pulse Electronics Network | 22800 |
| - | 11 Weeks | Through Hole | Through Hole | Thermoplastic | - | Brass | - | Phosphor Bronze | 0°C~70°C | Tray | 2009 | PULSEJACK™ J1 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | 10/100 Base-TX | - | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded | - | 25.4mm | 8 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Does Not Contain LED | Up | 5 | Board Guide | - | 16.26mm | - | 15.0μin 0.38μm | - | 0.550 13.97mm | No | RoHS Compliant | - | Lead Free |