- Series
- Mounting Type
- Operating Temperature
- Connector Type
- Features
- Number of Ports
- LED Color
- Orientation
- Shielding
- Tab Direction
- Termination
- Contact Materials
Attribute column
Manufacturer
Pulse Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Shield Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Shell Finish | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JXD0-0001NL Pulse Electronics Network | 402 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD0 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Green - Yellow | Down | 8 | Board Guide | - | 30.0μin 0.76μm | 0.537 13.65mm | - | RoHS Compliant | - | - | ||
![]() J0B-2015NL Pulse Electronics Network | 7 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | Thermoplastic | Copper Alloy | Copper Alloy | - | 0°C~70°C | Tray | 2017 | PULSEJACK™ J0B | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 2.5G Base-T, AutoMDIX | 2 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 12 | - | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | - | 50.0μin 1.27μm | 1.002 25.46mm | - | RoHS Compliant | - | - | ||
![]() J1V-U5000NL Pulse Electronics Network | 13 | - | - | 19 Weeks | - | - | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | - | 0°C~70°C | Tray | - | PULSEJACK™ J1V | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 5G Base-T, AutoMDIX, Power over Ethernet (PoE) | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Yellow, Green - Green | Up | 8 | Board Lock | - | 30.0μin 0.76μm | 0.581 14.76mm | - | RoHS Compliant | - | - | ||
![]() JK0-5101NL Pulse Electronics Network | 16 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Brass | - | 0°C~70°C | Tray | 2017 | PULSEJACK™ JK0 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Yellow, Green - Green | Up | 8 | Board Guide | - | 30.0μin 0.76μm | 0.546 13.87mm | - | RoHS Compliant | - | - | ||
![]() J1N-0005NL Pulse Electronics Network | 24 |
| - | 15 Weeks | - | Panel, Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | 0°C~70°C | Tray | 2013 | PULSEJACK™ J1N | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Orange | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | 34.04mm | 40 | - | - | Gold | 32 | - | - | - | 4 | - | Green - Orange, Green | Up | 8 | Board Guide | 57.79mm | 30.0μin 0.76μm | 0.480 12.19mm | No | RoHS Compliant | - | - | ||
![]() JT4-1128HL Pulse Electronics Network | 3363 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | - | 0°C~70°C | Tray | 2014 | PULSEJACK™ JT4 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Yellow, Green - Green | Down | 8 | Board Guide | - | 50.0μin 1.27μm | 0.469 11.90mm | - | RoHS Compliant | - | - | ||
![]() JXK0-2500NL Pulse Electronics Network | 23 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | - | -40°C~85°C | Tray | 2017 | PULSEJACK™ JXK0 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 2.5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Green, Yellow - Green | Up | 8 | Board Guide | - | 30.0μin 0.76μm | 0.546 13.87mm | - | RoHS Compliant | - | - | ||
![]() J00-0042NL Pulse Electronics Network | 2489 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | 0°C~70°C | Tube | - | PULSEJACK™ J00 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-TX, AutoMDIX | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded | 21.59mm | - | - | NICKEL | Gold | 8 | - | - | NO | 1 | - | Does Not Contain LED | Down | 4 | Board Guide | 16.26mm | 15.0μin 0.38μm | 0.545 13.84mm | No | RoHS Compliant | - | Lead Free | ||
![]() JXK0-0125NL Pulse Electronics Network | 117 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | - | -40°C~85°C | Tray | 2014 | PULSEJACK™ JXK0 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10/100 Base-TX, AutoMDIX, Power over Ethernet (PoE) | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Yellow, Green - Green | Up | 4 | Board Guide | - | 50.0μin 1.27μm | 0.546 13.87mm | - | RoHS Compliant | - | - | ||
![]() JXD1-0006NL Pulse Electronics Network | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | Copper Alloy | - | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD1 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100 Base-TX, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Does Not Contain LED | Up | 4 | Board Lock | - | 30.0μin 0.76μm | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() JXD2-0010NL Pulse Electronics Network | 7 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8 | Thermoplastic | Brass | Copper Alloy | - | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD2 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | - | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | Vertical | Shielded | - | - | - | NICKEL | Gold | - | FEMALE | - | NO | 1 | User Selectable | Green - Yellow | User Selectable | 4 | Board Guide | - | 30.0μin 0.76μm | 0.663 16.85mm | - | RoHS Compliant | - | - | ||
![]() JTL-U1002NL Pulse Electronics Network | 108 |
| Datasheet | 15 Weeks | - | - | Board Edge, Cutout; Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | - | 0°C~70°C | Tray | 2017 | PULSEJACK™ JTL | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10G Base-T | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 2 | - | Green, Yellow - Green | Up | 8 | Board Lock | - | 50.0μin 1.27μm | 0.376 9.55mm | - | RoHS Compliant | - | - | ||
![]() JG0-0031NL Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | 0°C~70°C | Tray | 2006 | PULSEJACK™ JG0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Yellow | 10/100 Base-TX, AutoMDIX, Power over Ethernet (PoE) | 1 | Female | - | - | NO | NO | NO | YES | YES | GENERAL PURPOSE | - | 16 | 90° Angle (Right) | Shielded, EMI Finger | 25.4mm | 16 | - | NICKEL | Gold | - | - | - | NO | 2 | - | Green, Yellow - Green | Up | 4 | Board Guide | 31.19mm | 30.0μin 0.76μm | 0.545 13.84mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() J0011D21ENL Pulse Electronics Network | 234 |
| - | 11 Weeks | - | Panel, Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | 0°C~70°C | Tray | 2006 | PULSEJACK™ J0 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | 8 | - | - | Green | 10/100 Base-TX, AutoMDIX | - | Female | PULSEJACK, SHIELDED | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 21.59mm | - | - | NICKEL | Gold | - | - | - | NO | 1 | - | Green - Green | Down | 4 | Board Guide | 20.86mm | 15.0μin 0.38μm | 0.545 13.84mm | No | RoHS Compliant | - | Lead Free | ||
![]() JXG0-0098NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 32 | Thermoplastic | Copper Alloy | Phosphor Bronze | - | -40°C~85°C | Tray | 2014 | PULSEJACK™ JXG0 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Orange | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 4 | - | Green, Amber - Green, Amber | Up | 8 | Board Guide | - | 30.0μin 0.76μm | 0.545 13.84mm | - | RoHS Compliant | - | - | ||
![]() JC0-0132NL Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | 0°C~70°C | Bulk | 2009 | PULSEJACK™ JC0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 2 | Female | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | 90° Angle (Right) | Shielded, EMI Finger | 28.95mm | - | - | NICKEL | Gold | 96 | - | 94V-0 | NO | 12 | Up and Down | Does Not Contain LED | Up and Down | 8 | Board Guide | 89mm | 30.0μin 0.76μm | 1.005 25.53mm | No | RoHS Compliant | - | - | ||
![]() J20-0014 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | 1.5kV | 0°C~70°C | Bulk | 2003 | PULSEJACK™ J2 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | 2 | Female | - | 1.5kV | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 32.13mm | - | unknown | NICKEL | Gold | 64 | - | - | NO | 8 | Up and Down | Green, Yellow - Green, Yellow | Up and Down | 4 | Board Guide | 61mm | 30.0μin 0.76μm | 1.005 25.53mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() JXD1-0002NL Pulse Electronics Network | 23 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD1 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | 1 | - | Green, Yellow - Green, Yellow | Up | 8 | Board Guide | - | 30.0μin 0.76μm | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() JXD2-0011NL Pulse Electronics Network | 10 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Brass | Copper Alloy | - | -40°C~85°C | Tray | 2015 | PULSEJACK™ JXD2 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | 85°C | -40°C | Green, Yellow | 10/100 Base-TX, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | Gold | - | - | - | - | 1 | User Selectable | Does Not Contain LED | User Selectable | 4 | Board Guide | - | 30.0μin 0.76μm | 0.663 16.85mm | - | RoHS Compliant | - | - | ||
![]() J1006F01PNL Pulse Electronics Network | 22800 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | - | 0°C~70°C | Tray | 2009 | PULSEJACK™ J1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Yellow | 10/100 Base-TX, AutoMDIX | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded | 25.4mm | 8 | - | NICKEL | Gold | - | - | - | NO | 1 | - | Green - Yellow | Up | 4 | Board Guide | 16.26mm | 15.0μin 0.38μm | 0.550 13.97mm | No | RoHS Compliant | UL94 V-0 | Lead Free |