- Packaging
- Height
- RoHS
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Package / Case
- Length
Attribute column
Manufacturer
Pulse Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Physical Dimension | Inductance | Test Frequency | Element Configuration | Current | Max DC Current | Lead/Base Style | Filter Type | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Operating Frequency-Min | Isolation Voltage | Transformer Type | Rated Voltage | Inductance @ Frequency | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Load Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T8008NLT Pulse Electronics Network | 155 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | 0.25% | - | - | Active | 4 (72 Hours) | - | EAR99 | - | 85°C | -40°C | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | Unshielded | 16 | 16.26mm | - | - | - | - | L28.58XB12.32XH5.84 (mm)/L1.125XB0.485XH0.23 (inch) | 47 μH | - | - | - | - | - | Signal Line | - | 16 | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | 28.58mm | 12.32mm | No | - | RoHS Compliant | Lead Free | ||
![]() B4003NLT Pulse Electronics Network | 50 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.355Lx0.345W 9.02mmx8.76mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 2 | 8.76mm | - | - | - | - | - | 4.7 mH | - | - | - | - | - | Signal Line | - | 2 | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-65855NLT Pulse Electronics Network | 222000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | - | Tape & Reel (TR) | 2012 | - | 0.400Lx0.345W 10.16mmx8.76mm | 30% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 2 | 8.76mm | - | - | - | - | - | 4.7 mH | 100MHz | - | - | - | - | Signal Line | - | 2 | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | No | - | RoHS Compliant | - | ||
![]() P0421NLT Pulse Electronics Power | 600 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 50 | - | - | -40°C~120°C | Tape & Reel (TR) | 2007 | - | 0.770Lx0.670W 19.56mmx17.02mm | 35% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | TR | Unshielded | 2 | 17.02mm | - | - | Not | - | - | 220 μH | - | - | 3.3A | 3.3A | - | Power Line | 3.3A | 2 | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | 19.56mm | - | No | - | RoHS Compliant | - | ||
![]() PE-68624NLT Pulse Electronics Network | 2500 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 6 Flat Lead | 6 | - | - | - | Tape & Reel (TR) | 2012 | - | 0.260Lx0.360W 6.60mmx9.14mm | 0.25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 70°C | 0°C | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 2 | 6.6mm | - | - | - | - | - | 47 μH | 100MHz | - | - | - | - | Signal Line | - | 2 | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.4892mm | - | - | No | - | RoHS Compliant | - | ||
![]() B4003T Pulse Electronics Network | 800 | - | Datasheet | - | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.355Lx0.345W 9.02mmx8.76mm | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | Unshielded | 2 | - | - | - | - | - | - | 4.7 mH | - | - | - | - | - | Signal Line | - | 2 | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | 8.76mm | No | - | Non-RoHS Compliant | - | ||
![]() PE-67531NL Pulse Electronics Network | 7200 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | 1000000kHz | - | Tube | 2009 | - | 0.400Lx0.200W 10.16mmx5.08mm | - | - | - | Active | 1 (Unlimited) | Radial | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | 10.16mm x 5.08mm x 8.89mm | 140 μH | - | - | - | - | PC Pin | Signal Line | - | 2 | 600mOhm | - | - | 100kHz | - | - | - | - | 1 | 1 | - | 0.6Ohm | 8.89mm | 10.16mm | - | No | - | RoHS Compliant | - | ||
![]() T8114NLT Pulse Electronics Network | 1300 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.350Lx0.248W 8.90mmx6.30mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 2 | 8.9mm | - | - | - | - | - | 4.7 mH | - | - | 400mA | - | - | Signal Line | 400mA | 2 | 700mOhm | - | - | - | - | - | 80V | - | - | - | - | - | 4.0894mm | 6.6mm | 6.3mm | No | - | RoHS Compliant | - | ||
![]() H6506NLT Pulse Electronics Network | 16 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Gull Wing | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.245Lx0.365W 6.22mmx9.27mm | 35% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 9.27mm | - | - | - | - | - | 1 mH | - | - | - | - | - | Power Line | - | 2 | 350mOhm | - | - | - | - | - | - | - | - | - | - | - | 5.588mm | - | - | - | - | RoHS Compliant | - | ||
![]() PE-65855 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | Tube | 2006 | - | 0.400Lx0.345W 10.16mmx8.76mm | 30% | e0 | no | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 4.7 mH | 100MHz | - | - | - | - | Signal Line | - | 2 | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 10.16mm | 8.76mm | No | - | Non-RoHS Compliant | - | ||
![]() 23Z104SM Pulse Electronics Network | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.265, 6.73mm Width) | - | 500.000539mg | - | - | Bulk | 2007 | - | 0.230Lx0.265W 5.84mmx6.73mm | 0.13% | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | 85°C | -40°C | - | - | - | - | TUBE | Unshielded | 4 | 6.34mm | unknown | - | - | - | - | 68 μH | 100MHz | - | - | - | - | Signal Line | - | 4 | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | 5.588mm | 6.73mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B2013T Pulse Electronics Network | 3498 | - | Datasheet | - | - | - | Surface Mount | Vertical, 8 Gull Wing | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.566Lx0.475W 14.37mmx12.07mm | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | Unshielded | 2 | 15.24mm | - | - | - | - | - | 9 mH | 100MHz | Dual | - | - | - | Signal Line | - | 2 | 1Ohm | - | 100mA | - | - | - | - | 9mH @ 100kHz | - | - | - | - | 8.64mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-65854NLT Pulse Electronics Network | 1250 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | .025 | 0.360Lx0.340W 9.14mmx8.64mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | COMMON MODE CHOKE | - | - | TAPE AND REEL | - | 4 | 8.64mm | - | - | - | - | - | 47 μH | - | - | - | - | - | Signal Line | - | 4 | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.4892mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-68624T Pulse Electronics Network | 2800 | - | Datasheet | - | - | Surface Mount | Surface Mount | Vertical, 6 Flat Lead | - | - | - | - | Tape & Reel (TR) | 2007 | - | 0.260Lx0.360W 6.60mmx9.14mm | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | TAPE AND REEL | - | 2 | 6.6mm | - | - | - | - | - | 47 μH | 100MHz | - | - | - | - | Signal Line | - | 2 | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.4892mm | 8.64mm | - | - | - | Non-RoHS Compliant | - | ||
![]() P0421NL Pulse Electronics Power | 153 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 50 | - | - | -40°C~120°C | Tube | 2007 | - | 0.770Lx0.670W 19.56mmx17.02mm | 35% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | Unshielded | 2 | 17.02mm | - | - | Not | - | - | 220 μH | - | - | 3.3A | 3.3A | - | Power Line | 3.3A | 2 | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | 9.91mm | 19.56mm | - | No | - | RoHS Compliant | - | ||
![]() PE-69011NL Pulse Electronics Network | 25548 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Vertical, 16 Gull Wing | 16 | - | - | - | Tube | 2009 | - | 0.500Lx0.275W 12.70mmx6.99mm | 0.25% | - | - | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | 70°C | 0°C | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | Unshielded | 4 | 9.14mm | - | - | - | - | - | 36 μH | - | - | - | - | Gull Wing | Signal Line | - | 8 | 350mOhm | - | - | - | 500V | DATACOM TRANSFORMER | - | - | - | - | 1:1 | - | 5.08mm | 12.57mm | 7.11mm | No | - | RoHS Compliant | - | ||
![]() T8003NL Pulse Electronics Network | 45 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Gull Wing | 8 | - | - | - | Tube | 2009 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | TAPE AND REEL | - | 4 | 9.14mm | - | - | - | - | - | 33 μH | - | - | - | - | Gull Wing | Signal Line | - | 4 | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | 5.588mm | - | 6.73mm | - | - | RoHS Compliant | - | ||
![]() PE-53910NLT Pulse Electronics Power | 360 |
| Datasheet | 11 Weeks | - | Radial, Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | - | 0.770Lx0.670W 19.56mmx17.02mm | - | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | 250V | TAPE AND REEL | Unshielded | 2 | 19.56mm | - | 3.6A | Not | 16.76mm | - | 600 μH | - | - | 3.6A | 3.6A | - | Power Line | 3.6A | 2 | 50mOhm | 4MHz | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() B4003 Pulse Electronics Network | 50 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 8 | - | - | -40°C~85°C | Tube | 2009 | - | 0.355Lx0.345W 9.02mmx8.76mm | 0.25% | e0 | no | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | COMMON MODE CHOKE | - | - | - | Unshielded | 2 | 8.76mm | - | - | - | - | - | 4.7 mH | 100MHz | - | - | - | - | Signal Line | - | 2 | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-68627NLT Pulse Electronics Network | 690 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 8 | - | - | - | Tape & Reel (TR) | 2012 | - | 0.355Lx0.345W 9.02mmx8.76mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | 0°C | - | - | - | - | TAPE AND REEL | Unshielded | 4 | 8.76mm | - | - | - | - | - | 24 μH | 100MHz | - | - | - | - | Signal Line | - | 4 | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | 5.2578mm | 9.02mm | - | - | - | RoHS Compliant | - |