- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Filter Type
- Height (Max)
- Impedance @ Frequency
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Pulse Ferrite Disks and Plates
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GMLB-201209-0150A-N8 Pulse Electronics | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric) | -55°C ~ 125°C | Tape & Reel (TR) | GMLB-201209-A | 0.079" L x 0.047" W (2.00mm x 1.20mm) | Active | Signal Line | 1 | 300mOhm | 300mA | 150 Ohms @ 100 MHz | 0.043" (1.10mm) | ||
![]() GMLB-160808-0100A-N8 Pulse Electronics | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | -55°C ~ 125°C | Tape & Reel (TR) | GMLB-160808-A | 0.063" L x 0.031" W (1.60mm x 0.80mm) | Active | Signal Line | 1 | 400mOhm | 200mA | 100 Ohms @ 100 MHz | 0.037" (0.95mm) | ||
![]() GMLB-160808-0060L-N8 Pulse Electronics | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | -55°C ~ 125°C | Tape & Reel (TR) | GMLB-160808-L | 0.063" L x 0.031" W (1.60mm x 0.80mm) | Active | Signal Line | 1 | 100Ohm | 800mA | 60 Ohms @ 100 MHz | 0.037" (0.95mm) | ||
![]() GMLB-100505-0120A-N8 Pulse Electronics | In Stock | - | Datasheet | Surface Mount | 0402 (1005 Metric) | -55°C ~ 125°C | Tape & Reel (TR) | GMLB-100505-A | 0.039" L x 0.020" W (1.00mm x 0.50mm) | Active | Signal Line | 1 | 250mOhm | 500mA | 120 Ohms @ 100 MHz | 0.024" (0.60mm) |