- Height
- Packaging
- Series
- Shielding
- Inductance
- Mounting Type
- Size / Dimension
- Operating Temperature
- Package / Case
- Moisture Sensitivity Level (MSL)
- Number of Coils
- Part Status
Attribute column
Manufacturer
Pulse Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Military Standard | Termination Style | Number of Channels | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | DC Resistance (DCR) - Parallel | Inductance Tolerance | DC Current | RMS Current (Irms) | Frequency Range | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA0766.561NLT Pulse Electronics Power | 500 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tape & Reel (TR) | - | PA0766NL | 0.551Lx0.531W 14.00mmx13.50mm | ±20% | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 380μOhm | - | 8504.50.80.00 | - | NO | 2 | 13.5mm | - | - | - | - | 240 nH | - | 2.7A | 18.5A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 0.38mOhm Max | - | - | - | - | - | - | - | 284 nH | 1.14 μH | 2 | 1.5mOhm Max | - | 37A | 1.14μH | - | - | - | - | - | 0.276 7.00mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() PA0766.421NLT Pulse Electronics Power | 155 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tape & Reel (TR) | - | PA0766NL | 0.551Lx0.531W 14.00mmx13.50mm | ±20% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | NO | 2 | 13.5mm | - | Not | - | - | 180 nH | - | 25A | - | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 0.38mOhm Max | - | 50A | - | - | - | - | - | 180 nH | 770 nH | 2 | 1.5mOhm Max | - | 50A | 870nH | 218nH | - | - | - | - | 0.276 7.00mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() P0595NLT Pulse Electronics Power | 2893 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tape & Reel (TR) | 2007 | HCCI-80 | 1.220Lx1.000W 30.99mmx25.40mm | ±15% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 2 | 25.4mm | Toroid | Not | - | - | 4.52 μH | - | 890mA | 19A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4.8mOhm Max | - | 19A | - | - | - | - | - | 42.6 μH | 154.2 μH | 2 | 19.3mOhm Max | 9.5A | - | 42μH | 10.5μH | - | - | - | - | 0.500 12.70mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() P0595NL Pulse Electronics Power | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 4 | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tube | 2007 | HCCI-80 | 1.220Lx1.000W 30.99mmx25.40mm | ±15% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 4.8mOhm | - | - | - | NO | 2 | 25.4mm | Toroid | Not | - | - | 4.52 μH | - | 9.5A | 19A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4.8mOhm Max | 15% | 19A | 19A | - | - | - | - | 10.5 μH | 42 μH | 2 | 19.3mOhm Max | - | - | 42μH | - | - | - | - | - | 0.500 12.70mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() P0597NL Pulse Electronics Power | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tube | 2007 | HCCI-80 | 1.220Lx1.000W 30.99mmx25.40mm | ±15% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 2.5mOhm | - | 8504.50.80.00 | TR | NO | 2 | 25.4mm | Toroid | Not | - | - | 2.45 μH | - | 13.5A | 27A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 2.5mOhm Max | - | 27A | - | - | - | - | - | 5.7 μH | 22.8 μH | 2 | 10.1mOhm Max | - | - | 22.8μH | - | - | - | - | - | 0.500 12.70mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() PF0553.683NLT Pulse Electronics Power | 95 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~125°C | Tape & Reel (TR) | - | PF0553NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | YES | 2 | 12.5mm | - | Not | - | - | 68 μH | 100kHz | 1.2A | 2.4A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 110mOhm Max | - | - | - | - | - | - | - | 66 μH | 270 μH | 2 | 420mOhm Max | - | - | 270μH | - | - | 4.4A | 2.2A | - | 0.315 8.00mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() P0174NLT Pulse Electronics Power | 20000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tape & Reel (TR) | 2007 | Polecat | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 7.6mOhm | - | 8504.50.80.00 | - | NO | 2 | 12.7mm | - | Not | - | - | 2 μH | - | 4.16A | 8.3A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 7.6mOhm Max | - | 8.3A | - | - | - | - | - | 2 μH | 7 μH | 2 | 32mOhm Max | - | - | 8.75μH | 2.2μH | - | - | - | - | 0.215 5.46mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() P0597NLT Pulse Electronics Power | 65 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~130°C | Tape & Reel (TR) | 2007 | HCCI-80 | 1.220Lx1.000W 30.99mmx25.40mm | ±15% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 2.5mOhm | - | 8504.50.80.00 | TR | Unshielded | 2 | 25.4mm | Toroid | Not | - | - | 2.45 μH | - | 13.5A | 27A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 2.5mOhm Max | - | 27A | - | - | - | - | - | 2.45 μH | 9.8 μH | 2 | 10.1mOhm Max | - | - | 22.8μH | 5.7μH | - | - | - | - | 0.500 12.70mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() PF0553.103NLT Pulse Electronics Power | 1346 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~125°C | Tape & Reel (TR) | - | PF0553NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 17mOhm | - | 8504.50.80.00 | - | YES | 2 | 12.5mm | - | Not | - | - | 10 μH | 100kHz | 1.6A | 6A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 17mOhm Max | - | - | - | - | - | - | - | 10.5 μH | 42 μH | 2 | 67mOhm Max | 3A | - | 42μH | - | - | 11A | 5.6A | - | 0.315 8.00mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() HM2147NLT Pulse Electronics | 173 |
| - | - | - | Surface Mount | - | - | - | - | - | - | 900 | - | + 125 C | Pulse Electronics | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | -40°C ~ 125°C | MouseReel | - | BMS | 0.478 L x 0.354 W (12.15mm x 9.00mm) | - | - | - | - | - | - | - | SMT Transformers | - | BMS | - | - | Shielded | - | - | - | - | SMD/SMT | 1 Channel | 500 uH | - | - | - | - | - | - | - | - | - | - | - | 4300 Vrms | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 0.126 (3.20mm) | 12.15 mm | 9 mm | - | - | - | - | ||
![]() HM2146NL Pulse Electronics | 337 |
| - | - | - | Surface Mount | - | - | - | - | - | - | 55 | - | + 125 C | Pulse Electronics | - 40 C | Tube | Active | AEC-Q200 | Details | - | - | -40°C ~ 125°C | Tube | - | BMS | 0.478 L x 0.354 W (12.15mm x 9.00mm) | - | - | - | - | - | - | - | SMT Transformers | - | BMS | - | - | Shielded | - | - | - | - | SMD/SMT | 1 Channel | 150 uH | - | - | - | - | - | - | - | - | - | - | - | 3000 Vrms | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 0.126 (3.20mm) | 12.15 mm | 9 mm | - | - | - | - | ||
![]() HX4501NL Pulse Electronics | In Stock | - | - | - | - | - | 28.45 mm x 17.27 mm x 11.18 mm | - | - | - | - | - | 60 | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | SMD/SMT | Quad | 180 uH | - | - | - | - | - | - | - | - | - | - | 1 MHz to 125 MHz | 1500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.18 mm | - | 28.45 mm | 17.27 mm | - | - | - | - | ||
![]() HX4501NLT Pulse Electronics | In Stock | - | - | - | - | - | 28.45 mm x 17.27 mm x 11.18 mm | - | - | - | - | - | 170 | - | + 85 C | - | - 40 C | - | - | - | Details | - | 0.388350 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | SMD/SMT | 4 Channel | 180 uH | - | - | - | - | - | - | - | - | - | - | 1 MHz to 125 MHz | 1500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.18 mm | - | 28.45 mm | 17.27 mm | - | - | - | - | ||
![]() HM2171HLT Pulse Electronics | 5700 |
| - | - | - | - | - | - | - | - | - | - | 300 | - | + 125 C | Pulse Electronics | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | MouseReel | - | BMS | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 2 Channel | 150 uH to 450 uH | - | - | - | - | - | - | - | - | - | - | - | 4300 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.88 mm | - | 14.81 mm | 11.68 mm | - | - | - | - | ||
![]() BM6154NL Pulse Electronics | 296 |
| - | - | - | Surface Mount | 10.6 mm x 9.08 mm x 10 mm | - | - | - | - | - | 35 | 60 mOhms | + 125 C | Pulse Electronics | - 40 C | Tube | Active | AEC-Q200 | Details | - | - | -40°C ~ 125°C | Tube | - | BM | 0.417 L x 0.357 W (10.60mm x 9.08mm) | - | - | - | - | - | - | - | PLC | - | Power Line Commication | - | - | Shielded | - | - | - | - | SMD/SMT | Single | 8 uH | - | - | - | - | - | - | - | - | - | - | 3 MHz to 30 MHz | 3 kVAC | - | 1:1:1 | - | - | - | - | - | - | - | - | Power | - | - | - | 10 mm | 0.394 (10.00mm) | 10.6 mm | 9.08 mm | - | - | - | - | ||
![]() HX6198NLT Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Base-T | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PoE Transformers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM2171HL Pulse Electronics | 325 |
| - | - | - | - | - | - | - | - | - | - | 35 | - | + 125 C | Pulse Electronics | - 40 C | Tube | Active | AEC-Q200 | Details | - | - | - | Tube | - | BMS | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 2 Channel | 150 uH to 450 uH | - | - | - | - | - | - | - | - | - | - | - | 4300 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.88 mm | - | 14.81 mm | 11.68 mm | - | - | - | - | ||
![]() HM2146NLT Pulse Electronics | 943 |
| - | - | - | Surface Mount | - | - | - | - | - | - | 900 | - | + 125 C | Pulse Electronics | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | -40°C ~ 125°C | MouseReel | - | BMS | 0.478 L x 0.354 W (12.15mm x 9.00mm) | - | - | - | - | - | - | - | SMT Transformers | - | BMS | - | - | Shielded | - | - | - | - | SMD/SMT | 1 Channel | 150 uH | - | - | - | - | - | - | - | - | - | - | - | 3000 Vrms | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 0.126 (3.20mm) | 12.15 mm | 9 mm | - | - | - | - | ||
![]() HM2147NL Pulse Electronics | 1224 |
| - | - | - | Surface Mount | - | - | - | - | - | - | 55 | - | + 125 C | Pulse Electronics | - 40 C | Tube | Active | AEC-Q200 | Details | - | - | -40°C ~ 125°C | Tube | - | BMS | 0.478 L x 0.354 W (12.15mm x 9.00mm) | - | - | - | - | - | - | - | SMT Transformers | - | BMS | - | - | Shielded | - | - | - | - | SMD/SMT | 1 Channel | 500 uH | - | - | - | - | - | - | - | - | - | - | - | 4300 Vrms | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 0.126 (3.20mm) | 12.15 mm | 9 mm | - | - | - | - | ||
![]() BM6154NLT Pulse Electronics | 1917 |
| - | - | - | Surface Mount | 10.6 mm x 9.08 mm x 10 mm | - | - | - | - | - | 200 | 60 mOhms | + 125 C | Pulse Electronics | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | -40°C ~ 125°C | MouseReel | - | BM | 0.417 L x 0.357 W (10.60mm x 9.08mm) | - | - | - | - | - | - | - | PLC | - | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | 8 uH | - | - | - | - | - | - | - | - | - | - | 3 MHz to 30 MHz | 3 kVAC | - | 1:1:1 | - | - | - | - | - | - | - | - | Power | - | - | - | 10 mm | 0.394 (10.00mm) | 10.6 mm | 9.08 mm | - | - | - | - |