- Height
- Packaging
- Series
- Shielding
- Inductance
- Mounting Type
- Size / Dimension
- Operating Temperature
- Package / Case
- Moisture Sensitivity Level (MSL)
- Number of Coils
- Part Status
Attribute column
Manufacturer
Pulse Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Shielding | Number of Functions | Depth | Military Standard | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF0552.471NLT Pulse Electronics Power | 36 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | - | PF0552NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | 1.6mOhm | - | - | 8504.50.80.00 | YES | 2 | 12.5mm | - | 0.49 μH | 0.1MHz | 1.9A | 14.2A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.6mOhm Max | - | 490 nH | 2 μH | 2 | 6.4mOhm Max | 7.1A | - | 2μH | - | 33A | 16.4A | 0.236 6.00mm | - | - | No | RoHS Compliant | ||
![]() P0183NL Pulse Electronics Power | 20000 |
| - | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~130°C | Tube | 2007 | Polecat | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | 324mOhm | - | - | 8504.50.80.00 | NO | 2 | 12.7mm | - | 91 μH | - | 1.54A | 1.2A | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 324mOhm Max | - | 91 μH | 364 μH | 2 | 1.272Ohm Max | 640mA | - | 364μH | - | - | - | 0.215 5.46mm | - | - | No | RoHS Compliant | ||
![]() P0181NLT Pulse Electronics Power | 36 |
| - | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | Polecat | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 130°C | -40°C | - | Unshielded | - | 12.7mm | - | - | - | 890mA | 1.8A | - | - | - | 151mOhm Max | - | 42.6 μH | 154.2 μH | 2 | 604mOhm Max | 890mA | 1.8A | 190.3μH | 47.6μH | - | - | 0.215 5.46mm | 12.7mm | 12.7mm | No | RoHS Compliant | ||
![]() PF0553.224NLT Pulse Electronics Power | 36 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | - | PF0553NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | YES | 2 | 12.5mm | Not | 220 μH | 20kHz | 630mA | 1.3A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 380mOhm Max | - | 220 μH | 880 μH | 2 | 1.5Ohm Max | - | - | 890μH | - | 2.4A | 1.2A | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() PA3145AHL Pulse Electronics Power | 578 |
| - | 11 Weeks | - | Surface Mount | 10-SMD, No Lead | - | - | - | - | -40°C~130°C | - | 2013 | PA314xAHL | 1.752Lx0.413W 44.50mmx10.50mm | ±15% | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5 | 0.3mOhm Max | 40A | - | 250nH | - | - | - | 0.315 8.00mm | - | - | - | Non-RoHS Compliant | ||
![]() PA3143AHL Pulse Electronics Power | 700 |
| - | 11 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~130°C | - | 2013 | PA314xAHL | 1.043Lx0.413W 26.50mmx10.50mm | ±15% | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8504.50.80.00 | Shielded | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3 | 0.3mOhm Max | 40A | - | 150nH | - | - | - | 0.315 8.00mm | - | - | - | Non-RoHS Compliant | ||
![]() PF0552.334NL Pulse Electronics Power | 198 |
| - | 11 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tray | - | PF0552NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 8504.50.80.00 | Shielded | 2 | - | - | 340 µH | - | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 470mOhm Max | - | - | - | 2 | 1.9Ohm Max | 610mA | 1.2A | 1.3mH | 340μH | - | 620mA | 0.236 6.00mm | - | - | - | RoHS Compliant | ||
![]() PF0552.103NL Pulse Electronics Power | 264 |
| - | 11 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tray | - | PF0552NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 8504.50.80.00 | Shielded | 2 | - | - | 9.7 µH | 0.1MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 19mOhm Max | 6A | - | - | 2 | 73mOhm Max | 3A | 6A | 39μH | 9.7μH | 7.2A | 3.6A | 0.236 6.00mm | - | - | - | RoHS Compliant | ||
![]() PF0552.472NL Pulse Electronics Power | 267 |
| - | 11 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tray | - | PF0552NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 8504.50.80.00 | YES | 2 | - | - | 5.3 μH | 0.1MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 9.2mOhm Max | 8.5A | - | - | 2 | 37mOhm Max | 4.3A | 8.5A | 21μH | 5.3μH | 9.8A | 4.9A | 0.236 6.00mm | - | - | - | RoHS Compliant | ||
![]() PF0552.683NL Pulse Electronics Power | 652 |
| - | 11 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tray | - | PF0552NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 8504.50.80.00 | Shielded | 2 | - | - | 6.6 µH | 0.1MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 100mOhm Max | 7.3A | - | - | 2 | 400mOhm Max | 1.4A | 2.8A | 270μH | 68μH | 2.7A | - | 0.236 6.00mm | - | - | - | RoHS Compliant | ||
![]() PF0552.682NL Pulse Electronics Power | 204 |
| - | 13 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | PARALLEL CONNECTED | -40°C~125°C | Tray | - | PF0552NL | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | Shielded | 1 | - | - | 6.62 µH | 0.1MHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 12mOhm Max | 7.3A | - | - | 2 | 48mOhm Max | 3.7A | 7.3A | 27μH | 6.6μH | 8.8A | 4.4A | 0.236 6.00mm | - | - | - | RoHS Compliant | ||
![]() PA3144AHL Pulse Electronics Power | 332 |
| - | 11 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | -40°C~130°C | - | 2013 | PA314xAHL | 1.398Lx0.413W 35.50mmx10.50mm | ±15% | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | Shielded | - | 10.5mm | - | 200 nH | - | - | 40A | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 4 | 0.3mOhm Max | 40A | - | - | - | - | - | 0.315 8.00mm | - | - | - | Non-RoHS Compliant |