- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Failure Rate | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Features | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA4332.103NLT Pulse Electronics Power | 211 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 11MHz | - | Iron | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4332.XXXNLT | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 2A | - | - | - | - | - | - | 10μH | 1MHz | 216mOhm Max | - | - | - | - | - | - | - | - | 2.8A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() PE-53119NL Pulse Electronics Power | 318 |
| Datasheet | 9 Weeks | - | Radial, Standard, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tube | 2005 | - | 1.300Lx0.700W 33.02mmx17.78mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 200mOhm | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 17.78mm | - | 1.3A | Not | - | - | 12.7mm | - | 635 μm | 680μH | - | 200mOhm Max | - | 1.3A | - | DUAL ENDED | - | Radial | - | - | - | - | - | - | 20% | 1.3A | 1.3A | - | - | 35.56mm | 1.400 35.56mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() P0770.102NL Pulse | 3594 |
| - | - | - | - | Surface Mount | Nonstandard | - | - | - | -- | - | - | - | 2.9A | -- | 100kHz | -- | Pulse Electronics | - | Tray | - | - | Active | - | - | - | -40°C ~ 130°C | Tray | - | P0770NL | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±20% | - | - | Active | - | - | - | - | Wirewound | - | - | - | - | 2.9 A | - | - | Unshielded | - | - | - | 2.9A | - | - | - | - | - | - | 1µH | - | 50 mOhm Max | - | - | - | - | -- | - | - | - | 2.9A | - | - | - | - | - | - | -- | - | - | 0.115 (2.92mm) | - | - | - | - | - | - | -- | ||
![]() PE-1008CM471GTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 450MHz | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | - | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 350mA | - | 2520 | 1008 | - | - | - | 470nH | 25MHz | 700mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PE-0805CD120KTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | 4GHz | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | TR, 7 Inch | - | NO | 1 | 1.68mm | Chip | 600mA | - | 2012 | 0805 | - | - | - | 11.9nH | 250MHz | 150mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | 1.45mm | 0.062 1.58mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM152GTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 200MHz | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 150mA | - | 2520 | 1008 | - | - | - | 1.5μH | 10MHz | 4Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | - | - | 40 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CD391JTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 475MHz | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 470mA | - | 2520 | 1008 | - | - | - | 390nH | 25MHz | 1.12Ohm Max | - | 470mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PE-53651NL Pulse Electronics Power | 22829 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | 2007 | SLIC | 0.570Lx0.565W 14.48mmx14.35mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 17.7mOhm | Tin/Copper (Sn/Cu) - hot dipped | - | 8504.50.80.00 | - | TR | - | NO | 1 | 14.35mm | - | 5.4A | Not | - | - | - | - | - | 5.1μH | - | 17.7mOhm Max | - | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5657 | - | - | 5.4A | - | - | - | 9.14mm | 0.360 9.14mm | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() PA1512.700NLT Pulse Electronics Power | 34 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 6% TOLERANCE | - | -40°C~130°C | Tape & Reel (TR) | - | PA1512 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | - | - | - | - | - | Unshielded | 1 | - | - | 31A | - | - | - | - | - | - | 72nH | - | 0.27mOhm | 1.8A | 31A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 50A | - | - | - | - | - | - | - | - | 4.96mm | 0.195 4.96mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM332KTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | FLAT | - | - | RECTANGULAR PACKAGE | - | - | - | 40MHz | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 15 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 150mA | - | 2520 | 1008 | - | - | - | 3.3μH | 10MHz | 7.8Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 25 @ 15MHz | - | 25 | - | - | 25 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PA1320.141NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -40C to 130C | - | 8(mm) | Not Required(mm) | - | No | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Bead | - | - | - | - | - | - | Wirewound | - | - | - | - | - | Not Required | - | - | - | Not Required | - | 0.14(uH) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000(mA) | - | - | 10.41(mm) | - | - | 6.5(mm) | - | - | - | - | - | - | ||
![]() PE-1008CD221GTT Pulse Electronics Network | 8 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 625MHz | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 500mA | - | 2520 | 1008 | - | - | - | 220nH | 25MHz | 840mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PF0465.502NLT Pulse Electronics Power | 13500 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PF0465NL | 0.283Lx0.283W 7.20mmx7.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 7.2mm | - | 2.9A | Not | - | - | - | - | - | 5μH | 100kHz | 24mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2.9A | - | - | - | 4.0132mm | 0.205 5.20mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() P1170.683NLT Pulse Electronics Power | 704 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | 6.9MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1170NL | 0.482Lx0.482W 12.24mmx12.24mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120mOhm | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.24mm | - | 1.8A | Not | - | - | - | - | - | 68μH | 100kHz | 120mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4848 | - | - | 1.8A | - | - | - | 6mm | 0.236 6.00mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PG0702.102NLT Pulse Electronics Power | 50000 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 6% TOLERANCE | - | -40°C~130°C | Tape & Reel (TR) | - | PG0702NL | 0.425Lx0.362W 10.80mmx9.20mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | 1.76mOhm | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 9.2mm | Flat Coil | 26A | Not | - | - | - | - | - | 1μH | 100kHz | 1.76mOhm | - | 26A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 4336 | - | - | 26A | - | - | - | 8.001mm | 0.315 8.00mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM472KTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | FLAT | - | - | RECTANGULAR PACKAGE | - | - | - | 25MHz | - | Ceramic | - | - | - | - | - | - | - | Q MEASURED AT 15 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 150mA | - | 2520 | 1008 | - | - | - | 4.7μH | 10MHz | 6Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 16 @ 15MHz | - | 16 | - | - | 16 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PG0426.152NLT Pulse Electronics Power | 905 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PG0426NL | 0.295Lx0.276W 7.50mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 11.8mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR | - | NO | 1 | 7mm | Flat Coil | 9A | Not | - | - | - | - | - | 1.5μH | 100kHz | 11.8mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3028 | - | - | 9A | - | - | - | 3.2mm | 0.126 3.20mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PE-53824SNLT Pulse Electronics Power | 20000 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | - | - | SIMPLE SWITCHER | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.570Lx0.565W 14.48mmx14.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 100mOhm | Tin (Sn) - hot dipped | - | 8504.50.80.00 | - | TR | - | NO | 1 | 14.35mm | - | 1.48A | Not | - | - | - | - | - | 26μH | - | 100mOhm | - | 1.48A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5756 | - | - | 1.48A | - | - | - | 9.144mm | 0.360 9.14mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PA1320.301NLT Pulse Electronics Power | 17 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA1320NL | 0.410Lx0.315W 10.41mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 8mm | - | 30A | Not | - | - | - | - | - | 310nH | - | 0.48mOhm | - | 30A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 30A | - | - | - | 6.5024mm | 0.256 6.50mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() PA4341.682ANLT Pulse Electronics Power | 23 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | PA4341.XXXANLT | 0.280Lx0.260W 7.10mmx6.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 4.5A | TR, 13 Inch | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 50mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6A | - | 2826 | 4.5A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | - | AEC-Q200 |