- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Hole Diameter | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG0083.601NLT Pulse Electronics Power | 1000 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~95°C | Tape & Reel (TR) | - | PG0083 | 0.268Lx0.268W 6.80mmx6.80mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.8mm | Flat Coil | 15A | Not | - | - | - | 600nH | 100kHz | 4.8mOhm Max | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | 21A | - | 2727 | - | - | 15A | - | - | 4.2mm | 0.165 4.20mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA4334.221NLT Pulse Electronics Power | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 328MHz | Iron | - | -40°C~125°C | Tape & Reel (TR) | - | PA4334.XXXNLT | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3A | - | - | - | - | 220nH | 1MHz | 22mOhm Max | - | - | - | - | - | - | 5.3A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() P1172.132NLT Pulse Electronics Power | 1200 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1172NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | 130°C | -40°C | - | - | 14A | - | Shielded | - | 12.24mm | - | 14A | Not | - | - | - | 1.3μH | 100kHz | 3mOhm Max | 14A | - | - | - | - | - | 15A | - | - | - | - | 14A | - | - | 8.001mm | 0.315 8.00mm | 12.2428mm | 12.2428mm | No | - | RoHS Compliant | - | - | ||
![]() PE-0603CD221KTT Pulse Electronics Network | 4200 | - | - | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | - | 900MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 200mA | Not | 1608 | 0603 | - | 220nH | 100MHz | 1.9Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 25 | - | 25 | - | - | - | 200mA | - | - | 640μm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CD391KTT Pulse Electronics Network | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 475MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 470mA | Not | 2520 | 1008 | - | 390nH | 25MHz | 1.12Ohm Max | 470mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | - | - | - | 470mA | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-53122NL Pulse Electronics Power | 236 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 3 | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~130°C | Tray | 2008 | - | 1.440Lx0.800W 36.57mmx20.32mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | EAR99 | Toroidal | 1.8Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 20.32mm | - | 420mA | Not | - | - | 22.86mm | 2.2mH | 0.02MHz | 1.8Ohm Max | 420mA | - | DUAL IN-LINE | - | Pin | - | - | - | - | 20% | 810 μm | 420mA | 620mA | - | 36.57mm | 1.440 36.57mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() PA0390.472NLT Pulse Electronics Power | 50 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | INDUCTANCE MEASURED WITH PEAK DC CURRENT | -40°C~130°C | Tape & Reel (TR) | - | PA0390NL | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.1mm | - | 2.2A | - | - | - | - | 5.2μH | 100kHz | 54.4mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.6A | - | 3524 | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-0805CD820KTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 11.991848mg | RECTANGULAR PACKAGE | - | 1.3GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 400mA | Not | 2012 | 0805 | - | 82.7nH | 150MHz | 420mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 60 | - | - | - | 400mA | - | - | 1.5748mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-0603CD010KTT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 700mA | - | 1608 | 0603 | - | 1.7nH | 250MHz | 50mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | - | 16 | - | - | - | - | - | - | 1.24mm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA4547.222NLT Pulse Electronics Power | 852 |
| Datasheet | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4547.XXXNLT | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 3.2A | - | Unshielded | - | - | - | - | - | - | - | - | 2.2μH | - | 98mOhm Max | - | - | - | - | - | - | 3.8A | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE-53818SNL Pulse Electronics Power | 3500 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 37 | - | RECTANGULAR PACKAGE | - | - | - | SIMPLE SWITCHER | -40°C~130°C | Tube | 2008 | - | 0.570Lx0.565W 14.48mmx14.35mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 900mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 14.35mm | - | 440mA | Not | - | - | 9.52mm | 252μH | - | 900mOhm | 440mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5756 | - | - | 440mA | - | 900mOhm | 9.52mm | 0.360 9.14mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() PE-1008CD152GTT Pulse Electronics Network | 38 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 200MHz | Ceramic | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 330mA | Not | 2520 | 1008 | - | 1.5μH | 7.9MHz | 2.3Ohm Max | 330mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | - | 28 | - | 28 | - | - | - | 330mA | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() P1167.154NLT Pulse Electronics Power | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 5.6MHz | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1167NL | 0.297Lx0.297W 7.54mmx7.54mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 610mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.54mm | Chip | 520mA | Not | - | - | - | 150μH | 100kHz | 610mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030 | - | - | 520mA | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() P1167.823NLT Pulse Electronics Power | 50 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 8MHz | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1167NL | 0.297Lx0.297W 7.54mmx7.54mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.54mm | Chip | 700mA | - | - | - | - | 82μH | 100kHz | 350mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030 | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() PE-51510NL Pulse Electronics Power | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | WIRE | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~130°C | Tray | 2006 | - | 1.440Lx0.800W 36.57mmx20.32mm | 20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 12mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 20.32mm | - | 11A | Not | - | - | 22.86mm | 23μH | 50kHz | 12mOhm Max | 11A | HIGH CURRENT INDUCTOR | - | - | Pin | - | - | - | - | - | - | 11A | - | - | 36.576mm | 1.440 36.57mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE-0603CD470KTT Pulse Electronics Network | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 600mA | Not | 1608 | 0603 | - | 47nH | 200MHz | 280mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 200MHz | - | 35 | - | 35 | - | - | - | 600mA | - | - | 1.24mm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PF0580.153NLT Pulse Electronics Power | 6000 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PF0580NL | 0.185Lx0.165W 4.70mmx4.20mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 4.2mm | - | 850mA | Not | - | - | - | 15μH | - | 197mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 850mA | - | - | 3.4798mm | 0.137 3.48mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-0805CM330JTT Pulse Electronics Network | 64000 | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CM | 0.090Lx0.066W 2.29mmx1.68mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 500mA | Not | 2012 | 0805 | - | 33nH | 250MHz | 180mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 58 @ 500MHz | - | 58 | - | 58 | - | - | - | 500mA | - | - | 1.45mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() PE-0805CM221GTT Pulse Electronics Network | 38 |
| - | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 800MHz | Ceramic | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2010 | 0805CM | 0.090Lx0.066W 2.29mmx1.68mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 300mA | - | 2012 | 0805 | - | 220nH | 100MHz | 850mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | 45 | - | - | - | - | - | - | 1.45mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-53820SNLT Pulse Electronics Power | 3500 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 37 | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | SIMPLE SWITCHER | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.570Lx0.565W 14.48mmx14.35mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 400mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.35mm | - | 670mA | Not | - | - | - | 115μH | - | 400mOhm | 670mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5756 | - | - | 670mA | - | - | 9.14mm | 0.360 9.14mm | - | - | No | - | RoHS Compliant | - | - |