- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM001107053N9BH8 Pulse | 40 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 30 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.9 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.95 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCS002928211R0K00 Pulse | 40 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 1.75 Ohms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1 uH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 370 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS00292821R22G00 Pulse | 40 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 840 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 500 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS002928212R7G00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 3.2 Ohms | + 125 C | - 40 C | PCB Mount | 22 | Details | Reel | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.7 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 290 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS001207071N9J00 Pulse | 47 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 70 mOhms | + 125 C | - 40 C | PCB Mount | 16 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.9 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.04 A | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001107055N1DL8 Pulse | 10 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 40 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 0.5 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.1 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.77 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCS0012070719NJ00 Pulse | 10 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 200 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 19 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 480 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM00181010R10GH8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 630 mOhms | + 125 C | - 55 C | PCB Mount | 34 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 100 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 490 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM00161008R16J00 Pulse | 47 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 2.1 Ohms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 160 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 150 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM00161008R11G00 Pulse | 40 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.2 Ohms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 110 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 200 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001107059N0GH8 Pulse | 10 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 70 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.42 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCS00231715R51K00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 1.9 Ohms | + 125 C | - 40 C | PCB Mount | 23 | Details | Reel | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 510 nH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 230 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCS0012070736NK00 Pulse | 47 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 440 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 36 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 320 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCT0023171112NK00 Pulse | 40 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM001810104N7BL8 Pulse | 40 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 54 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.7 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.5 A | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCS0029282147NK00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 160 mOhms | + 125 C | - 40 C | PCB Mount | 65 | Details | Reel | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 50 MHz | Fixed Inductors | Wirewound | RF Inductors | 1 A | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCM0012070719NJ00 Pulse | 40 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 270 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 19 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 370 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS000604048N3J00 Pulse | 40 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.3 nH | - | Fixed Inductors | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCS00292821R12G00 Pulse | 10 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 630 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 650 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCM0011070524NJH8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 212 mOhms | + 125 C | - 55 C | PCB Mount | 31 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 24 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 770 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm |