- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-1008CD681KTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 375MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 230mA | Not | - | 2520 | 1008 | - | - | 680nH | 25MHz | 1.47Ohm Max | 500mA | 230mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | - | - | - | 230mA | - | - | - | 2.29mm | 0.090 2.29mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-0603CD080KTT Pulse Electronics Network | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4.6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 700mA | Not | - | 1608 | 0603 | - | - | 8.2nH | 250MHz | 120mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | 30 | - | - | - | 700mA | - | - | - | 1.24mm | 0.040 1.02mm | No | - | RoHS Compliant | - | - | - | ||
![]() P1172.272NLT Pulse Electronics Power | 90 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 40MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1172NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.24mm | Chip | 9A | - | - | - | - | - | - | 2.7μH | 100kHz | 7.3mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 11A | - | 4848 | - | - | - | - | - | - | 8.001mm | 0.315 8.00mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-0805FT152JTT Pulse Electronics Network | 50 |
| - | 19 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 60MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805FT | 0.090Lx0.066W 2.29mmx1.68mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 225mA | - | - | 2012 | 0805 | - | - | 1.5nH | 7.96MHz | 1.45Ohm Max | - | 225mA | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 15 | - | - | - | - | - | - | - | 1.45mm | 0.062 1.58mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM331GTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 500MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 450mA | - | - | 2520 | 1008 | - | - | 330nH | 25MHz | 800mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | 50 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM122GTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 250MHz | - | Ceramic | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 200mA | - | - | 2520 | 1008 | - | - | 1.2μH | 10MHz | 3Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | - | 40 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM222GTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 80MHz | - | Ceramic | Q MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 150mA | - | - | 2520 | 1008 | - | - | 2.2μH | 10MHz | 5.85Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | - | 30 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-53120NL Pulse Electronics Power | 324 |
| Datasheet | 9 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~130°C | Tube | 2008 | - | 1.300Lx0.700W 33.02mmx17.78mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 240mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | 17.78mm | - | 950mA | Not | - | - | - | 12.7mm | 635 μm | 1mH | - | 240mOhm Max | - | 950mA | - | DUAL ENDED | - | Radial | - | - | - | - | - | 20% | 950mA | 950mA | 240mOhm | - | 35.56mm | 1.400 35.56mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() PE-53661NLT Pulse Electronics Power | 1072 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.570Lx0.565W 14.48mmx14.35mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 8.3mOhm | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.35mm | - | 8A | Not | - | - | - | - | - | 2.5μH | - | 8.3mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5657 | - | - | 8A | - | - | - | 9.14mm | 0.360 9.14mm | No | - | RoHS Compliant | - | - | - | ||
![]() P1166.681NLT Pulse Electronics Power | 13 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 40MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1166NL | 0.297Lx0.297W 7.54mmx7.54mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.54mm | - | 5.5A | Not | AEC-Q200 | - | - | - | - | 680nH | 100kHz | 6mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.9A | - | 3030 | - | - | 5.5A | - | - | - | 3.51mm | 0.138 3.51mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-1008CM330JTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.8GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 800mA | - | - | 2520 | 1008 | - | - | 33nH | 50MHz | 180mOhm Max | - | 800mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-53661NL Pulse Electronics Power | 30 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 37 | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | -40°C~130°C | Bulk | 2006 | SLIC | 0.570Lx0.565W 14.48mmx14.35mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 8.3mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | 14.35mm | - | 8A | Not | - | - | - | - | - | 2.5μH | - | 8.3mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5657 | - | - | 8A | - | - | 1MHz | 9.14mm | 0.360 9.14mm | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() PA4342.561ANLT Pulse Electronics Power | 434200 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | - | - | -55°C~155°C | Tape & Reel (TR) | - | PA4342.XXXANLT | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 23A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 560nH | - | 1.8mOhm Max | - | - | - | - | - | - | - | 29A | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | RoHS Compliant | - | - | AEC-Q200 | ||
![]() PA4333.223NLT Pulse Electronics Power | 4804 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 8MHz | - | Iron | - | -40°C~125°C | Tape & Reel (TR) | - | PA4333.XXXNLT | 0.291Lx0.268W 7.40mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.7A | - | - | - | - | - | - | 22μH | 1MHz | 177mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | RoHS Compliant | - | - | - | ||
![]() P0770.152NLT Pulse Electronics Power | 2500 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | INDUCTANCE MEASURED WITH PEAK RATED CURRENT | -40°C~130°C | Tape & Reel (TR) | - | P0770NL | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 2.6A | - | - | - | - | - | - | 1.5μH | 100kHz | 50mOhm Max | 2.3A | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2618 | - | - | - | - | - | - | 2.921mm | 0.115 2.92mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-53934SNL Pulse Electronics Power | 48 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | SIMPLE SWITCHER | -40°C~130°C | Bulk | 2008 | - | 0.620Lx0.600W 15.75mmx15.24mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 15.24mm | - | 3A | Not | - | - | - | - | - | 17μH | - | 50mOhm | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6062 | - | - | 3A | - | 50mOhm | - | 9.91mm | 0.390 9.91mm | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() PE-0805CD180JTT Pulse Electronics Network | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 600mA | - | - | 2012 | 0805 | - | - | 17.95nH | 250MHz | 200mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | 50 | - | - | - | - | - | - | - | 1.45mm | 0.062 1.58mm | No | - | RoHS Compliant | - | - | - | ||
![]() PE-53683NLT Pulse Electronics Power | 50000 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.940Lx0.940W 23.88mmx23.88mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 23.88mm | - | 10.9A | Not | - | - | - | - | - | 9.4μH | - | 12.3mOhm Max | - | 10.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 9494 | - | - | 10.9A | 10.9A | - | 1MHz | 9.91mm | 0.390 9.91mm | No | No SVHC | RoHS Compliant | - | - | - | ||
![]() PA4349.332ANLT Pulse Electronics Power | 37 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | 100kHz | - | STANDARD : TS16949 | -55°C~155°C | Tape & Reel (TR) | - | PA4349.XXXANLT | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | 49A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 1.75mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 41A | - | - | 49A | - | - | - | - | - | - | 0.512 13.00mm | - | - | RoHS Compliant | - | - | AEC-Q200 | ||
![]() PG0085.332NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 40MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PG0085NL | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.3mm | - | 1A | Not | - | - | - | - | - | 3.3μH | 100kHz | 77mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 1A | - | - | - | 1.8034mm | 0.071 1.80mm | No | - | RoHS Compliant | - | - | - |