- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-1008CD122KTT Pulse Electronics Network | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 250MHz | - | Ceramic | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 310mA | Not | 2520 | 1008 | 1.2μH | 7.9MHz | 2Ohm Max | - | 310mA | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | - | 35 | - | 310mA | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CD911KTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 290MHz | - | Ceramic | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 150mA | - | 2520 | 1008 | 909.5nH | 25MHz | 1.75Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | - | 35 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CM182KTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | FLAT | - | - | - | RECTANGULAR PACKAGE | - | 150MHz | - | Ceramic | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 150mA | - | 2520 | 1008 | 1.8μH | 10MHz | 5.09Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | - | 40 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CM220GTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.85GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | - | 2520 | 1008 | 22nH | 50MHz | 100mOhm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | - | 55 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA0390.471NLT Pulse Electronics Power | 639 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | INDUCTANCE MEASURED WITH PEAK DC CURRENT | -40°C~130°C | Tape & Reel (TR) | - | PA0390NL | 0.350Lx0.240W 8.89mmx6.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.1mm | - | 6A | Not | - | - | 600nH | 100kHz | 9.7mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | 7.7A | - | 3524 | 6A | - | - | 5.08mm | 0.200 5.08mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CQ4N1JTT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Ceramic | Q MEASURED AT 1500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | - | - | - | 4.1nH | 50MHz | 50mOhm Max | - | 1.6A | RF INDUCTOR | DUAL ENDED | 75 @ 1.5GHz | 75 | - | 75 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() P1172.602NLT Pulse Electronics Power | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 30MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1172NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 12.24mm | Chip | 6A | Not | - | - | 6μH | 100kHz | 16.5mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | 6.9A | - | 4848 | 6A | - | - | 8mm | 0.315 8.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA4341.473NLT Pulse Electronics Power | 802 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4341.XXXNLT | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 1.75A | - | - | - | 47μH | 100kHz | 363mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | 2A | - | 3027 | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() P1167.474NLT Pulse Electronics Power | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 2.6MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1167NL | 0.297Lx0.297W 7.54mmx7.54mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Chip | 290mA | - | - | - | 470μH | 100kHz | 2.18Ohm Max | - | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030 | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PE-1008CM271KTT Pulse Electronics Network | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | FLAT | - | - | - | RECTANGULAR PACKAGE | - | 525MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 500mA | - | 2520 | 1008 | 270nH | 25MHz | 500mOhm Max | 500mA | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | 45 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-53691NLT Pulse Electronics Power | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.670Lx0.670W 17.02mmx17.02mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 17.02mm | - | 13.9A | Not | - | - | 1.68μH | - | 3.6mOhm Max | - | 13.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6767 | 13.9A | 13.9A | 1MHz | 10.16mm | 0.390 9.91mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() PA1494.242NLT Pulse Electronics Power | 921 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA1494NL | 0.780Lx0.770W 19.81mmx19.56mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Planar | 1.8mOhm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 19.56mm | Rectangular | 30A | Not | - | - | 2.42μH | - | 1.8mOhm Max | - | 30A | POWER INDUCTOR | DUAL ENDED | - | - | 35A | - | 7877 | 30A | - | - | 7.366mm | 0.290 7.37mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() P1168.501NLT Pulse Electronics Power | 20000 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 40MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1168NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.24mm | - | 14A | - | - | - | 500nH | 100kHz | 2.3mOhm Max | 3.6A | 18A | POWER INDUCTOR | DUAL ENDED | - | - | 18A | - | 4848 | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-0603CD220KTT Pulse Electronics Network | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 700mA | Not | 1608 | 0603 | 22nH | 250MHz | 190mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | 35 | - | 700mA | - | - | 640μm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-0805CD181GTT Pulse Electronics Network | 2000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | 870MHz | 100MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 400mA | - | Unshielded | - | 1.68mm | - | 400mA | Not | 2012 | 0805 | 179.6nH | 100MHz | 640mOhm Max | - | 400mA | - | - | 50 @ 250MHz | - | - | 50 | - | 400mA | - | - | 1.45mm | 0.062 1.58mm | 2.29mm | 1.6764mm | No | - | RoHS Compliant | - | - | ||
![]() PE-0805CD120JTT Pulse Electronics Network | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 600mA | Not | 2012 | 0805 | 11.9nH | 250MHz | 150mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | 50 | - | 600mA | - | - | 1.45mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PG0871.681NLT Pulse Electronics Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | DCR IS MEASURED AT 8% TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PG0871NL | 0.299Lx0.291W 7.60mmx7.40mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.3mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.4mm | - | 19A | Not | - | - | 680nH | 100kHz | 2.3mOhm | - | 19A | POWER INDUCTOR | - | - | - | 24.5A | - | - | 19A | - | - | 6.4008mm | 0.252 6.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PA4333.103NLT Pulse Electronics Power | 99520 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 12MHz | - | Iron | - | -40°C~125°C | Tape & Reel (TR) | - | PA4333.XXXNLT | 0.291Lx0.268W 7.40mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3A | - | - | - | 10μH | 1MHz | 77.4mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PG0871.102NLT Pulse Electronics Power | 173 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | DCR IS MEASURED AT 8% TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PG0871NL | 0.299Lx0.291W 7.60mmx7.40mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.4mm | - | 17.5A | Not | - | - | 1μH | 100kHz | 2.3mOhm | - | 17.5A | POWER INDUCTOR | - | - | - | - | - | - | 17.5A | - | - | 6.4mm | 0.252 6.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() PE-1008CD181KTT Pulse Electronics Network | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 650MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 620mA | Not | 2520 | 1008 | 180nH | 25MHz | 770mOhm Max | - | 620mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | 45 | - | 620mA | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - |