- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSCQ000603036N2C00 Pulse | 16510 |
| - | - | 0.6 mm x 0.3 mm x 0.3 mm | - | Ceramic | Pulse Electronics | - | 15000 | - | - | Pulse | - | 305 mA | 520 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 14 | Details | - | Reel | BSCQ | - | 0.3 nH | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 6.2 nH | 500 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 305 mA | - | RF Inductors - SMD | 0.3 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() BWCS00161008R18G00 Pulse | 27003 |
| - | Surface Mount | 1.6 mm x 1.02 mm x 0.82 mm | 0603 | Ceramic | Pulse Electronics | - | 4000 | 990MHz | 100 MHz | Pulse | Ceramic | 240 mA | 1.25 Ohms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 25 | Details | -40°C ~ 125°C | Reel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | 2 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | 240 mA | Unshielded | SMD/SMT | 180 nH | 100 MHz | 1.25Ohm Max | 25 @ 100MHz | Fixed Inductors | Wirewound | RF Inductors | 240 mA | - | RF Inductors - SMD | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | - | ||
![]() BWCS00161008R11G00 Pulse | 17982 |
| - | Surface Mount | 1.6 mm x 1.02 mm x 0.82 mm | 0603 | Ceramic | Pulse Electronics | - | 4000 | 1.35GHz | 150 MHz | Pulse | Ceramic | 300 mA | 610 mOhms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 32 | Details | -40°C ~ 125°C | Reel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | 2 % | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 110 nH | 150 MHz | 610mOhm Max | 32 @ 150MHz | Fixed Inductors | Wirewound | RF Inductors | 300 mA | - | RF Inductors - SMD | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | - | ||
![]() BSCQ000603031N8B00 Pulse | 13527 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | Ceramic | Pulse Electronics | - | 15000 | 10GHz | 500 MHz | Pulse | Ceramic | 640 mA | 120 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 14 | Details | -55°C ~ 125°C | Reel | BSCQ | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 640 mA | Unshielded | SMD/SMT | 1.8 nH | 500 MHz | 120mOhm Max | 14 @ 500MHz | Fixed Inductors | Multilayer | RF Inductors | 640 mA | - | RF Inductors - SMD | 0.3 mm | 0.013 (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() BWCS00231715R12G00 Pulse | 3395 |
| - | Surface Mount | Nonstandard | 0907 | Ceramic | Pulse Electronics | - | 2000 | 1.1GHz | 150 MHz | Pulse | Ceramic | 400 mA | 510 mOhms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50 | Details | -40°C ~ 125°C | Reel | BWCS | 0.093 L x 0.068 W (2.35mm x 1.73mm) | ±2% | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 400 mA | Unshielded | SMD/SMT | 120 nH | - | 510mOhm Max | 50 @ 250MHz | Fixed Inductors | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060 (1.52mm) | 2.35 mm | 1.73 mm | - | ||
![]() BSCH0010050522NJCS Pulse | 7174 |
| - | - | 1 mm x 0.5 mm x 0.5 mm | - | Ceramic | Pulse Electronics | - | 10000 | - | - | Pulse | - | - | 700 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 8 | Details | - | Reel | BSCH | - | 5 % | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 22 nH | 100 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 300 mA | - | RF Inductors - SMD | 0.5 mm | - | 1 mm | 0.5 mm | - | ||
![]() BSCH001005052N2SCS Pulse | 180321 |
| - | - | 1 mm x 0.5 mm x 0.5 mm | - | Ceramic | Pulse Electronics | - | 10000 | - | - | Pulse | - | - | 120 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 8 | Details | - | Reel | BSCH | - | 0.3 nH | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 2.2 nH | 100 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 400 mA | - | RF Inductors - SMD | 0.5 mm | - | 1 mm | 0.5 mm | - | ||
![]() BWCS0023171556NG00 Pulse | In Stock | - | - | Surface Mount | 2.35 mm x 1.73 mm x 1.52 mm | 0907 | Ceramic | Pulse Electronics | - | 2000 | 1.55GHz | 200 MHz | Pulse | Ceramic | 500 mA | 340 mOhms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 60 | Details | -40°C ~ 125°C | Reel | BWCS | 0.093 L x 0.068 W (2.35mm x 1.73mm) | 2 % | - | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 500 mA | Unshielded | SMD/SMT | 56 nH | - | 340mOhm Max | 60 @ 500MHz | Fixed Inductors | Wirewound | RF Inductors | - | - | RF Inductors - SMD | 1.52 mm | 0.060 (1.52mm) | 2.35 mm | 1.73 mm | - | ||
![]() BSCQ000603030N6B00 Pulse | 27027 |
| - | Surface Mount | 0201 (0603 Metric) | 0201 | Ceramic | Pulse Electronics | - | 15000 | 10GHz | 500 MHz | Pulse | Ceramic | 900 mA | 60 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 14 | Details | -55°C ~ 125°C | Reel | BSCQ | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 900 mA | Unshielded | SMD/SMT | 0.6 nH | 500 MHz | 60mOhm Max | 14 @ 500MHz | Fixed Inductors | Multilayer | RF Inductors | 900 mA | - | RF Inductors - SMD | 0.3 mm | 0.013 (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() BWCS0016100833NG00 Pulse | 31257 |
| - | Surface Mount | 1.6 mm x 1.02 mm x 0.82 mm | 0603 | Ceramic | Pulse Electronics | - | 4000 | 2.3GHz | 250 MHz | Pulse | Ceramic | 600 mA | 220 mOhms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 40 | Details | -40°C ~ 125°C | Reel | BWCS | 0.063 L x 0.040 W (1.60mm x 1.02mm) | 2 % | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 600 mA | Unshielded | SMD/SMT | 33 nH | 250 MHz | 220mOhm Max | 40 @ 250MHz | Fixed Inductors | Wirewound | RF Inductors | 600 mA | - | RF Inductors - SMD | 0.82 mm | 0.040 (1.02mm) | 1.6 mm | 1.02 mm | - | ||
![]() BSCQ000603037N5H00 Pulse | 26905 |
| - | - | 0.6 mm x 0.3 mm x 0.3 mm | - | Ceramic | Pulse Electronics | - | 15000 | - | - | Pulse | - | 305 mA | 550 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 14 | Details | - | Reel | - | - | 3 % | - | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 7.5 nH | - | - | - | Fixed Inductors | Multilayer | RF Inductors | - | - | RF Inductors - SMD | 0.3 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() BSCH0006030312NJ00 Pulse | 23843 |
| - | Surface Mount | 0.6 mm x 0.3 mm x 0.3 mm | 0201 | Ceramic | Pulse Electronics | - | 15000 | 2.7GHz | 100 MHz | Pulse | Ceramic | 190 mA | 680 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 4 | Details | -55°C ~ 125°C | Reel | BSCH | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 190 mA | Shielded | SMD/SMT | 12 nH | 100 MHz | 680mOhm Max | 4 @ 100MHz | Fixed Inductors | Multilayer | RF Inductors | 190 mA | - | RF Inductors - SMD | 0.3 mm | 0.013 (0.33mm) | 0.6 mm | 0.3 mm | - | ||
![]() BSCQ000603034N3C00 Pulse | 10 |
| - | - | 0.6 mm x 0.3 mm x 0.3 mm | - | Ceramic | Pulse Electronics | - | 15000 | - | - | Pulse | - | 320 mA | 480 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 14 | Details | - | Reel | BSCQ | - | 0.3 nH | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 4.3 nH | 500 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 320 mA | - | RF Inductors - SMD | 0.3 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() BSCH0010050527NJCS Pulse | 172673 |
| - | - | 1 mm x 0.5 mm x 0.5 mm | - | Ceramic | Pulse Electronics | - | 10000 | - | - | Pulse | - | - | 800 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 8 | Details | - | Reel | BSCH | - | 5 % | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 27 nH | 100 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 300 mA | - | RF Inductors - SMD | 0.5 mm | - | 1 mm | 0.5 mm | - | ||
![]() BWCM0012070722NJ00 Pulse | 40 |
| - | - | 1.6 mm x 1.02 mm x 0.82 mm | - | Ceramic | Pulse Electronics | - | 4000 | - | - | Pulse | - | 310 mA | 300 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 25 | Details | - | Reel | BWCM | - | 5 % | Standard | - | RF | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 22 nH | 100 MHz | - | - | Fixed Inductors | Wirewound | RF Inductors | 310 mA | - | RF Inductors - SMD | 0.82 mm | - | 1.6 mm | 1.02 mm | - | ||
![]() BSCH0010050547NJCS Pulse | 40 |
| - | - | 1 mm x 0.5 mm x 0.5 mm | - | Ceramic | Pulse Electronics | - | 10000 | - | - | Pulse | - | - | 1.2 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | 8 | Details | - | Reel | BSCH | - | 5 % | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 47 nH | 100 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 150 mA | - | RF Inductors - SMD | 0.5 mm | - | 1 mm | 0.5 mm | - | ||
![]() BKPB002520102R2MA2 Pulse | 10 |
| - | Surface Mount | 2.5 mm x 2 mm x 1 mm | 1008 | Ferrite | Pulse Electronics | 500mA | 3000 | - | 3 MHz | Pulse | Ferrite | 500 mA | 100 mOhms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | -55°C ~ 125°C | Reel | BKPx | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 20 % | - | Multilayer | Power | Inductors, Chokes & Coils | 1.2 A | Shielded | SMD/SMT | 2.2 uH | - | 100mOhm Max | - | Fixed Inductors | Multilayer | Power Inductors | 500 mA | - | Power Inductors - SMD | 1 mm | 0.039 (1.00mm) | 2.5 mm | 2 mm | - | ||
![]() BSCH001005054N3SCS Pulse | 120284 |
| - | - | 1 mm x 0.5 mm x 0.5 mm | - | Ceramic | Pulse Electronics | - | 10000 | - | - | Pulse | - | 400 mA | 180 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 8 | Details | - | MouseReel | BSCH | - | 0.3 nH | Standard | - | High Frequency | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 4.3 nH | 100 MHz | - | - | Fixed Inductors | Multilayer | RF Inductors | 400 mA | - | RF Inductors - SMD | 0.5 mm | - | 1 mm | 0.5 mm | - | ||
![]() BWCS0012070712NG00 Pulse | 2766 |
| - | Surface Mount | 1.19 mm x 0.64 mm x 0.66 mm | 0402 | Ceramic | Pulse Electronics | - | 4000 | 3.6GHz | 250 MHz | Pulse | Ceramic | 640 mA | 120 mOhms | + 125 C | Pulse Electronics | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 24 | Details | -40°C ~ 125°C | Reel | BWCS | 0.047 L x 0.028 W (1.19mm x 0.70mm) | 2 % | Standard | Drum Core, Wirewound | RF | Inductors, Chokes & Coils | 640 mA | Unshielded | SMD/SMT | 12 nH | 250 MHz | 120mOhm Max | 24 @ 250MHz | Fixed Inductors | Wirewound | RF Inductors | 640 mA | - | RF Inductors - SMD | 0.66 mm | 0.026 (0.66mm) | 1.19 mm | 0.64 mm | - | ||
![]() BSCH00160808R27J00 Pulse | 3650 |
| - | Surface Mount | 1.6 mm x 0.8 mm x 0.8 mm | 0603 | Ceramic | Pulse Electronics | - | 4000 | 470MHz | 50 MHz | Pulse | Ceramic | 150 mA | 2.2 Ohms | + 125 C | Pulse Electronics | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 8 | Details | -55°C ~ 125°C | Reel | BSCH | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 150 mA | Shielded | SMD/SMT | 270 nH | 50 MHz | 2.2Ohm Max | 8 @ 50MHz | Fixed Inductors | Multilayer | RF Inductors | 150 mA | - | RF Inductors - SMD | 0.8 mm | 0.037 (0.95mm) | 1.6 mm | 0.8 mm | - |