- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Material-Core | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA4341.102NLT Pulse Electronics Power | 5539 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4341.XXXNLT | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | - | - | 11A | - | - | - | - | 1μH | 100kHz | 10mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 22A | - | 3027 | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PE-1206CD102JTT Pulse Electronics Network | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | - | - | - | - | 400MHz | Ceramic | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1206CD | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 320mA | - | - | Unshielded | - | 2.16mm | - | 320mA | - | 3216 | 1206 | - | 1μH | 35MHz | 2.8Ohm Max | - | - | 320mA | - | - | 45 @ 150MHz | - | - | - | 45 | - | - | - | - | 1.52mm | 0.060 1.52mm | 3.556mm | 2.159mm | - | No | RoHS Compliant | - | - | ||
![]() PA4342.822NLT Pulse Electronics Power | 23 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4342.XXXNLT | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | 8A | TR, 13 Inch | - | YES | 1 | - | - | - | - | - | - | - | 8.2μH | 0.1MHz | 25.5mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 12.5A | - | 4541 | 8A | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PD0120.183NLT Pulse Electronics Power | 2250 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PD0120NL | 0.638Lx0.628W 16.20mmx15.95mm | ±10% | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | 25.5mOhm | - | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 15.95mm | Rectangular | 6.4A | Not | - | - | - | 18.7μH | - | 25.5mOhm Max | - | - | 6.4A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | 7.6A | - | 6463 | - | 6.4A | - | 8.2042mm | 0.323 8.20mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PF0580.103NLT Pulse Electronics Power | 22 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PF0580NL | 0.185Lx0.165W 4.70mmx4.20mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 4.2mm | - | 1.1A | Not | - | - | - | 10μH | - | 132mOhm Max | - | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1.1A | - | 3.4798mm | 0.137 3.48mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() P0751.682T Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | INDUCTANCE MEASURED WITH PEAK DC CURRENT | - | -40°C~130°C | Tape & Reel (TR) | - | P0751NL | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 9.4mm | - | 4.4A | - | - | - | - | 6.8μH | 100kHz | 44mOhm Max | - | - | 4.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.6A | - | 5137 | - | - | - | 5.46mm | 0.215 5.46mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | - | ||
![]() PG0063.105NLT Pulse Electronics Power | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PG0063 | 0.244Lx0.244W 6.20mmx6.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 11.34Ohm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 6.2mm | - | 120mA | Not | - | - | - | 1mH | 100kHz | 11.34Ohm Max | - | - | 120mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 120mA | - | 2.4892mm | 0.098 2.50mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() P0770.682T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.13(ohm) | - | - | -40C to 130C | 4.45(mm) | Not Required(mm) | No | - | 20% | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | Wirewound | Unshielded | - | - | - | - | Not Required | - | - | Not Required | 6.8(uH) | 0.1(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | - | 1200(mA) | 6.6(mm) | - | - | - | - | 2.92(mm) | - | - | - | - | ||
![]() PA2050.193NL Pulse Electronics Power | 75 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | PA2050NL | 0.878Lx0.750W 22.30mmx19.05mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12.6mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 19.05mm | - | - | Not | - | - | - | 19.4μH | - | 12.6mOhm | - | - | 8.5A | POWER INDUCTOR | - | - | - | - | 22A | - | 8875 | - | 8.5A | - | 12.2mm | 0.480 12.20mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PE-53683NL Pulse Electronics Power | 22829 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | 2007 | SLIC | 0.940Lx0.940W 23.88mmx23.88mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 12.3mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 23.88mm | - | 10.9A | Not | - | - | - | 9.4μH | - | 12.3mOhm Max | - | - | 10.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 9494 | - | 10.9A | - | 9.91mm | 0.390 9.91mm | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() PA4332.472NLT Pulse Electronics Power | 78000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 17MHz | Iron | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4332.XXXNLT | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 2.85A | - | - | - | - | 4.7μH | 1MHz | 108mOhm Max | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() P1170.334NLT Pulse Electronics Power | 400 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | 3MHz | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1170NL | 0.482Lx0.482W 12.24mmx12.24mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 620mOhm | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.24mm | - | 820mA | Not | - | - | - | 330μH | 100kHz | 620mOhm Max | - | 1.2A | 820mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4848 | - | 820mA | - | 6mm | 0.236 6.00mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PA1494.622NL Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | AMORPHOUS MAGNETIC | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | - | PA1494NL | 0.780Lx0.770W 19.81mmx19.56mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Planar | 1.8mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 19.56mm | Rectangular | 9A | Not | - | - | - | 6.2μH | - | 1.8mOhm Max | - | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 11A | - | 7877 | - | 9A | - | 7.37mm | 0.290 7.37mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PA2607.231NLT Pulse Electronics Power | 50000 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 7% TOLERANCE | - | -40°C~130°C | Tape & Reel (TR) | - | PA2607NL | 0.406Lx0.301W 10.31mmx7.65mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 7.65mm | - | 37A | Not | - | - | - | 230nH | 100kHz | 0.29mOhm | - | - | 37A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 43A | - | - | - | 37A | - | 7.3mm | 0.287 7.30mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PE-1008CD221JTT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 625MHz | Ceramic | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 500mA | - | 2520 | 1008 | - | 220nH | 25MHz | 840mOhm Max | - | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | 45 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() P0353T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.021 ohm | - | - | -40C to 120C | 17.02 mm | Not Required mm | No | - | 35% | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | Common Mode Choke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | Not Required | 590 uH | - | - | Not Required ohm | - | - | - | - | - | - | - | - | - | - | - | 5600 mA | 19.56 mm | - | - | - | - | 9.91 mm | - | - | - | - | ||
![]() PA2202.361NLT Pulse Electronics Power | 688 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA2202.XXXNL | 0.476Lx0.394W 12.10mmx10.00mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 10mm | - | 27A | Not | - | - | - | 365nH | - | 0.48mOhm | - | - | 27A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 30A | - | 4839 | - | 27A | - | 6mm | 0.236 6.00mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PE-1008CM680GTT Pulse Electronics Network | In Stock | - | - | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 1.1GHz | Ceramic | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CM | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 1A | - | 2520 | 1008 | - | 68nH | 50MHz | 70mOhm Max | - | - | 1A | RF INDUCTOR | DUAL ENDED | 70 @ 350MHz | 70 | - | - | 70 | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PE-0603CD240KTT Pulse Electronics Network | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 2.65GHz | Ceramic | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 1.24mm | Chip | 600mA | Not | 1608 | 0603 | - | 24nH | 250MHz | 200mOhm Max | - | - | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | - | 600mA | - | 1.24mm | 0.040 1.02mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() PE-1008CD561KTT Pulse Electronics Network | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 415MHz | Ceramic | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 1008CD | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.79mm | Chip | 310mA | Not | 2520 | 1008 | - | 560nH | 25MHz | 1.33Ohm Max | - | - | 310mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | 45 | - | - | 310mA | - | 2.29mm | 0.090 2.29mm | - | - | - | No | RoHS Compliant | - | - |