- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-0805FT332KTT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805FT | 0.090Lx0.066W 2.29mmx1.68mm | ±10% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 175mA | - | 2012 | 0805 | - | - | - | 3.3nH | 7.96MHz | 2.3Ohm Max | 175mA | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | - | 15 | - | - | - | - | - | 1.45mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-53362NLT Pulse Electronics Power | 900 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | PARALLEL CONNECTED | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.910Lx0.800W 23.11mmx20.32mm | 20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | TR | NO | 2 | 20.32mm | - | 21A | Not | - | - | - | - | - | 1.1μH | - | 2.5mOhm Max | 21A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 8091 | - | - | 21A | - | 9.906mm | 0.390 9.91mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-0805CD471JTT Pulse Electronics Network | 8 |
| - | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 11.991848mg | RECTANGULAR PACKAGE | - | 375MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 250mA | Not | 2012 | 0805 | - | - | - | 477nH | 50MHz | 1.76Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | - | 33 | - | - | 33 | - | - | - | 250mA | - | 1.5748mm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | ||
![]() PA4304.682NLT Pulse Electronics Power | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | PA4304.XXXNLT | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.4A | - | - | - | - | - | - | 6.8μH | 100kHz | 14.3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() P1173.123NLT Pulse Electronics Power | 37 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | 18MHz | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1173NL | 0.482Lx0.482W 12.24mmx12.24mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.24mm | Chip | 4.5A | - | - | - | - | - | - | 12μH | 100kHz | 29mOhm Max | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.1A | - | 4848 | - | - | - | - | 8.001mm | 0.315 8.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() PA4342.222NLT Pulse Electronics Power | 25400 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4342.XXXNLT | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 12A | TR, 13 Inch | YES | 1 | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 7mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 27A | - | 4541 | 12A | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() PA4341.821NLT Pulse Electronics Power | 4002 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4341.XXXNLT | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 13A | TR, 13 Inch | YES | 1 | - | - | - | - | - | - | - | - | - | 820nH | 0.1MHz | 8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 24A | - | 3027 | 13A | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() P0648.223NLT Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P0648 | 0.515Lx0.515W 13.08mmx13.08mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | - | 13.08mm | - | 3.3A | Not | - | - | - | - | - | 22μH | 100kHz | 61mOhm Max | 3.3A | - | - | - | - | - | - | 3.7A | - | 5151 | - | - | 3.3A | - | 5mm | 0.197 5.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-0402CD360GTG Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | 652.039032μg | - | - | 2.32GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0402CD | 0.047Lx0.026W 1.19mmx0.66mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 320mA | - | Unshielded | - | 660μm | - | 320mA | - | 1005 | 0402 | - | - | - | 36nH | 250MHz | 403mOhm Max | 320mA | - | - | 26 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 610μm | 0.024 0.61mm | 1.1938mm | 660.4μm | No | - | RoHS Compliant | - | ||
![]() PA2607.301NLT Pulse Electronics Power | 570 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | DCR IS MEASURED AT 7% TOLERANCE | -40°C~130°C | Tape & Reel (TR) | - | PA2607NL | 0.406Lx0.301W 10.31mmx7.65mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.9mm | - | 27A | - | - | - | - | - | - | 300nH | 100kHz | 0.29mOhm | 27A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 32A | - | - | - | - | - | - | 7.2898mm | 0.287 7.30mm | - | - | No | - | RoHS Compliant | - | ||
![]() PA4332.332NLT Pulse Electronics Power | 10000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 19MHz | - | Iron | - | -40°C~125°C | Tape & Reel (TR) | - | PA4332.XXXNLT | 0.165Lx0.165W 4.20mmx4.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.45A | - | - | - | - | - | - | 3.3μH | 1MHz | 72mOhm Max | - | - | - | - | - | - | - | 4.7A | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() PE-0603CD111GTT Pulse Electronics Network | 16000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 0603CD | 0.071Lx0.049W 1.80mmx1.24mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.24mm | Chip | 300mA | Not | 1608 | 0603 | - | - | - | 110nH | 150MHz | 610mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 33 @ 150MHz | - | 33 | - | - | 33 | - | - | - | 300mA | - | 1.24mm | 0.040 1.02mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-54036NL Pulse Electronics Power | 23 |
| - | 11 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | SIMPLE SWITCHER | -40°C~130°C | Tray | 2008 | - | 0.830Lx0.450W 21.09mmx11.43mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.43mm | - | 1.81A | Not | - | - | 7.62mm | 3.31mm | 584.2 μm | 168μH | 20kHz | 180mOhm | 1.81A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 8345 | - | 20% | 1.81A | 1.81A | 24.13mm | 0.950 24.13mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() P0452NLT Pulse Electronics Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2006 | Ros 2 | 0.545Lx0.390W 13.84mmx9.91mm | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | 130°C | -40°C | - | - | 5A | - | Shielded | - | 9.91mm | - | 5A | - | - | - | - | - | - | 1.5μH | - | 13.1mOhm Max | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.461mm | 0.215 5.46mm | 13.843mm | 9.906mm | No | - | RoHS Compliant | - | ||
![]() PE-53690T Pulse | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA4343.272NLT Pulse Electronics Power | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PA4343.XXXNLT | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 20A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 2.7μH | - | 5.5mOhm Max | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() PA4342.102ANLT Pulse Electronics Power | 1727 |
| Datasheet | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 100kHz | - | - | -55°C~155°C | Tape & Reel (TR) | - | PA4342.XXXANLT | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 18A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | 3.25mOhm Max | - | - | - | - | - | - | - | 26A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() PE-1206CD470JTT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | - | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 1206CD | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.16mm | Chip | 1A | - | 3216 | 1206 | - | - | - | 47nH | 100MHz | 130mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | - | 55 | - | - | 55 | - | - | - | - | - | 1.52mm | 0.060 1.52mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-0201CC220JTT Pulse Electronics Network | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 1.8GHz | - | Ceramic | - | - | Tape & Reel (TR) | 2014 | 0201CC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 150mA | - | 0603 | 0201 | - | - | - | 22nH | 100MHz | 1Ohm Max | 150mA | - | - | 5 @ 100MHz | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | RoHS Compliant | - | ||
![]() PE-0201CC8N2JTT Pulse Electronics Network | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 3.4GHz | - | Ceramic | - | - | Tape & Reel (TR) | 2014 | 0201CC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 230mA | - | 0603 | 0201 | - | - | - | 8.2nH | 100MHz | 450mOhm Max | 230mA | - | - | 5 @ 100MHz | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | RoHS Compliant | - |