- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI00121250150T80 Pulse | In Stock | - | - | 12 mm x 12 mm x 5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 42.5 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 5.2 A | Power Inductors - SMD | 5 mm | 12 mm | 12 mm | ||
![]() APCI00101040221MY0 Pulse | 34 |
| - | 10.3 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 900 | Pulse | - | 1.586 Ohms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 220 uH | - | Fixed Inductors | - | Power Inductors | 900 mA | Power Inductors - SMD | 4 mm | 10.3 mm | 10.3 mm | ||
![]() APCI00121280681KY0 Pulse | 34 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 670 mA | 1.46 Ohms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 680 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 670 mA | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI00121280332M80 Pulse | 34 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 4.1 Ohms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 mH | 10 kHz | Fixed Inductors | - | Power Inductors | 480 mA | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APMI00090680R22L00 Pulse | 34 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI00121280271T80 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 510 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 270 uH | - | Fixed Inductors | Molded | Power Inductors | 1.6 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI00121280820TY0 Pulse | 34 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 1.95 A | 160 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | - | Fixed Inductors | Molded | Power Inductors | - | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI00121280682M80 Pulse | 18 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 7.2 Ohms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 mH | - | Fixed Inductors | Molded | Power Inductors | 300 mA | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APMV00110812R30L0E Pulse | 18 |
| - | - | - | Pulse Electronics | 300 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APMV | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI00121280242MY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 400 mA | 3.5 Ohms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.4 mH | 10 kHz | Fixed Inductors | - | Power Inductors | 400 mA | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI001212606R8M80 Pulse | 34 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 15 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 8 A | Power Inductors - SMD | 6 mm | 12 mm | 12 mm | ||
![]() APMI00100750R12M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 800 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APMI00100874R23M00 Pulse | 34 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APMI00090680R18K00 Pulse | 34 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI00121260150T80 Pulse | 34 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 31.9 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 5.8 A | Power Inductors - SMD | 6 mm | 12 mm | 12 mm | ||
![]() APCI001212802R4TY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 8 A | 11.5 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.4 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 8 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI00121260471KY0 Pulse | 34 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | Pulse Electronics | 500 | Pulse | 580 mA | 770 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 10 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 470 uH | - | Fixed Inductors | Molded | Power Inductors | - | Power Inductors - SMD | 6 mm | 12 mm | 12 mm | ||
![]() APCI00121280120M80 Pulse | 18 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 24.3 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 7.3 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APMI00100868R30K0F Pulse | 18 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | - | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI001212106R8T80 Pulse | 18 |
| - | 12 mmx 12 mm x 10 mm | Ferrite | Pulse Electronics | 250 | Pulse | - | 14 mOhms | + 125 C | - 40 C | PCB Mount | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 12.8 A | Power Inductors - SMD | 10 mm | 12 mm | 12 mm |