- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI00121250181TY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 5 mm | Ferrite | Pulse Electronics | 500 | Pulse | 850 mA | 620 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 180 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 850 mA | Power Inductors - SMD | 5 mm | 12 mm | 12 mm | ||
![]() APSD00050432120M00 Pulse | 18 |
| - | 4.5 mm x 4 mm x 3.2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 210 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 uH | 2.52 MHz | Fixed Inductors | - | Power Inductors | 1.05 A | Power Inductors - SMD | 3.2 mm | 4.5 mm | 4 mm | ||
![]() APSD000504328R2M00 Pulse | 34 |
| - | 4.5 mm x 4 mm x 3.2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 132 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.2 uH | 7.96 MHz | Fixed Inductors | - | Power Inductors | 1.26 A | Power Inductors - SMD | 3.2 mm | 4.5 mm | 4 mm | ||
![]() AWCM0011060562NG00 Pulse | 34 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() APSL00130952150M00 Pulse | 34 |
| - | - | - | Pulse Electronics | 750 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131360120T00 Pulse | 18 |
| - | - | Ferrite | Pulse Electronics | 600 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00060530821M00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131345470M00 Pulse | In Stock | - | - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 150 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 47 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 1.9 A | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() AWCM0011060518NJ00 Pulse | 34 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCM0011060547NJ00 Pulse | 18 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() APSD00060530391M00 Pulse | 34 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131380120M00 Pulse | 34 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 30 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 7.4 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() APSD00060545271M00 Pulse | 34 |
| - | 5.8 mm x 5.2 mm x 4.5 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 1850 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 270 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 290 mA | Power Inductors - SMD | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() ASCQ000603038N2H00 Pulse | In Stock | - | - | 0.6 mm x 0.3 mm x 0.3 mm | - | Pulse Electronics | 15000 | Pulse | 290 mA | 570 mOhms | + 125 C | - 55 C | PCB Mount | 14 | Details | Reel | ASCQ | 3 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 8.2 nH | 500 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() APSD00060530331M00 Pulse | 18 |
| - | 5.8 mm x 5.2 mm x 3 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 3200 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 280 mA | Power Inductors - SMD | 3 mm | 5.8 mm | 5.2 mm | ||
![]() APSC00131380820T00 Pulse | 18 |
| - | 12.5 mm x 12.5 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 160 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 2.7 A | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() APSR00080740560T00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSR | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD000807504R7M00 Pulse | 34 |
| - | - | Ferrite | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWCM001106052N5B00 Pulse | 34 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCM | 0.1 nH | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wire Wound | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() APSD000807502R7M00 Pulse | 34 |
| - | 7.8 mm x 7 mm x 5 mm | Ferrite | Pulse Electronics | 700 | Pulse | - | 20 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.7 uH | 7.96 MHz | Fixed Inductors | - | Power Inductors | 3.7 A | Power Inductors - SMD | 5 mm | 7.8 mm | 7 mm |