- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS001610089N5K00 Pulse | 49 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 135 mOhms | + 125 C | - 40 C | PCB Mount | 28 | Details | Reel | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9.5 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 700 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS0029282122NG00 Pulse | 11 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 120 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | 50 MHz | Fixed Inductors | Wirewound | RF Inductors | 1 A | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS002928211R2K00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 2 Ohms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.2 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 310 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS00231715R30J00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 1.4 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 300 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 310 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCS00161008R20H00 Pulse | 49 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 2.1 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | - | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 200 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 200 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS0029282122NJ00 Pulse | 40 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 120 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | 50 MHz | Fixed Inductors | Wirewound | RF Inductors | 1 A | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS00292821R10G00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 560 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 100 nH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 650 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS002928218R2K00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 6 Ohms | + 125 C | - 40 C | PCB Mount | 18 | Details | Reel | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.2 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 170 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCT0016090622NG00 Pulse | 40 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCS0023171547NJ00 Pulse | 3167 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 310 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 200 MHz | Fixed Inductors | Wirewound | RF Inductors | 500 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCS002928211R2G00 Pulse | 49 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 2 Ohms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.2 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 310 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCT0023171127NG00 Pulse | 11 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT001609063N0J00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM000604042N8C00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 80 mOhms | + 125 C | - 55 C | PCB Mount | 44 | Details | Reel | - | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.8 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 600 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCS0023171539NJ00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 290 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 39 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 500 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCT0023171112NJ00 Pulse | 11 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT002317115N1K00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT001609062N0K00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT001609068N2H00 Pulse | 40 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCS00231715R30G00 Pulse | 11 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 1.4 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 300 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 310 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm |