- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI00121280242KY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 400 mA | 3.5 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.4 mH | 10 kHz | Fixed Inductors | - | Power Inductors | 400 mA | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() AMQU000606306R8MA1 Pulse | 18 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AMQU | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI001212806R4TY0 Pulse | 34 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 6.3 A | 19 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.4 uH | - | Fixed Inductors | Molded | Power Inductors | - | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APMI00090680R10K00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI00121280201M80 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 370 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 200 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 1.8 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APSC00131345181T00 Pulse | 34 |
| - | 12.5 mm x 12.5 mm x 4.5 mm | Ferrite | Pulse Electronics | 500 | Pulse | - | 620 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 180 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 850 mA | Power Inductors - SMD | 4.5 mm | 12.5 mm | 12.5 mm | ||
![]() APSC00060620470MS0 Pulse | 34 |
| - | 5.7 mm x 5.7 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 595 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSC | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 47 uH | 10 kHz | Fixed Inductors | - | Power Inductors | 440 mA | Power Inductors - SMD | 2 mm | 5.7 mm | 5.7 mm | ||
![]() APSL00130952151M00 Pulse | 34 |
| - | - | - | Pulse Electronics | 750 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00060530390K00 Pulse | 18 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI00121280391KY0 Pulse | 18 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 880 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 390 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 880 mA | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI00121280120MY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 4.9 A | 24.3 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 12 uH | 100 kHz | Fixed Inductors | - | Power Inductors | 4.9 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() ASCH001005053N3SCP Pulse | 18 |
| - | 1 mm x 0.5 mm x 0.5 mm | - | Pulse Electronics | 10000 | Pulse | 400 mA | 150 mOhms | + 125 C | - 55 C | PCB Mount | 8 | Details | Reel | ASCH | 0.3 nH | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.3 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 1 mm | 0.5 mm | ||
![]() APSD00080750560K00 Pulse | 18 |
| - | - | Ferrite | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00080735561K00 Pulse | 18 |
| - | 7.8 mm x 7 mm x 3.5 mm | Ferrite | Pulse Electronics | 700 | Pulse | - | 2500 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APSD | 10 % | Standard | - | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 560 uH | 1 kHz | Fixed Inductors | - | Power Inductors | 140 mA | Power Inductors - SMD | 3.5 mm | 7.8 mm | 7 mm | ||
![]() ASCH00100505R18JCP Pulse | 7874 |
| - | 1 mm x 0.5 mm x 0.5 mm | - | Pulse Electronics | 10000 | Pulse | 100 mA | 3800 mOhms | + 125 C | - 55 C | PCB Mount | 8 | Details | Reel | ASCH | 5 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 180 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 1 mm | 0.5 mm | ||
![]() APSD00080750330K00 Pulse | 34 |
| - | - | Ferrite | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSL00130952680M00 Pulse | 18 |
| - | - | - | Pulse Electronics | 750 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSL | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSD00060530181K00 Pulse | 47 |
| - | - | Ferrite | Pulse Electronics | 2000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSD | - | - | Power Inductor | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APMI00090680R10L00 Pulse | 34 |
| - | - | - | Pulse Electronics | 500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APSC00131360821T00 Pulse | In Stock | - | - | - | Ferrite | Pulse Electronics | 600 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APSC | - | - | Power Inductor | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Fixed Inductors | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - |