- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM000604043N6C00 Pulse | In Stock | - | - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 230 mOhms | + 125 C | - 55 C | PCB Mount | 36 | Details | Reel | BWCM | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.6 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 340 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCM001107059N1JH8 Pulse | 49 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 80 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9.1 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1400 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCT0023171110NJ00 Pulse | 11 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCS002317151R8J00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 2.5 Ohms | + 125 C | - 40 C | PCB Mount | 16 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.8 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 170 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCM00161008R13G00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.4 Ohms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 130 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 170 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCT001609062N5J00 Pulse | 49 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT0016090611NJ00 Pulse | 11 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM0018101082NJL8 Pulse | 11 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 500 mOhms | + 125 C | - 55 C | PCB Mount | 34 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 82 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 550 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM0016100843NG00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 290 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 43 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 380 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCT0023171147NJ00 Pulse | 11 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT0023171139NJ00 Pulse | 11 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM001107057N3JL8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 50 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.3 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.7 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCT0023171147NK00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM0012070720NH00 Pulse | 49 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 270 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 20 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 370 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM0011070522NJL8 Pulse | 11 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 202 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 780 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM0011070533NGH8 Pulse | 11 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 336 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 620 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM000604043N3C00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 110 mOhms | + 125 C | - 55 C | PCB Mount | 47 | Details | Reel | - | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.3 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 520 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCS0029282112NJ00 Pulse | 11 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 90 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 nH | 50 MHz | Fixed Inductors | Wirewound | RF Inductors | 1 A | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS00292821R91G00 Pulse | 11 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 1.68 Ohms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 910 nH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 380 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCM0011070543NGL8 Pulse | 49 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 516 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 43 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 515 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm |