- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM0016100822NG00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 170 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 500 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM0016100820NJ00 Pulse | 40 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 160 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 20 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 550 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001107059N9GL8 Pulse | 11 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 81 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9.9 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1400 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM0011070568NGH8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.128 Ohms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 320 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCS002928215R6G00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 4 Ohms | + 125 C | - 40 C | PCB Mount | 18 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.6 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 240 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCS000604047N8J00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 300 mOhms | + 125 C | - 40 C | PCB Mount | 17 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.8 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 340 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCM001107057N9JH8 Pulse | 11 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 50 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.9 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.7 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM0012070730NH00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 580 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 30 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 270 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM0018101047NJL8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 230 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 830 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM001810109N1CL8 Pulse | 11 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 52 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | Reel | BWCM | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9.1 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.6 A | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM001107054N3GH8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 44 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.3 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.8 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001610082N2B00 Pulse | 40 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 49 mOhms | + 125 C | - 55 C | PCB Mount | 16 | Details | Reel | BWCM | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.2 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 700 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001107055N1BL8 Pulse | 40 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 40 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.1 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.77 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001107055N0DL8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 40 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | - | 0.5 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1770 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BSCQ000603033N2SHR Pulse | In Stock | - | - | 0.6 mm x 0.3 mm x 0.3 mm | Ceramic | Pulse Electronics | 15000 | Pulse | 360 mOhms | + 125 C | - 55 C | PCB Mount | 14 | Details | Reel | BSCQ | 0.3 nH | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.2 nH | 500 MHz | Fixed Inductors | Multilayer | RF Inductors | 370 mA | RF Inductors - SMD | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() BWCM001610086N8J00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 82 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 750 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001610084N3H00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 59 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.3 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 850 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BSCL00201209R22K00 Pulse | 49 |
| - | 2 mm x 1.25 mm x 0.9 mm | Ferrite | Pulse Electronics | 4000 | Pulse | 500 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 220 nH | 25 MHz | Fixed Inductors | Multilayer | RF Inductors | 250 mA | RF Inductors - SMD | 0.9 mm | 2 mm | 1.25 mm | ||
![]() BWCM0012070791NG00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 2.38 Ohms | + 125 C | - 55 C | PCB Mount | 20 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 91 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 125 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001610082N2D00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 49 mOhms | + 125 C | - 55 C | PCB Mount | 16 | Details | Reel | BWCM | 0.5 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.2 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 700 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm |