- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM0016100830NJ00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 230 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 30 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 420 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM00161008R20J00 Pulse | 49 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 2.4 Ohms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 200 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 120 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS000604043N8J00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 180 mOhms | + 125 C | - 40 C | PCB Mount | 16 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.8 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 420 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCM0012070762NH00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.82 Ohms | + 125 C | - 55 C | PCB Mount | 20 | Details | Reel | BWCM | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 62 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 145 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS001207079N5H00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 200 mOhms | + 125 C | - 40 C | PCB Mount | 18 | Details | Reel | BWCS | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9.5 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 480 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS000604047N2J00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 250 mOhms | + 125 C | - 40 C | PCB Mount | 18 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.2 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 390 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCM0018101043NJL8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 210 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 43 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 840 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCS001610081N6K00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 30 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.6 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 700 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM0018101091NGL8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 540 mOhms | + 125 C | - 55 C | PCB Mount | 33 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 91 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 520 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM00181010R20JH8 Pulse | 11 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.74 Ohms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 200 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 290 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCS0012070768NK00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.12 Ohms | + 125 C | - 40 C | PCB Mount | 22 | Details | Reel | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 100 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS0016100823NJ00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 190 mOhms | + 125 C | - 40 C | PCB Mount | 38 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 23 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 700 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001810104N3CL8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 36 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.3 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 2.1 A | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM0016100847NG00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 290 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 380 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS000604049N0J00 Pulse | In Stock | - | - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 380 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 300 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCM0016100813NJ00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 130 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 13 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 600 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BSCH0010050582NKCS Pulse | 11 |
| - | 1 mm x 0.5 mm x 0.5 mm | Ceramic | Pulse Electronics | 10000 | Pulse | 1.6 Ohms | + 125 C | - 55 C | PCB Mount | 8 | Details | Reel | BSCH | 10 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 nH | 100 MHz | Fixed Inductors | Multilayer | RF Inductors | 100 mA | RF Inductors - SMD | 0.5 mm | 1 mm | 0.5 mm | ||
![]() BWCM0018101028NJL8 Pulse | 11 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 98 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 28 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1200 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCS000604047N4J00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 250 mOhms | + 125 C | - 40 C | PCB Mount | 18 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.4 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 390 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BSCL00321611R68M00 Pulse | 11 |
| - | 3.2 mm x 1.6 mm x 1.1 mm | Ferrite | Pulse Electronics | 3000 | Pulse | 800 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BSCL | 20 % | Standard | RF | Inductors, Chokes & Coils | Shielded | SMD/SMT | 680 nH | 25 MHz | Fixed Inductors | Multilayer | RF Inductors | 150 mA | RF Inductors - SMD | 1.1 mm | 3.2 mm | 1.6 mm |