- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS00231715R56J00 Pulse | 2102 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 1.9 Ohms | + 125 C | - 40 C | PCB Mount | 23 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 560 nH | 25 MHz | Fixed Inductors | Wirewound | RF Inductors | 230 mA | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 mm | ||
![]() BWCT0023171156NK00 Pulse | 49 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM0012070730NJ00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 580 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 30 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 270 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001207074N3H00 Pulse | 6424 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 70 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 3 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.3 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 750 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCT00231711R39G00 Pulse | 49 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCT002317116N8J00 Pulse | 11 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM001207078N7J00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 140 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.7 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 540 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001107057N5GL8 Pulse | 40 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 50 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.5 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.7 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCT001609063N6H00 Pulse | 49 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM0016100830NG00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 230 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 30 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 420 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM001107056N2CH8 Pulse | In Stock | - | - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 56 mOhms | + 125 C | - 55 C | PCB Mount | 33 | Details | Reel | - | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.2 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1600 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCT00231711R10K00 Pulse | 40 |
| - | - | - | Pulse Electronics | 2000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM0012070730NG00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 580 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 30 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 270 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCT0016090627NJ00 Pulse | 11 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | PCB Mount | - | Details | Reel | BWCT | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() BWCM001107053N4BL8 Pulse | 49 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 30 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | BWCM | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.4 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.95 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCS002928211R8J00 Pulse | 11 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Ceramic | Pulse Electronics | 2000 | Pulse | 2.6 Ohms | + 125 C | - 40 C | PCB Mount | 28 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 1.8 uH | 7.9 MHz | Fixed Inductors | Wirewound | RF Inductors | 300 mA | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | ||
![]() BWCM001107057N4GL8 Pulse | 11 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 50 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.4 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1700 mA | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001810109N1GL8 Pulse | 11 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 52 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 9.1 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1600 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM0018101075NGL8 Pulse | 11 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 410 mOhms | + 125 C | - 55 C | PCB Mount | 28 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 75 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 590 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM001207072N4C00 Pulse | 3160 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 50 mOhms | + 125 C | - 55 C | PCB Mount | 20 | Details | Reel | BWCM | 0.2 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.4 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 850 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm |