- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM00161008R11J00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 1.2 Ohms | + 125 C | - 55 C | PCB Mount | 32 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 110 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 200 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS001207072N7K00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 120 mOhms | + 125 C | - 40 C | PCB Mount | 16 | Details | Reel | BWCS | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 2.7 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 640 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM0018101011NGL8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 52 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 11 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.6 A | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM00181010R25JH8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 2.28 Ohms | + 125 C | - 55 C | PCB Mount | 24 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 250 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 250 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCS0012070723NJ00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 300 mOhms | + 125 C | - 40 C | PCB Mount | 22 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 23 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 400 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM0016100862NJ00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 510 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 62 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 280 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS000604048N7J00 Pulse | In Stock | - | - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 380 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.7 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 300 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCM0012070720NJ00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 270 mOhms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 20 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 370 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM001107055N4DL8 Pulse | 11 |
| - | 1.1 mm x 0.7 mm x 0.5 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 40 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Reel | BWCM | 0.5 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.4 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 1.77 A | RF Inductors - SMD | 0.5 mm | 1.1 mm | 0.7 mm | ||
![]() BWCM001810103N9BL8 Pulse | In Stock | - | - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 28 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Reel | - | 0.1 nH | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.9 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 2200 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM0016100875NJ00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 560 mOhms | + 125 C | - 55 C | PCB Mount | 34 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 75 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 270 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCM00181010R33GH8 Pulse | 49 |
| - | 1.8 mm x 1 mm x 0.95 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 3.84 Ohms | + 125 C | - 55 C | PCB Mount | 25 | Details | Reel | - | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 190 mA | RF Inductors - SMD | 0.95 mm | 1.8 mm | 1 mm | ||
![]() BWCM000604046N8J00 Pulse | 4751 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 180 mOhms | + 125 C | - 55 C | PCB Mount | 42 | Details | Reel | BWCM | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 460 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCS000604047N9J00 Pulse | 49 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 300 mOhms | + 125 C | - 40 C | PCB Mount | 17 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 7.9 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 340 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCS0012070772NJ00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 72 nH | - | Fixed Inductors | Wirewound | RF Inductors | - | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS001207075N8J00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 83 mOhms | + 125 C | - 40 C | PCB Mount | 20 | Details | Reel | - | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 5.8 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 760 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCM0016100891NG00 Pulse | 11 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 640 mOhms | + 125 C | - 55 C | PCB Mount | 34 | Details | Reel | BWCM | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 91 nH | 100 MHz | Fixed Inductors | Wirewound | RF Inductors | 230 mA | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 mm | ||
![]() BWCS0012070712NK00 Pulse | 11 |
| - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 120 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | - | 10 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 640 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm | ||
![]() BWCS000604048N5J00 Pulse | 11 |
| - | 0.6 mm x 0.4 mm x 0.4 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 380 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | BWCS | 5 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.5 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 300 mA | RF Inductors - SMD | 0.4 mm | 0.6 mm | 0.4 mm | ||
![]() BWCS0012070720NG00 Pulse | In Stock | - | - | 1.6 mm x 0.7 mm x 0.66 mm | Ceramic | Pulse Electronics | 4000 | Pulse | 250 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | BWCS | 2 % | Standard | RF | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 20 nH | 250 MHz | Fixed Inductors | Wirewound | RF Inductors | 420 mA | RF Inductors - SMD | 0.66 mm | 1.2 mm | 0.7 mm |