- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS0016100827NG00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 600 mA | 220 mOhms | + 125 C | - 40 C | PCB Mount | 40 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | - | Fixed Inductors | 2.8 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS001207074N7J00 Pulse | 3218 | - | - | 1.19 mm x 0.7 mm x 0.66 mm | Pulse Electronics | 4000 | Pulse | 640 mA | 130 mOhms | + 125 C | - 40 C | PCB Mount | 15 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.7 nH | 250 MHz | Fixed Inductors | 4.77 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCS001610084N3K00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 700 mA | 63 mOhms | + 125 C | - 40 C | PCB Mount | 22 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.3 nH | 250 MHz | Fixed Inductors | 5.9 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00231715R22G00 Pulse | 34 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 400 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | 100 MHz | Fixed Inductors | 850 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0016100836NK00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 600 mA | 250 mOhms | + 125 C | - 40 C | PCB Mount | 38 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 36 nH | - | Fixed Inductors | 2.08 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00231715R10J00 Pulse | 1538 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 400 mA | 460 mOhms | + 125 C | - 40 C | PCB Mount | 65 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 100 nH | 150 MHz | Fixed Inductors | 1.2 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00161008R22H00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 200 mA | 2.1 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | - | Fixed Inductors | 900 MHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0012070733NH00 Pulse | 34 |
| - | 1.19 mm x 0.7 mm x 0.66 mm | Pulse Electronics | 4000 | Pulse | 400 mA | 400 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 nH | - | Fixed Inductors | 2.35 GHz | - | RF Inductors | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCS0023171536NK00 Pulse | 34 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 500 mA | 270 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 36 nH | 250 MHz | Fixed Inductors | 1.7 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0016100872NK00 Pulse | 18 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 400 mA | 490 mOhms | + 125 C | - 40 C | PCB Mount | 34 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 72 nH | - | Fixed Inductors | 1.7 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00161008R11G00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 300 mA | 610 mOhms | + 125 C | - 40 C | PCB Mount | 32 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 110 nH | - | Fixed Inductors | 1.35 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0012070733NK00 Pulse | In Stock | - | - | 1.19 mm x 0.7 mm x 0.66 mm | Pulse Electronics | 4000 | Pulse | 400 mA | 400 mOhms | + 125 C | - 40 C | PCB Mount | 24 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 nH | 250 MHz | Fixed Inductors | 2.35 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm | ||
![]() AWCS0023171515NK00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 600 mA | 170 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 15 nH | 250 MHz | Fixed Inductors | 3.4 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00161008R18H00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 240 mA | 1.25 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 180 nH | - | Fixed Inductors | 990 MHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0016100810NG00 Pulse | 18 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 700 mA | 130 mOhms | + 125 C | - 40 C | PCB Mount | 31 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 nH | 250 MHz | Fixed Inductors | 4.8 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00161008R18J00 Pulse | 3218 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 240 mA | 1.25 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 180 nH | 100 MHz | Fixed Inductors | 990 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AKPB00252010R47MA6 Pulse | 18 |
| - | - | Pulse Electronics | 3000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AKPB | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | Power Inductors - SMD | - | - | - | ||
![]() AFDI001613116R8M01 Pulse | 47 |
| - | - | Pulse Electronics | 700 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AFDI | - | - | - | - | Inductors, Chokes & Coils | - | Radial | - | - | Fixed Inductors | - | - | Power Inductors | Power Inductors - Leaded | - | - | - | ||
![]() AWCS00231715R82J00 Pulse | 23447 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | - | - | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 820 nH | - | Fixed Inductors | - | - | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0012070722NJ00 Pulse | 3218 | - | - | 1.19 mm x 0.7 mm x 0.66 mm | Pulse Electronics | 4000 | Pulse | 400 mA | 300 mOhms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 22 nH | - | Fixed Inductors | 2.8 GHz | - | RF Inductors | RF Inductors - SMD | 0.66 mm | 1.19 mm | 0.7 mm |