- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS0016100815NK00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 700 mA | 170 mOhms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 15 nH | - | Fixed Inductors | 4 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS002317156N8G00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 600 mA | 110 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 6.8 nH | 250 MHz | Fixed Inductors | 5.5 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0023171568NK00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 500 mA | 380 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | 200 MHz | Fixed Inductors | 1.45 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00231715R22K00 Pulse | 34 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 400 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | 100 MHz | Fixed Inductors | 850 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00161008R21G00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 200 mA | 2.06 Ohms | + 125 C | - 40 C | PCB Mount | 27 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 210 nH | 100 MHz | Fixed Inductors | 895 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00292821R22J00 Pulse | 1618 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Pulse Electronics | 2000 | Pulse | 500 mA | 840 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | - | Fixed Inductors | 700 MHz | - | RF Inductors | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00161008R39H00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 100 mA | 4.35 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 3 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 390 nH | - | Fixed Inductors | 900 MHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0029282133NG00 Pulse | 18 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Pulse Electronics | 2000 | Pulse | 1 A | 140 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 nH | 50 MHz | Fixed Inductors | 1.6 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00231715R33K00 Pulse | 18 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 310 mA | 1.4 Ohms | + 125 C | - 40 C | PCB Mount | 48 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 330 nH | - | Fixed Inductors | 600 MHz | - | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS001610088N7K00 Pulse | 18 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 700 mA | 109 mOhms | + 125 C | - 40 C | PCB Mount | 28 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 8.7 nH | - | Fixed Inductors | 4.6 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00292821R47G00 Pulse | 18 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | Pulse Electronics | 2000 | Pulse | 470 mA | 1.19 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | 25 MHz | Fixed Inductors | 450 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS0023171524NJ00 Pulse | 1538 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 500 mA | 220 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 24 nH | - | Fixed Inductors | 2 GHz | - | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00292821R15J00 Pulse | 1618 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Pulse Electronics | 2000 | Pulse | 580 mA | 700 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 150 nH | - | Fixed Inductors | 850 MHz | - | RF Inductors | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS0016100833NG00 Pulse | In Stock | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 600 mA | 220 mOhms | + 125 C | - 40 C | PCB Mount | 40 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 33 nH | - | Fixed Inductors | 2.3 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS001610083N6J00 Pulse | 3647 | - | - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 700 mA | 63 mOhms | + 125 C | - 40 C | PCB Mount | 22 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.6 nH | 250 MHz | Fixed Inductors | 5.9 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00292821R75K00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Pulse Electronics | 2000 | Pulse | 360 mA | 1.54 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 750 nH | 25 MHz | Fixed Inductors | 360 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS0016100812NK00 Pulse | 18 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 700 mA | 130 mOhms | + 125 C | - 40 C | PCB Mount | 35 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 12 nH | - | Fixed Inductors | 4 GHz | - | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS00161008R12K00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | Pulse Electronics | 4000 | Pulse | 300 mA | 750 mOhms | + 125 C | - 40 C | PCB Mount | 32 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 150 MHz | Fixed Inductors | 1.3 GHz | Wire Wound | RF Inductors | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0023171547NJ00 Pulse | 1618 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | Pulse Electronics | 2000 | Pulse | 500 mA | 310 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | - | Fixed Inductors | 1.65 GHz | - | RF Inductors | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00292821R12J00 Pulse | 1618 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | Pulse Electronics | 2000 | Pulse | 650 mA | 630 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 25 MHz | Fixed Inductors | 950 MHz | Wire Wound | RF Inductors | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m |