- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00231715R20G00 Pulse | In Stock | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 400 mA | 680 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 200 nH | - | Fixed Inductors | 860 MHz | - | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS0029282110NJ00 Pulse | 1618 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 80 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 10 nH | 50 MHz | Fixed Inductors | 4.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00161008R24G00 Pulse | 34 |
| - | 1.6 mm x 1.02 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 200 mA | 2.2 Ohms | + 125 C | - 40 C | PCB Mount | 25 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 240 nH | - | Fixed Inductors | 900 MHz | - | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1.02 m | ||
![]() AWCS0029282147NK00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 160 mOhms | + 125 C | - 40 C | PCB Mount | 65 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 50 MHz | Fixed Inductors | 1.5 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS0023171547NK00 Pulse | 18 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 500 mA | 310 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 nH | 200 MHz | Fixed Inductors | 1.65 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCM001106059N1J00 Pulse | 18 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWCM | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() APCI00121210561MY0 Pulse | In Stock | - | - | 12 mmx 12 mm x 10 mm | Ferrite | Pulse Electronics | 250 | Pulse | - | 650 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 560 uH | - | Fixed Inductors | - | - | Power Inductors | 1.01 A | Power Inductors - SMD | 10 mm | 12 mm | 12 mm | ||
![]() AWCS00292821R47K00 Pulse | 34 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 470 mA | 1.19 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | 25 MHz | Fixed Inductors | 450 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00231715R24G00 Pulse | 34 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 350 mA | 1 Ohms | + 125 C | - 40 C | PCB Mount | 44 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 240 nH | 100 MHz | Fixed Inductors | 690 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00372822R56J00 Pulse | 1538 | - | - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 460 mA | 1.34 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 560 nH | 35 MHz | Fixed Inductors | 470 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCS0037282218NJ00 Pulse | 1618 | - | - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 100 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 18 nH | 100 MHz | Fixed Inductors | 2.8 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCS00292821R47J00 Pulse | 1618 | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 470 mA | 1.19 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 470 nH | - | Fixed Inductors | 450 MHz | - | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS0037282256NG00 Pulse | 34 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 140 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 56 nH | - | Fixed Inductors | 1.45 GHz | - | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() APCI001010407R3TY0 Pulse | In Stock | - | - | 10.3 mm x 10.3 mm x 4 mm | Ferrite | Pulse Electronics | 900 | Pulse | - | 60.8 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 7.3 uH | - | Fixed Inductors | - | Molded | Power Inductors | 4.8 A | Power Inductors - SMD | 4 mm | 10.3 mm | 10.3 mm | ||
![]() AWCS0037282227NK00 Pulse | 47 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 110 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | 100 MHz | Fixed Inductors | 1.8 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCS00292821R22G00 Pulse | In Stock | - | - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 500 mA | 840 mOhms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | 25 MHz | Fixed Inductors | 700 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWCS00292821R62G00 Pulse | 18 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 300 mA | 1.4 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 620 nH | 25 MHz | Fixed Inductors | 375 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() APCI00121250121MY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 5 mm | Ferrite | Pulse Electronics | 500 | Pulse | 1.1 A | 380 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 120 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 1.1 A | Power Inductors - SMD | 5 mm | 12 mm | 12 mm | ||
![]() APCI00121210820MY0 Pulse | 18 |
| - | 12 mmx 12 mm x 10 mm | Ferrite | Pulse Electronics | 250 | Pulse | - | 99 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 82 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 2.62 A | Power Inductors - SMD | 10 mm | 12 mm | 12 mm | ||
![]() APCI00121280151KY0 Pulse | 18 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 1.42 A | 280 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 150 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 1.42 A | Power Inductors - SMD | 8 mm | 12 mm | 12 mm |