- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00372822R12G00 Pulse | 34 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 800 mA | 260 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 100 MHz | Fixed Inductors | 1.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() APCI001212802R2MY0 Pulse | In Stock | - | - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 8 A | 11.5 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 2.2 uH | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() AWHH001611085N1J00 Pulse | 34 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWHH | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWCS0037282282NJ00 Pulse | 1847 | - | - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 900 mA | 210 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 82 nH | - | Fixed Inductors | 1.2 GHz | - | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() APCI00121260470MY0 Pulse | 34 |
| - | 12 mm x 12 mm x 6 mm | Ferrite | Pulse Electronics | 500 | Pulse | 1.8 A | 75 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 47 uH | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | 6 mm | 12 mm | 12 mm | ||
![]() AWCS00372822R68K00 Pulse | In Stock | - | - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 430 mA | 1.58 Ohms | + 125 C | - 40 C | PCB Mount | 45 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 680 nH | 35 MHz | Fixed Inductors | 450 MHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() APCI001212801R0TY0 Pulse | 18 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 9.8 A | 7 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 uH | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APCI001212806R1TY0 Pulse | 18 |
| - | 12 mm x 12 mm x 8 mm | Ferrite | Pulse Electronics | 500 | Pulse | 6.6 A | 17.6 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.1 uH | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | 8 mm | 12 mm | 12 mm | ||
![]() APMV00110812R30K0E Pulse | 18 |
| - | - | - | Pulse Electronics | 300 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APMV | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWVC00606028100T00 Pulse | 34 |
| - | 6 mm x 6 mm x 2.8 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 65 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVC | 30 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 2.6 A | Power Inductors - SMD | 2.8 mm | 6 mm | 6 mm | ||
![]() APMV00100612R33K0E Pulse | 34 |
| - | - | - | Pulse Electronics | 300 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APMV | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWHP0011070623NJ00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWHP | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWHP0011070647NH00 Pulse | 47 |
| - | 1.1 mm x 0.7 mm x 0.6 mm | - | Pulse Electronics | 4000 | Pulse | 420 mA | 720 mOhms | + 125 C | - 40 C | PCB Mount | 30 | Details | Reel | AWHP | 3 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 47 | 250 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 1.1 mm | 0.7 mm | ||
![]() APMI00070750R10M00 Pulse | 34 |
| - | - | - | Pulse Electronics | 1000 | Pulse | - | - | - | - | - | - | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APCI001212104R7TY0 Pulse | In Stock | - | - | 12 mmx 12 mm x 10 mm | Ferrite | Pulse Electronics | 250 | Pulse | - | 11 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | APCI | 30 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | - | Fixed Inductors | - | Molded | Power Inductors | 11 A | Power Inductors - SMD | 10 mm | 12 mm | 12 mm | ||
![]() AWHP0011070624NG00 Pulse | 47 |
| - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWHP | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWHP001610087N2H00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWHP | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWVC004040184R7M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 800 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWVC | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() APMI00100750R22M00 Pulse | 18 |
| - | - | - | Pulse Electronics | 800 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | APMI | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | ||
![]() AWVC00505040220M00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 1500 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWVC | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - |