- Inductance
- Packaging
- Mounting Type
- Package / Case
- Shielding
- DC Resistance (DCR)
- Operating Temperature
- Size / Dimension
- Tolerance
- Height Seated (Max)
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Pulse Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWVC002016124R7M00 Pulse | 34 |
| - | 2 mm x 1.6 mm x 1.2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 330 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVC | 20 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 4.7 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 920 mA | Power Inductors - SMD | 1.2 mm | 2 mm | 1.6 mm | ||
![]() AWVF006060281R0M00 Pulse | 34 |
| - | 6 mm x 6 mm x 2.8 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 12 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVF | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 1 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 7.9 A | Power Inductors - SMD | 2.8 mm | 6 mm | 6 mm | ||
![]() AWCS00372822R22K00 Pulse | 34 |
| - | 3.7 mm x 2.8 mm x 2.2 mm | - | Pulse Electronics | 2000 | Pulse | 670 mA | 500 mOhms | + 125 C | - 40 C | PCB Mount | 60 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 220 nH | - | Fixed Inductors | 760 MHz | - | RF Inductors | - | RF Inductors - SMD | 2.2 mm | 3.7 mm | 2.8 mm | ||
![]() AWCS0029282127NG00 Pulse | 34 |
| - | 2.92 mm x 2.79 mm x 2.1 mm | - | Pulse Electronics | 2000 | Pulse | 1 A | 130 mOhms | + 125 C | - 40 C | PCB Mount | 55 | Details | Reel | AWCS | 2 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 27 nH | - | Fixed Inductors | 1.6 GHz | - | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 m | ||
![]() AWHP0016100836NH00 Pulse | In Stock | - | - | - | - | Pulse Electronics | 4000 | Pulse | - | - | - | - | PCB Mount | - | Details | Reel | AWHP | - | - | - | - | Inductors, Chokes & Coils | - | SMD/SMT | - | - | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | ||
![]() AWHP001107064N7J00 Pulse | 34 |
| - | 1.1 mm x 0.7 mm x 0.6 mm | - | Pulse Electronics | 4000 | Pulse | 1.5 A | 115 mOhms | + 125 C | - 40 C | PCB Mount | 18 | Details | Reel | AWHP | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 4.7 | 250 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 1.1 mm | 0.7 mm | ||
![]() AWHP0016100868NH00 Pulse | In Stock | - | - | 1.6 mm x 1 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 600 mA | 330 mOhms | + 125 C | - 40 C | PCB Mount | 43 | Details | Reel | AWHP | 3 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 68 nH | 200 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1 mm | ||
![]() AWHP0016100811NJ00 Pulse | 47 |
| - | 1.6 mm x 1 mm x 0.82 mm | - | Pulse Electronics | 4000 | Pulse | 1.4 A | 86 mOhms | + 125 C | - 40 C | PCB Mount | 41 | Details | Reel | AWHP | 5 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 11 nH | 250 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.82 mm | 1.6 mm | 1 mm | ||
![]() AWHP001107063N9G00 Pulse | 47 |
| - | 1.1 mm x 0.7 mm x 0.6 mm | - | Pulse Electronics | 4000 | Pulse | 1.7 A | 65 mOhms | + 125 C | - 40 C | PCB Mount | 28 | Details | Reel | AWHP | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 3.9 | 250 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 1.1 mm | 0.7 mm | ||
![]() AWVS00606028470M00 Pulse | 47 |
| - | 6 mm x 6 mm x 2.8 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 320 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 20 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 47 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 1.1 A | Power Inductors - SMD | 2.8 mm | 6 mm | 6 mm | ||
![]() AWVS006060456R8TL1 Pulse | 18 |
| - | 6 mm x 6 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 40 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 4 A | Power Inductors - SMD | 4.5 mm | 6 mm | 6 mm | ||
![]() AWVT004040126R8T00 Pulse | In Stock | - | - | 4 mm x 4 mm x 1.2 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 135 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVT | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 1 A | Power Inductors - SMD | 1.2 mm | 4 mm | 4 mm | ||
![]() AWVS00606045331T00 Pulse | In Stock | - | - | 6 mm x 6 mm x 4.5 mm | Ferrite | Pulse Electronics | 1000 | Pulse | - | 1800 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 330 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 700 mA | Power Inductors - SMD | 4.5 mm | 6 mm | 6 mm | ||
![]() AWVH00201610100MH1 Pulse | 18 |
| - | 2 mm x 1.6 mm x 1.02 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 1100 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVH | 20 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 10 uH | 1 MHz | Fixed Inductors | - | - | Power Inductors | 620 mA | Power Inductors - SMD | 1.02 mm | 2 mm | 1.6 mm | ||
![]() AWVC005050406R8T00 Pulse | 34 |
| - | 5 mm x 5 mm x 4 mm | Ferrite | Pulse Electronics | 1500 | Pulse | - | 50 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVC | 30 % | Standard | - | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | 6.8 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 3.8 A | Power Inductors - SMD | 4 mm | 5 mm | 5 mm | ||
![]() AWCS00231715R27J00 Pulse | 1618 | - | - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 350 mA | 1 Ohms | + 125 C | - 40 C | PCB Mount | 48 | Details | Reel | AWCS | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 270 nH | - | Fixed Inductors | 650 MHz | - | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWCS00231715R12K00 Pulse | 47 |
| - | 2.35 mm x 1.73 mm x 1.52 mm | - | Pulse Electronics | 2000 | Pulse | 400 mA | 510 mOhms | + 125 C | - 40 C | PCB Mount | 50 | Details | Reel | AWCS | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 120 nH | 150 MHz | Fixed Inductors | 1.1 GHz | Wire Wound | RF Inductors | - | RF Inductors - SMD | 1.52 mm | 2.35 mm | 1.73 m | ||
![]() AWHP0011070616NG00 Pulse | 18 |
| - | 1.1 mm x 0.7 mm x 0.6 mm | - | Pulse Electronics | 4000 | Pulse | 850 mA | 150 mOhms | + 125 C | - 40 C | PCB Mount | 30 | Details | Reel | AWHP | 2 % | Standard | - | - | Inductors, Chokes & Coils | Unshielded | SMD/SMT | 16 | 250 MHz | Fixed Inductors | - | Wire Wound | RF Inductors | - | RF Inductors - SMD | 0.6 mm | 1.1 mm | 0.7 mm | ||
![]() AWVF005050203R6T00 Pulse | 18 |
| - | 5 mm x 5 mm x 2 mm | Ferrite | Pulse Electronics | 2000 | Pulse | - | 50 Ohms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVF | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 3.6 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 3.1 A | Power Inductors - SMD | 2 mm | 5 mm | 5 mm | ||
![]() AWVS00404018150T00 Pulse | 34 |
| - | 4 mm x 4 mm x 1.8 mm | Ferrite | Pulse Electronics | 800 | Pulse | - | 250 mOhms | + 125 C | - 40 C | PCB Mount | - | Details | Reel | AWVS | 30 % | Standard | - | Automotive | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | 100 kHz | Fixed Inductors | - | - | Power Inductors | 1 A | Power Inductors - SMD | 1.8 mm | 4 mm | 4 mm |